-
Supplier: Zippertubing Co. (The)
Description: Transfer adhesive closures are strong, thin, and flexible and offer tooless installations. Adhesives are not intended for applications requiring periodic rework or re-entry. It is possible to peel apart an adhesive closed jacket once installed, but doing so will destroy the
- Features: Acrylic / Polyacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Fastbond 49 clear acrylic adhesive is compatible with fiberglass, metal and paper materials. Delivers great performance with a shear strength of 52 psi and peel strength of 3 piw. Maximum operating temperature is +230 F. Perfect for bonding applications.
- Viscosity: 450 to 650 cP
- Use Temperature: 230 F
- Features: Acrylic / Polyacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Fastbond 49 clear acrylic adhesive is compatible with fiberglass, metal and paper materials. Delivers great performance with a shear strength of 52 psi and peel strength of 3 piw. Maximum operating temperature is +230 F. Perfect for bonding applications.
- Viscosity: 450 to 650 cP
- Use Temperature: 230 F
- Features: Acrylic / Polyacrylate
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1000NF neutral one-part Fast Tack acrylic adhesive is compatible with fabric, flexible foam, latex, metal, plastic, plywood, polyester and wood materials. Maximum operating temperature is +300 F. Perfect for laminating applications.
- Viscosity: 400 to 1,100 cP
- Use Temperature: 300 F
- Features: Acrylic / Polyacrylate
-
Supplier: Budnick Converting, Inc.
Description: ATA400 is a 4.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Adhesive: Transfer
-
Supplier: Adhesive Applications
Description: PolySil™ SA1020 is a double coated / double linered polyester (PET) tape with a silicone pressure-sensitive adhesive on the Kraft side and an acrylic pressure-sensitive adhesive on the PET side. SA1020 provides a solution for bonding silicone-based substrates to non-silicone
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Budnick Converting, Inc.
Description: 3M™ VHB™ Tape 4941F is a 45 mil, double sided conformable foam. In many cases they can replace rivets, spot welds, liquid adhesives or other permanent fasteners.
- Thickness: 0.045 inches
- Peel Strength / Adhesion: 20 lbs/in
- Backing: Acrylic / Acrylate, Foam, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated with a high tack acrylic pressure sensitive adhesive tinted red. 76# poly coated release liner.
- Thickness: 0.0034 inches
- Peel Strength / Adhesion: 2.6875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: LexJet Corporation
Description: LexJet GraphicMount Clear Adhesive is a permanent, pressure-sensitive solvent-based acrylic adhesive that has been a real problem-solver for many graphic producers. Not only can this adhesive be used to mount all types of graphics to virtually any substrate, it also can
- Use Temperature: -40 to 257 F
- Features: Acrylic / Polyacrylate
-
Supplier: LexJet Corporation
Description: LexJet GraphicMount Clear Adhesive is a permanent, pressure-sensitive solvent-based acrylic adhesive that has been a real problem-solver for many graphic producers. Not only can this adhesive be used to mount all types of graphics to virtually any substrate, it also can
- Use Temperature: -40 to 257 F
- Features: Acrylic / Polyacrylate
-
Supplier: LexJet Corporation
Description: LexJet GraphicMount Clear Adhesive is a permanent, pressure-sensitive solvent-based acrylic adhesive that has been a real problem-solver for many graphic producers. Not only can this adhesive be used to mount all types of graphics to virtually any substrate, it also can
- Use Temperature: -40 to 257 F
- Features: Acrylic / Polyacrylate
-
Supplier: LexJet Corporation
Description: LexJet GraphicMount Clear Adhesive is a permanent, pressure-sensitive solvent-based acrylic adhesive that has been a real problem-solver for many graphic producers. Not only can this adhesive be used to mount all types of graphics to virtually any substrate, it also can
- Use Temperature: -40 to 257 F
- Features: Acrylic / Polyacrylate
-
Supplier: Budnick Converting, Inc.
Description: ATA201 is a 2.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Adhesive: Transfer
-
Supplier: Budnick Converting, Inc.
Description: SSA1593 is a reinforced acrylic adhesive transfer tape featuring a higher coat weight for quicker stick/tack. The acrylic adhesive is coated on synthetic fiber netting, featuring a moisture stable glassine or poly-coated liner.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 4.75 lbs/in
- Adhesive: Transfer
-
Supplier: Mactac
Description: MacBond Acrylic High-Tack Double-Coated Film Clear with 2.4-mils of solvent-free pH-neutral permanent acrylic adhesive with non-yellowing properties. A 0.5-mil clear polyester carrier, and a two-side silicone-coated 72# poly-coated Kraft liner. High initial tack, they
- Backing Materials: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
-
Supplier: Mactac
Description: MacBond Acrylic High-Tack Double-Coated Film White Opaque with 2.4-mils solvent-free pH-neutral permanent acrylic adhesive with non-yellowing properties. A 2.6-mil white opaque polypropylene carrier (an excellent backer in lieu of a white UV flood coat on CYMK prints). Two-side
- Backing Materials: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: LabelValue
Description: Dymo Compatible LV-30256 Polypropylene Description DYMO 30256 Compatible (LV-30256 Polypropylene) Product Details: Label Dimensions 2-5/16†x 4†Synthetic polypropylene material Polypropylene material (waterproof and scratch resistant) Color = White 300 labels per roll Strong permanent
- Width: 2.3125 inches
- Length: 0.3333333333333333 ft
- Features: Permanent
- Materials of Construction: Plastic / Film
-
Supplier: Adhesive Applications
Description: adhesion to substrates, shear strength, and temperature resistance. Excellent adhesion to release coatings Fast wet out Great shear strength Blue color gives splice visibility Backing provides stable release from acrylic and silicone adhesives Maximum Service Temperature 350°F (177°C)
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Backing: PET / Polyester
-
Supplier: Adhesive Applications
Description: 4416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better
- Thickness: 0.0649 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -12.222222222222221 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: 4308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy-release blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best
- Thickness: 0.1274 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -40 to 82.22222222222221 C
- Adhesive: Acrylic
-
Supplier: LabelValue
Description: characteristic of standard paper labels Strong permanent acrylic adhesive Label Dimensions 1†x 2-1/8†500 labels per roll Small Labels FREE Shipping Fully Guaranteed by the LabelValue.com Promise SAVE 60% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 Label Value
- Width: 1 inches
- Length: 0.17708333333333334 ft
- Features: Permanent
- Materials of Construction: Plastic / Film
-
Supplier: Shurtape Technologies, LLC
Description: all-weather acrylic adhesive that performs in temperatures ranging from -20 F to 260 F to deliver a permanent solution for use across a range of jobs.
- Width: 2.8346456692913384 to 3.779527559055118 inches
- Thickness: 0.0083 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: -28.88888888888889 to 126.66666666666666 C
-
Supplier: Deviser, Inc.
Description: Poly Strapping Tape is tensilized polypropylene film coated with acrylic adhesive. Typical 90 lb/inch width tensile strength is designed for light-duty strapping and bundling on plastic, metallic or fiberboard surfaces. The balance of tensile strength and holding power, even
- Thickness: 0.0027 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Adhesive: Acrylic
- Backing: Filament, Plastic / Polymer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This glow in the dark photoluminescent material tape possesses a flexible laminated film coating with permanent acrylic pressure sensitive adhesive, and is backed with a poly coated release liner. Our promotional grade photo luminescent material is designed to glow 1+ hours.
- Features: Permanent, Safety / Flagging, Single-Sided Adhesive
-
Description: A single coated white medical PE foam tape. Constructed with a specially formulated, high performance medical grade acrylic adhesive system with good LSE bonding. Foam is treated on the adhesive side only. Designed for a variety of direct skin contact applications where
- Adhesive: Acrylic
- Backing: Foam
-
Supplier: TE Connectivity
Description: Other Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 6 Printer/Label Features Label Height : 25 MM [.984 INCH ] Label Material : Vinyl Label Style : Die-Cut Label Width : 25 MM [.98 INCH ] Labels per Sheet : 6 Number of
- Width: 0.98 inches
- Features: Adhesive Backed, Specialty / Other
- Safety / Warning Type: Electrical / High Voltage
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY AT900C is a thermally conductive tape, which uses glass fabrics as a base material. The thermal conductivity is 1.2W/m*K. The thermal conductivity and stickiness will increase when temperature and pressure rise.
- Thickness: 0.15 to 0.25 inches
- Temperature Resistance: -60 to 120 C
- Backing: Acrylic / Acrylate, Plastic / Polymer
-
Description: 3M™ Wind Blade Protection Tape 8608 can be used to help protect wind turbine blade surfaces from damage caused by minor impacts and erosion due to rain, sand, dirt, or other debris. It provides excellent UV resistance and contains a poly liner.
- Width: 8 inches
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 4.0625 to 5.625 lbs/in
- Temperature Resistance: 135 C
-
Supplier: MCG - Performance Polymers Division
Description: Series Acetoacetyl modified Excellent cross linkability Excellent water resistance US Soarus High reactivity Water resistance UV curable Paper Adhesives US Soarus Thermal recording paper Water-resistant adhesive Instant adhesive Emulsifier for Vinyl acetate Cosmetics Hair Care L
- Type: Film Grade Resin, Thermoplastic
- Industry: Industrial, Medical / Food (FDA)
- Chemical System: PolyVinyl Chloride (PVC)
Find Suppliers by Category Top
More Information Top
-
Self‐Aligned Micropatterns of Bifunctional Polymer Surfaces with Independent Chemical and Topographical Contrast
…film on top of another polymer film to create alternating hydrophobic/ hydrophilic patterns.[10] Favia et al. also used TEM grids along with plasma polymerization to form non-biofouling poly(ethylene oxide) patterns on cell adhesive poly ( acrylic acid) thin films for…
-
A novel transdermal patch incorporating meloxicam: in vitro and in vivo characterization.
Consequently, the composition of sodium methoxide (SM), an acrylic adhesive containing poly (vinyl pyrrolidone) blocks (MAS683), polyoxyethylene cetylether (BC-2), and diisopropanolamine (DIPA) made it possible for MX to be contained in an adhesive layer at a concentration of as much as…
-
The X‐Ray Structure of Carboxypeptidase A Inhibited by a Thiirane Mechanism‐Based Inhibitor
(2008) Direct interaction between a human digestive protease and the muco- adhesive poly ( acrylic acid).
-
Large‐Scale Fabrication of Bi‐Functional Nanostructured Polymer Surfaces for Selective Biomolecular Adhesion
In particular, we focus on the fabrication of bio- adhesive poly ( acrylic acid) .
-
Commercial Vinyl and Acrylic Fill Materials
Adhesives testing at the Canadian Conservation Institute: An evaluation of selected poly vinylacetate and acrylic adhesives .
-
Atmospheric Pressure Plasma Treatment of Polymers: Relevance to Adhesion
The experiments demonstrated that the activation by nitrogen plasma led to a very fast and homogeneous grafting of a well- adhered , poly ( acrylic acid) layer that was less than 1pm thick with good affinity to a standard methylene blue dye.
-
Investigation of fast‐setting acrylic adhesives for bonding attachments to human tooth surfaces
Acrylic adhesives based on poly (methyl methacrylate)–methyl methacrylate monomer mixtures with benzoyl peroxide initiation and N,N‐dimethylaniline acceleration were utilized.
-
Bioinspired Bioadhesive Polymers: Dopa‐Modified Poly(acrylic acid) Derivatives
Received: May 18, 2012; Revised: July 24, 2012; Published online: September 24, 2012; DOI: 10.1002/mabi.201200179 Keywords: biomimetic materials; mucosal adhesion ; poly ( acrylic acid)s; polyanhydrides .
-
Getting to the bottom morphology of block copolymer thin films
The introduction of evaporated carbon layer promoted the adhesion between poly ( acrylic acid) (PAA) and BCP film and seemed to ease PAA/specimen film .
-
Rheology of Cross-Linked Poly(Sodium Acrylate)/Sodium Silicate Hydrogels
Shen, M.; Li, L.; Sun, Y. et al.: Rheology and adhesion of poly ( acrylic acid)/laponite nanocomposite hydrogels as biocom- patible adhesives.
Indicates content that may require registration and/or purchase.