Products/Services for Poly Tank Grounding Straps
-
Grounding Straps - (121 companies)Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground. They are designed to protect personnel who come in contact...Strap TypesMaterialShape -
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement... -
Grounding Indicators - (19 companies)Grounding indicators are used to monitor and verify the presence of grounding systems. The purpose of a grounding indicator is to continually verify that a connection to ground is maintained in areas where potentially flammable materials are stored... -
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide... -
Grounding Grids - (10 companies)Grounding grids and mats consist of conductive mesh or sheets that act as a multi-potential ground. They are used near pipelines, substations, transformers, large motors, or high voltage power lines to reduce mains hum, provide AC mitigation...
-
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
-
Tank Heads - (23 companies)Tank heads are the end caps on cylindrically-shaped pressure vessels. They generally comply with ASME standards or similar codes because of the high pressures they must withstand for use with gas storage tanks, driving cylinders, distillation towers...
-
Tank Monitoring Systems - (24 companies)Tank monitoring systems provide remote tracking of tank fill levels to maximize efficiency and reduce downtime. Tank monitoring systems allow remote tracking of tank fill levels to maximize efficiency and minimize downtime. Monitoring of tanks...
-
Tie Down Straps - (153 companies)Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different...
-
Tank Cleaning Machines - (28 companies)Tank cleaning machines wash out the internal surfaces of a storage, marine or process tanks using rotary spray heads, jet heads, static spray balls, or clean-in-place systems Tank cleaning machines wash out the internal surfaces of a storage, marine...
Product News
-
BRIM Electronics, Inc.
Ground Straps per QQ-B-575 Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid. Shape: Flat. Material: Copper. North American: 9.00 AWG (read more)Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Keystone Electronics Corp.
Multi-Use, Snap-On Connector Straps New, Insulated, Snap-On connector straps that are pre-wired for simplified connectivity applications are now available from Keystone Electronics Corp. Keystone 's new male and female Snap-On connector straps (9 Volt style) can be used as traditional male and female connections for 9 Volt battery design applications. In addition to 9 Volt battery use, these contact straps can be used for snap on / snap off connectivity applications in equipment, devices and automotive environments... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Hannay Reels
Hannay Reels SGCR Spring Rewind Grounding Reel Hannay Reels SGCR Spring Rewind Grounding Reel helps customers meet OSHA requirements for vehicle grounding. The convenient reel has an automatic spring rewind and an internal rotary device for fast rewind. In an independent test, the SGCR Reels performed to 43 kVA for 30 cycles. Additionally, the durable reels feature a ratchet mechanism to lock the reel and prevent unwanted rewind. Features: Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Waytek, Inc.
Thomas & Betts Deltec® Cable Tie Straps 50 foot reel of cable tie strap, can be cut to any desired length. No sharp edges compared to metallic cable support system. Separate locking head and strapping allow installers to customize the cable tie strap length. Designed to perform a minimum of 20 years outdoors. Manufactured to provide superior resistance to sunlight, moisture, and salt environments. Tensile Strength: 250 lbs. Material: Weatherable acetal. Length: 50'. Width: 0.5". Thickness: 0.06". Temperature Range: -85 F (-65 C... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Cooner Wire Company
High Flex Copper Straps: Top Performance! Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire 's braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more... (read more)Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Keystone Electronics Corp.
Advanced Design 9V Insulated Battery Straps High performance, Pre-Wired, and competitively-priced 9V Insulated Battery Straps, designed to connect most 9V batteries in series or in parallel, are available from Keystone Electronics Corp.The "Premium" high performance design is made of molded Polyethylene or rigid fiber which incorporate high quality insulators and sturdy proven Phosphor Bronze or Spring Steel, Nickel-plated, snap-on connectors. Available in "T" or "I" configurations, Keystone's straps are designed for greater... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Heilind Electronics, Inc.
Heyco SunStrap PVC Coated Stainless Steel Straps WILMINGTON, MA - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Heyco, features the SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to sunlight. With 200 pounds of pull force, this solution improves... (read more)Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
Gaumer Process
Heat tank contents indirectly-Electric Tank Heater INDIRECT ELECTRIC TANK HEATER. Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected... (read more)Browse Coil Heaters Datasheets for Gaumer Process -
Gaumer Process
INDIRECT ELECTRIC TANK HEATER Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected for each application and include... (read more)Browse Explosion Proof Heaters Datasheets for Gaumer Process
-
Geosynchronous Satellite Launch Vehicle (GSLV)
The first stage (GS1) comprises a S125 or S139 core motor with 129/138.25 tonnes of Hydroxyl Terminated Poly Butadiene (HTPB)-based solid propellant and four L40/L40H strap -on motors, each carrying 40/42 tonnes of hypergolic liquid propellants. They are ignited on the ground to augment the first-stage thrust. … tonnes of Unsymmetrical Dimethylhydrazine (UDMH) and nitrogen tetroxide (N 2 O 4 ), stored in two independent tanks .
-
Romums ice Microscopic technique
Feinporige containers hinder however the exchange of liquids. For scanning electron microscopy, the preparations according to drying must be mounted on appropriate preparation holders (object … The vakuumfeste adhesives, two-sided adhesive tape or conductive silver, that are obtainable in trade are used … … can already ago or directly after the fixation on coated cover glasses (gelatin, Poly lysine etc., cape.
-
Paperback for food chemists
Over 80 % of Earth's crust, consist of silicates. Different link of the SiO4 units ( poly condensation) leads to different silicate-classes (e.g. with sheet or video tape structure). … silicate-glasses for production of articles are of flat glass (window panes) and hollow glass ( container glass).
-
Manual for food chemists
Over 80 % of Earth's crust, consist of silicates. Different link of the SiO4 units ( poly condensation) leads to different silicate-classes (e.g. with sheet or video tape structure). … silicate-glasses for production of articles are of flat glass (window panes) and hollow glass ( container glass).
-
Power minimization of a 433-MHz LC VCO for an implantable neural recording system
constructed by strapping together the top two layers of a tank circuit [5]. layer, and the patterned ground shield is implemented in poly .
-
Reminding of Wladimir Grigorjewitsch Schuchow (1853‐1939)
For the first time Schuchow introduced the construction of cylindrical oil tanks in a manner flowing video tape method on the basis of construction tables, stencils for the blank of the sheet metals and the impact of the rivet holes, as well … In this time Schuchow studied on Moscow poly technic lesson of which was determined by two emphases …
-
Studies on the horizontal diffusion in the North Sea
Initially, that was used itself poly -~-thylen-Beh-~-Llter making 3 ever 800 liters daffir … … a s~urefester Durehflugz ~ hler and a stop valve with SehlauehansehluBstutzen ffir are attached a 2-custom … The] ~eh~l~er becomes festgelaseht with video tape iron on Deekshalterungen. By the first attempts, the LSsung Gef ~ lle under natfirliehem on the that was freely discharged 3,5 m fiber of the Wasseroberfl ~ che of upright tank dutch the Sehlaueh in the sea.
Indicates content that may require registration and/or purchase.