-
Supplier: Total Plastics, Inc.
Description: Clear Top-of-the-range high optical quality Lexan™ sheet meet the highest requirements with regard to black specks, bubbles, lints and fibers, distortion and ripple. POTENTIAL APPLICATIONS : Lamination applications Symmetrical security glazing panels High-quality optical glazing
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear Top-of-the-range high optical quality Lexan™ sheet meet the highest requirements with regard to black specks, bubbles, lints and fibers, distortion and ripple. POTENTIAL APPLICATIONS : Lamination applications Symmetrical security glazing panels High-quality optical glazing
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear Produced in a clean room environment, Lexan™ High Optical Quality sheet products meet the toughest standards when it comes to black specks, bubbles, lints and fibers, distortion and ripple. That’s why SABIC has been a key supplier to the optical and lamination industries
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
-
Supplier: Device Technologies, Inc.
Description: Applications Wherever fiber is used in racks, cabinets, enclosures & data centers. Assorted sizes & assemblies offer flexibility to fit into micro-ducts, connectivity cabinets, aerial nodes, FTTH, FTTP, patch panels, control boxes, wall/floor/rack mount optical digital frames (ODFs),
- Duct Width: 1 to 3 inch
- Duct Height: 0.68 inch
-
Photoelectric Sensors - COLORMARK™ II, No Pulse Stretcher, White LED, F1 Optical Block -- CMSWL-2BF1Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type F1, Fiberoptic Adapter Adapts a sensor to any standard
- Operating Distance: 0.25 to 0.375 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type F1, Fiberoptic Adapter Adapts a sensor to any standard
- Operating Distance: 0.25 to 0.375 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type F1, Fiberoptic Adapter Adapts a sensor to any standard
- Operating Distance: 0.25 to 0.375 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type F1, Fiberoptic Adapter Adapts a sensor to any standard
- Operating Distance: 0.25 to 0.375 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Safety Glasses USA
Description: Great fitting, great looking baseball/softball glasses. Features: Optically correct, high impact shatter-proof polycarbonate lenses. Compact, lightweight TR-90 nylon frame for impact protection. Ergonomically designed arms for greater comfort. Molded TPR arm tips for a soft comfortable fit.
-
Supplier: Safety Glasses USA
Description: Thick, edgy designs offer a clean, refined appearance combining classic characteristics with modern flair. Street Series models feature Wiley X’s proven High Velocity Protection (HVP™) Selenite™ Polycarbonate lenses — the same type used to protect our troops. Includes: Micro Fiber Case
-
Supplier: Safety Glasses USA
Description: Micro Fiber Case Leash Cord Compliance: Meets ANSI Z87.1-2003 Impact and Optical Standards.
-
Supplier: TelephoneStuff.com
Description: be copied to a USB flash drive for transfer to a PC. Thousands of files will fit on a 64 mb or larger USB flash drive. Handheld Features: - Rugged: Custom-designed polycarbonate case and shock-absorbing boot - Suitable for both indoor and outdoor operation - 22 dB (MM), 26 dB (SM) dynamic
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: Total Plastics, Inc.
Description: high optical quality applications, extruded Lexan* Margard sheet has one of the tightest measurable specification with regard to black specs, inclusions, bubbles, lints & fibers, distortion and ripple. Designed for dual-glazed rail applications meeting US Federal Rail Authority Type I
- Form / Shape: Film / Sheet
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Safety Glasses USA
Description: Features: Innovative “flow-through” baseball/softball sunglasses. Optically correct, high impact shatter-proof polycarbonate lenses. Compact, lightweight TR-90 nylon frame for impact protection. Innovative “flow through” injection molding manufacturing technique bonds the frame directly
-
Supplier: LexJet Corporation
Description: LexJet Clear PreLume® HD is a clear polycarbonate film with a difference you and your customers can clearly see in the brightness and sharpness of the graphics. Like the original LexJet Clear, this film delivers the durability that roll-up trade-show graphics demand and features a non-glare,
- Thickness: 10 mil
- Width: 36 inch
- Length: 20 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: LexJet Corporation
Description: LexJet Clear PreLume® HD is a clear polycarbonate film with a difference you and your customers can clearly see in the brightness and sharpness of the graphics. Like the original LexJet Clear, this film delivers the durability that roll-up trade-show graphics demand and features a non-glare,
- Thickness: 10 mil
- Width: 50 inch
- Length: 20 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: Newport MKS
Description: cathode fluorescent lamps, fiber optics, and lasers. Light Shaping Diffusers® smooth and homogenize these sources while providing uniform light in critical applications. The energy distribution from these diffusers closely approximates a flat top distribution across the specified range of
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Rectangular Width: 50.800000000000004 mm
- Shape: Circular, Square
- Diffuser Type: Opal Diffusers
-
Supplier: Proto Labs, Inc.
Description: Real Injection Molded Parts In as Fast as 1 Day! Prices from $1495. Best for 10–10,000+ pieces. Choose from hundreds of engineering-grade resins: ABS, Polycarbonate, Nylon, Acetal, Polypropylene, Acrylic, PBT, HDPE, LDPE, TPE, TPU, and LCP including glass or fiber filled grades. What
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Food Processing, Industrial, Marine, Medical, Optical, Pharmaceutical, Semiconductor
- Services: Design Assistance, Mold Texturing, Production Facilities, Prototyping
- Mold Type: Injection Molding
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Edmund Optics Inc.
Description: black/white, compared to green for visual only viewer units.IR scope applications include optical fiber alignment, film development in photo labs, light emitting diode (LED) inspection, laser alignment, study of laser beam patterns, and surveillance/investigation.UV scope applications
-
Supplier: Master Bond, Inc.
Description: used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications. Product Advantages Fast cure upon exposure to a UV light source No oxygen inhibition Superb electrical insulator Exceptional bond strength with good toughness Good dimensional stability
- Viscosity: 500 to 2,500 cP
- Use Temperature: -80 to 300 F
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 to 33.333333333333336 µin/in-F
- Index of Refraction: 1.54
-
Supplier: Master Bond, Inc.
Description: system can be used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications, when a robust UV curable paste consistency system is desirable. Product Advantages One component system, no mixing needed Paste consistency Not oxygen inhibited/li>
- Use Temperature: -80 to 300 F
- Tensile Strength (Break): 300,000 to 350,000 psi
- Dielectric Constant (Relative Permittivity): 3.4
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Esprix Technologies
Description: Oxide-Propylene Oxide Copolymer Flexible, elastomeric Alcohol tolerant; soluble in polar organic solvents Hot melt extrudable JetSORB 2000: Swellable Acrylic Polymer Superabsorbent coatable polymer Self crosslinking for waterfastness Anionic POLYURETHANE BINDERS PASCOL JK-831N: Polycarbonate
- Features: Identification / Marking
- Form: Ink
Find Suppliers by Category Top
Featured Products Top
-
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
What are the applications of sapphire rod lenses? 1. Laser technology: for high power lasers, beam collimation and focusing; 2. Fiber optic communications: fiber optic coupling and fiber optic connectors; 3. Imaging (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
range of optical polymers including Acrylic, Polycarbonate, and Cyclic Olefin Polymer. - Consideration of optical and mechanical properties when selecting the preferred optical polymer. - Plastic optics are organic glasses made of organic amorphous materials. (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
The Anritsu ACCESS Master MT9085A is a versatile, portable, all-in-one tester designed for thorough fiber optic network diagnostics. Engineered for field technicians, the MT9085A combines advanced OTDR analysis with a power meter, light source, and connector inspection capabilities, providing a (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
When research depends on unwavering stability, the RS2000 Optical Tabletop delivers. Featuring Tuned Mass Damping (TMD) technology, it pinpoints the most disruptive resonance frequencies, ensuring superior vibration suppression right where it matters most. It offers custom (read more)
Browse Optical Breadboards Datasheets for Newport MKS -
The Anritsu Network Master™ MT9090A is a highly portable and compact network tester engineered for efficient fiber optic and Ethernet network diagnostics. This versatile device is designed to provide comprehensive testing capabilities, ensuring accurate performance analysis and rapid fault (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
- Factory standard features: Diameter range of 2-50mm Scratch & Dig of 20/10 Sphericity of 0.05mm Surface Quality of 40-20 Diameter Tolerance of +/-0.05mm - Selection based on numerical aperture for fiber optics coupling - Common materials used: UV grade fused silica, sapphire, and BK7 (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
The si155 features a high power, low noise, ultra wide swept wavelength laser with guaranteed absolute accuracy on every scan, which is realized with Micron Optics patented Fiber Fabry-Perot filter and wavelength reference technology. The HYPERION platform features groundbreaking (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
The si255 features a high power, low noise, ultra-wide swept wavelength laser with guaranteed absolute accuracy on every scan, which is realized with Micron Optics patented Fiber Fabry-Perot filter and wavelength reference technology. The HYPERION platform features groundbreaking (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations
More Information Top
-
Rhodamine 6G-doped inorganic/organic gels for laser and sensor applications
It has been compared with the lifetime of another lasing system, with a poly(vinyl alcohol)(PVA) film on a polycarbonate optical fiber doped with R6G having the same concentration as our hybrid rod (Fig. 4).
-
A magneto-optical tachometer for anti-lock braking systems using plastic optical fibre
…Emo S M and Kinney T R 1991Bismuth [111 1990Provisional Product Information Sheet Optipol PC-POF (Leverkusen:Bayer) [121 Guerrero H,Zoido J,Escudero J L and Bernaheu E 1993 Characterization and sensors applications of polycarbonate optical fibres Fibres Int. Opt. 12…
-
Effect of static, dynamic, thermal, and humidity loading on fatigue life of fiber optic cables
Guerrero, H.; Guinea, G. V; and Zoido, J.; “Mechanical Properties of Polycarbonate Optical Fibers ”; Fiber and Integrated Optics, V 17, No. 3, pp. 231-242, 1998.
-
Convective burning and detonability of aluminum-rich ammonium perchlorate-aluminum-nitromethane mixtures: 1. Experiment
Polycarbonate optical fibers were glued into eight holes of diameter 0.25 mm drilled along the tube.
-
A novel multi-point ultraviolet optical fibre sensor based on cladding
luminescence
This is a heat- resistant (125◦ ) 1 mm core diameter polycarbonate optical fibre .
-
Optical Diagnosis Of Electric Fields In A Beam-Driven Turbulent Plasma
OPTICAL FIBER POLYCARBONATE TUBE .
-
A Raman cell based on hollow optical fibers for breath analysis
In a polycarbonate hollow optical fiber , there is little background noise even if the cell has no sleeve.
-
A new generation of plastic optical fibers and its functional exploiting
Opt Lett, 2004, 29(1): 20―22 40 Yamashita T, Kamada K. Intrinsic transmission loss of polycarbonate core optical fiber .
-
Current status of commercially available plastic optical fiber
T. Yamashita and K. Kamada, "Intrinsic transmission loss of polycarbonate core optical fiber ", Jpn.
-
SCIndeks - Članak
(1993) Intrinsic transmission loss of polycarbonate core optical fiber .
Indicates content that may require registration and/or purchase.