-
Supplier: U.S. Plastic Corporation
Description: Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and
- Outside Diameter / Size: 2.25 inch
- Maximum Inside Diameter / Size: 2 inch
- Features: Other
- Type: Plastic Tubing
-
Supplier: Total Plastics, Inc.
Description: Clear, and Black at 10% Surcharge Polycarbonate rod and tubing have the clarity of glass and the impact resistance of metal. It has good dimensional stability and rigidity. Polycarbonate is well suited for applications demanding high impact, excellent heat resistance, good
- Chemical System: Polycarbonate (PC)
- Features: Thermoplastic
-
Supplier: Pexco
Description: adaptability, Polycarbonate can be extruded in a variety of sizes both clear and in colors. Pexco works hard to live up to its proud reputation of being a reliable source for the production of Polycarbonate tubing and profiles. Our technicians are highly trained to produce
- Outside Diameter / Size: 0.125 to 8 inch
- Application: Automotive, General Purpose, Medical / Pharmaceutical
- Color / Clarity: Clear, Solid
- Design Units: English
-
-
Supplier: Interstate Plastics, Inc.
Description: Lexan is a brand name for polycarbonate a break resistant transparent glazing material. If you have an application that requires the use of a material that is transparent, yet virtually indestructible, polycarbonate is the material to use. Typical applications include store fonts,
- Outside Diameter / Size: 0.25 to 10 inch
- Maximum Inside Diameter / Size: 0.125 to 9.75 inch
- Application: Aerospace / Aircraft, Automotive, General Purpose, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: Plastifab Industries
Description: Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature
- Design Units: English
- Features: Other
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Plastifab Industries
Description: Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature
- Design Units: English
- Features: Other
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Plastifab Industries
Description: Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature
- Design Units: English
- Features: Other
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Plastifab Industries
Description: Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature
- Design Units: English
- Features: Other
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Pexco
Description: Critical Tolerance Custom Plastic Extrusion Including Noryl, PETG, Butyrate, Static-Dissipative (ESD) Polycarbonate, and more. Pexco works hard to live up to its proud reputation of being a reliable source for the production of quality custom extruded plastic tubing and profiles. The
- Outside Diameter / Size: 0.125 to 8 inch
- Color / Clarity: Clear, Solid
- Design Units: English
- Application: Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
-
Supplier: U.S. Plastic Corporation
Description: The SMC is a twist-to-connect coupling that provides a reliable and more secure alternative to luer-type connections. It also allows for the tubing to rotate freely when connected. This important feature prevents both kinked tubing and accidental disconnection during use. Rated for
- Connection Type: Barbed
-
Supplier: Cole-Parmer
Description: 1/2' (13mm) nominal tubing. Made from polycarbonate, the connectors are designed to withstand autoclaving or gamma irradiation. All Kleenpak connectors come with a Certificate of Test the quality standards and quality control tests performed.|To use, install the connector half in your
- English Size: 0.5 inch
- Connection Type: Barbed
- Features: English
-
Supplier: Johnson Bag Co., Inc.
Description: AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet
- Height: 9 inch
- Length: 9 inch
- Container Type: Bag / Sack
- Features: Static Shielding
-
Supplier: Johnson Bag Co., Inc.
Description: AMINE Free this premium tubing features superior clarity for showing the quality of your customer's products, Even wall thickness. Can be heat sealed, tied, stapled or taped shut, Will not corrode polycarbonate surfaces- Superior performance in low relative humidity- 4 & 6 Mil meet
- Height: 24 inch
- Length: 24 inch
- Container Type: Bag / Sack
- Features: Static Shielding
-
Supplier: Cole-Parmer
Description: • Top-quality fittings from 100% virgin materials • Manufactured in an ISO 13533-1 Class 8 (formerly Class 100,000) cleanroom • Full material traceability on all items Use these premium barbed connectors with any flexible tubing in a fluid handling line. Manufactured to strict quality
- Connection Type: Barbed
-
Supplier: Cole-Parmer
Description: • Top-quality fittings from 100% virgin materials • Manufactured in an ISO 13533-1 Class 8 (formerly Class 100,000) cleanroom • Full material traceability on all items Use these premium barbed connectors with any flexible tubing in a fluid handling line. Manufactured to strict quality
- Connection Type: Barbed
-
Supplier: Cole-Parmer
Description: • Top-quality fittings from 100% virgin materials • Manufactured in an ISO 13533-1 Class 8 (formerly Class 100,000) cleanroom • Full material traceability on all items Use these premium barbed connectors with any flexible tubing in a fluid handling line. Manufactured to strict quality
- Connection Type: Barbed
-
Supplier: Qosina Corp.
Description: With a threaded flare connector and tubing sideport for flushing that accommodates 0.2 inch OD tubing, this large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your
- Media: Air, Water
- Features: Other
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Equipped with caps, Qosina part #99877 is an ISO 80369-7 compliant, 3-way stopcock that features 2 female luer locks and a tubing port to fit 0.12 inch OD tubing. With a tinted polycarbonate
- Pressure Rating: 45 psi
- Media: Air, Water
- Features: Other
- Primary Material: Polyethylene (PE)
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part #80392 features a clear, female luer lock inlet and a blue, 0.138 inch OD tubing port outlet. Made of polycarbonate and silicone, this
- Pressure Rating: 0.25 to 45 psi
- Media: Air, Water
- Valve Type: Check Valves
- Features: Other
-
Supplier: Brooks Instrument
Description: flow meters are held in the hand vertically for easy, accurate flow-rate measurement. Features Polycarbonate uni-body Sizes: 135 mm (5.32 in.) long, 12 mm (0.47 in.) diameter, 3/16-inch to 7/16-inch inside diameter tubing for fittings Measures flow rates from 1/8 to 15 LPM oxygen or 1
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Oil-Rite Corp.
Description: PurgeX "Quick Pack" Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way solenoid, easy to fill polycarbonate reservoir, and programmable cycle timer. The complete lubrication system is secured on a galvanized
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: PurgeX "Quick Pack" Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way solenoid, easy to fill polycarbonate reservoir, and programmable cycle timer. The complete lubrication system is secured on a galvanized
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: Nema enclosure. This Quick Pack complete lubrication system is easy to install. Simply secure the mounting plate, supply power to the motor, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points and
- Capacity: 0.25 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: Nema enclosure. This Quick Pack complete lubrication system is easy to install. Simply secure the mounting plate, supply power to the motor, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points and
- Capacity: 0.125 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Oil
-
Supplier: Nordson Medical
Description: Bondable 200 series barb, 1/16" (1.6 mm) ID tubing, Polycarbonate
- English Size: 0.0625 inch
- Features: Adapter, Barbed, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Nordson Medical
Description: Bondable elbow 200 series barb, 1/16" (1.6 mm) ID tubing, Polycarbonate
- English Size: 0.0625 inch
- Features: Barbed, Elbow, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3301 is primarily designed for bonding rigid or flexible PVC to polycarbonate enabling easy assembly of components with close fitting tolerances (i.e. joining polycarbonate to flexible PVC tubing). 25 mL Syringe.
- Viscosity: 90 to 210 cP
- Tensile Strength (Break): 2,700 psi
- Elongation: 50 %
- Dielectric Strength: 863.6000000000018 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3311 is primarily designed for bonding rigid or flexible PVC to polycarbonate, without inducing stress cracking under typical molded stress levels. It enables easy assembly of components with close fitting tolerances (i.e. joining polycarbonate to flexible PVC
- Viscosity: 200 to 400 cP
- Tensile Strength (Break): 3,300 psi
- Elongation: 265 %
- Dielectric Strength: 787.4000000000017 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3311 is primarily designed for bonding rigid or flexible PVC to polycarbonate, without inducing stress cracking under typical molded stress levels. It enables easy assembly of components with close fitting tolerances (i.e. joining polycarbonate to flexible PVC
- Viscosity: 200 to 400 cP
- Tensile Strength (Break): 3,300 psi
- Elongation: 265 %
- Dielectric Strength: 787.4000000000017 kV/in
-
Supplier: Qosina Corp.
Description: Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon.
- English Size: 0.15625 inch
- Metric Size: 3.97 mm
- Connection Type: Barbed
- Features: English, Metric
-
Supplier: OMEGA Engineering, Inc.
Description: fatigues, just move the tubing to a section that hasn’t been under the rollers and continue pumping. Or simply replace the supplied tubing. The replacement 230 mm (9") lengths of precision-bore tubing ensure repeatable pumping rates time after time. The pumps are supplied with
- Maximum Discharge Flow: 0.0008 to 0.261 GPM
- Discharge Size: 0.0625 to 0.4375 inch
- Power Source: AC Powered, Manual
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Hale Engineering Company, Inc.
Description: Pass Thru DOORS (CUSTOM) - FRAME CONSTUCTION OF 16 GAUGE TYPE 304 SS, #4 POLISH - DOORS TO BE 1/2" CLEAR POLYCARBONATE - SS SPRING LOADED PIANO HINGE FOR SELF CLOSING - DOOR STOP ON (3) SIDES OF 3/4" X 3/4" SS TUBING W/ GREY PVC GASKET - CLEAR DOOR OPENING OF 46 1/2"W X 28 3/4" H -
-
Supplier: Xoxide
Description: an incredible mod to your case. Ports: Side or Normal Port Threading: G1/4" Tube Diameter: 2" / 50.8mm Cap Diameter: 2-1/4" / 57.15mm Materials: Black Acetal, Polycarbonate Tubing, Cast Acrylic Rod
-
Supplier: TelephoneStuff.com
Description: construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - Multi-pin connector compatible with the following radios: - M/A COM Radio
- Application: Headset / Helmet
Find Suppliers by Category Top
Featured Products Top
-
-
polycarbonate door to protect the controls. Optional enclosures are available. Fitting connections and tubing are 316 stainless steel. When actively mixing, the instrument sends the diluted gas mixture through an in-line static mixer to ensure a homogenous mix of gases. The system provides a (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
. This provides an independent check on the MFC performance. Each MFM is also calibrated at 11 points with linear interpolation applied. The system is manufactured in a NEMA 4 wall mount enclosure, with internal electrically grounded aluminum panels for support and a clear polycarbonate door (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc. -
polycarbonate flakes with polyglycol has allowed our customers to increase the density of the plastic ingredient while improving its value and performance. Recommended Rollo-Mixers® for Plastic Products: (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
polycarbonate flakes with polyglycol has allowed our customers to increase the density of the plastic ingredient while improving its value and performance. Recommended Rollo-Mixers® for Plastic Products: (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
food processing equipment, heat treating equipment, nuclear steam generator tubing. INCONEL® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/16237/JasonSchlup2013.pdf?sequence=5
A polycarbonate tube replaces one active tube in the bundle; this clear plastic tube allows .
-
SCHWANN CELLS AND THE REGROWTH OF AXONS IN THE MAMMALIAN CNS: A REVIEW OF TRANSPLANTATION STUDIES IN THE RAT VISUAL SYSTEM
In brachial lesion studies, Schwann cells were placed in the lesion site in association with nitrocellulose papers, within polycarbonate tubes in the presence or absence of a supporting extracellular matrix (ECM), or within polymer hydrogel scaffolds.
-
Biomembrane Protocols
Polycarbonate tubes (size depends on sample volume) for an ultracen- trifuge swmg-out rotor 4.
-
Infrared Fibers and Their Applications
Better results are obtained when harder polymers like polycarbonate tubing are used.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-08-4032/MORALES-THESIS.pdf?sequence=1
The polycarbonate coating was applied by machining a sleeve out of polycarbonate tube stock to dimensions of 16.25mm mean radius and ~0.5 mm wall thickness.
-
http://www.inchem.org/documents/sids/sids/pges.pdf
Depletion of cells in the thymus and spleen were considered secondary to the stress of confinement in polycarbonate tubes for the nine 6-hour exposure periods.
-
Dynamic Behavior of Materials, Volume 1
We have tested polycarbonate tubes with 52 mm inner diameter and 4 mm wall-thicknesses.
-
On the dynamics of localization and fragmentation: V. Response of polymer coated Al 6061-O tubes
The polycarbonate is applied as an external coating on Al 6061-O tubes by machining a sleeve out of polycarbonate tube stock to dimensions of 16.25mm mean radius and 0.5mm wall thickness.
-
Recombinant Antibodies for Cancer Therapy
Measure the volume of the upper aqueous layer and collect into a clear SS-34 clear ( poly- carbonate ) tube (see Note 11).
-
The Blood-Brain Barrier
Layer 2 mL of the suspension over 35-mL Percoll gradients containing 50% Percoll in M199 (11) (see Note 6) in 50-mL polycarbonate tubes and centrifuge at 1000g for 10 min in order to separate endothelial cells from pericytes, red blood …
Indicates content that may require registration and/or purchase.