-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: Terra Universal, Inc.
Description: 2" (51 mm) and nearly 30" Hg. A clear, polycarbonate safety shield protects door glass from damage. Vacuum line fittings accept .25" (6 mm) I.D. vacuum tubing. All vacuum ovens have a side-mounted control panel, with all controls in a single convenient location. The
- Temperature Range: 428 F
- Capacity: 2.3 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Image Supply, Inc.
Description: Powerful, energy efficient 7.0 amp motor. Low noise operation (67.4 dB). No tools required to access belt, brush roll and fan chamber. ABS hood cover. Durable polycarbonate chassis. 120V, 60 Hz, 850 watts, 125 CFM. 18 qts., 50 ft cord length, grounded wire. 2 year warranty on chassis,
-
-
Supplier: Cole-Parmer
Description: • Operate at atmospheric pressure or at a vacuum up to 30" Hg • Polycarbonate shield protects door glass from shattering Ideal for carefully controlled processes such as desiccating, vacuum embedding, plating, and semiconductor processing. Control vacuum levels between 0
- Temperature Range: 95 to 428 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: • Operate at atmospheric pressure or at a vacuum up to 30" Hg • Polycarbonate shield protects door glass from shattering Ideal for carefully controlled processes such as desiccating, vacuum embedding, plating, and semiconductor processing. Control vacuum levels between 0
- Temperature Range: 95 to 428 F
- Capacity: 2 cubic feet
-
Supplier: Cole-Parmer
Description: • Operate at atmospheric pressure or at a vacuum up to 30" Hg • Polycarbonate shield protects door glass from shattering Ideal for carefully controlled processes such as desiccating, vacuum embedding, plating, and semiconductor processing. Control vacuum levels between 0
- Temperature Range: 95 to 428 F
- Capacity: 2 cubic feet
-
Supplier: Cole-Parmer
Description: • Operate at atmospheric pressure or at a vacuum up to 30" Hg • Polycarbonate shield protects door glass from shattering Ideal for carefully controlled processes such as desiccating, vacuum embedding, plating, and semiconductor processing. Control vacuum levels between 0
- Temperature Range: 95 to 428 F
- Capacity: 0.7 cubic feet
-
Supplier: Terra Universal, Inc.
Description: ensure a completely noncontaminating environment Optional remote filter/blower module provides safe exhaust fume venting or purification Select cylindrical vacuum chamber for higher vacuum levels 10" (254 mm) round arm ports accommodate port covers and sleeve/glove combinations
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
Find Suppliers by Category Top
More Information Top
-
Cargo contraband screening
Inside two 21L capacity polycarbonate vacuum chambers , 0.lg each of "crack" and cocaine hydrochloride were placed at 23°C laboratory temperature.
-
Nitrogen fixation by intact colonies of the termite Nasutitermes corniger
The cover of a 21.2-liter (30 cm diameter x 30 cm height) polycarbonate vacuum chamber was drilled to accept a rubber septum which ailowed gas sampling during the incubation.
-
VACUUM ASSISTED SOLAR DRYING OF TOMATO SLICES
The drying unit consists of a drying chamber ( polycarbonate vacuum bell) measuring 25.4 cm height and 19 cm diameter, a circular disc fitted with weighing platform, polyethylene gasket, temperature probe and vacuum pump.
-
Soft microgripping using ionic liquids for high temperature and vacuum applications
…feasibility of using the ionic liquid micro- gripper under vacuum conditions, we first placed a 0.4 μL ionic liquid droplet on the surface of the gripper in a transparent vacuum chamber (Bel-Art Polycarbonate /Teflon Vacuum Chamber with ABS Plastic Plate…
-
Mechanically driven millimeter source of nanosecond X-ray pulses
A 12 mm thick polycarbonate window on the vacuum chamber allowed X-rays with ener- gies greater than ≈10 keV to reach the detectors.
-
Nanofur for Biomimetic Applications
After cooling and venting the vacuum chamber , the structured polycarbonate sample is finished and removed from the opened machine.
-
A Poly(3,4‐alkylenedioxythiophene) Electrochromic Variable Optical Attenuator with Near‐Infrared Reflectivity Tuned Independently of the Visible Region
Gold (99.99 %) was deposited onto the polycarbonate membranes using a high vacuum chamber thermal evaporator (Denton DV-502 A) through a patterned shadow mask to 60 nm thickness.
-
The photoelectric effect: experimental confirmation concerning a widespread misconception in the theory
The experiment setup, as shown in figure 2(a), consists of the emitter and collector plates, supported by non-conducting polycarbonate fixtures, inside a vacuum chamber .
-
Development of Small-Scale Hypobaric Plant Chambers
University of Florida researchers also positioned a polycarbonate dome inside a large vacuum chamber which itself was inside a larger freezer (Hublitz, 2006).
-
Dropwise Condensation on Inclined Textured Surfaces
The upper end of the main vacuum chamber was closed with a polycar- bonate square flange with an inbuilt cavity wherein cold water was circulated to maintain constant temperature boundary conditions.
Indicates content that may require registration and/or purchase.