-
Supplier: Accuris
Description: Adhesive, Contact Polychloroprene (CR) Rubber, Resin Modified
-
Supplier: SAE International
Description: This specification covers a polychloroprene (CR) rubber, resin modified, solvent-type contact adhesive in the form of a liquid.
-
Supplier: Accuris
Description: ADHESIVE, POLYCHLOROPRENE, CONTACT, WATER DISPERSION, AIR DRYING
-
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 4220 is used in flooring adhesives and special contact or cold seal applications in combination with polychloroprene and natural latex. Markets Utilized In Adhesives Construction Featured Applications Contact Adhesives Construction Adhesives
- Viscosity: 200 to 800 cps
- Application: Adhesives
- Material Type: Styrenics
-
Supplier: SAE International
Description: This specification covers a polychloroprene (CR) rubber, resin-modified, solvent-type contact adhesive in the form of a liquid.
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene Contact Adhesive 10 Light Yellow, formerly known as Scotch-Grip, is a fast drying, multi-purpose, polychloroprene adhesive that is used for bonding wood, rubber, plastic laminate, canvas, aluminum, masonry, steel, and wallboard. It is resistant to plastic flow
- Viscosity: 450 to 700 cP
- Substrate Compatibility: Concrete / Masonry, Plastic, Rubber / Elastomer, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Contact Adhesive 1357 Gray, formerly known as Scotch-Grip, is a fast bonding, polychloroprene adhesive that is used for bonding wood, rubber, plastic laminates, metal, foamed glass, and fabrics. It offers a long bonding range, heat resistance,
- Viscosity: 200 to 450 cP
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Contact Adhesive 1357 Gray, formerly known as Scotch-Grip, is a fast bonding, polychloroprene adhesive that is used for bonding wood, rubber, plastic laminates, metal, foamed glass, and fabrics. It offers a long bonding range, heat resistance,
- Viscosity: 200 to 450 cP
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Neoprene High Performance Contact Adhesive 1357 Gray, formerly known as Scotch-Grip, is a fast bonding, polychloroprene adhesive that is used for bonding wood, rubber, plastic laminates, metal, foamed glass, and fabrics. It offers a long bonding range, heat resistance,
- Viscosity: 200 to 450 cP
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
Find Suppliers by Category Top
More Information Top
-
Handbook of Adhesives and Sealants, Second Edition > SYSTEMS BASED ON SOLVENT OR WATER LOSS
Rapid strength development coupled with high ultimate strength is typical of polychloroprene contact adhesives .
-
Adhesive Bonding
For special designs only, polychloroprene contact adhesives or, for light shoes, natural rubber solutions or lattices are also employed.
-
To the influence of the flow rate on high temperature drying of sawn timber
… better U ' bereinstimmung with the Verh / iltnissen by drying the much I/:ingeren of sawn timber in the practice zt, to reach, the Hirnflfichen dcr became samples with genfigend one w~irmebe-st/indigen polychloroprene contact cement and zusiitzlich, with a …
-
Studies on the influence of the wet temperature on the process of high temperature drying of sawn timber
… / ingsrichtung to prevent and therewith eme with the VerhS.ltnissen the much l'/ingeren of sawn timber in the practice to reach the HirnflS _ Chen of samples with geniigend one wS.rmebe-st/indigen polychloroprene contact cement and zusfitzlich with an …
-
Studies on the influence of the drying conditions on the uniformity of the process of convection drying of sawn timber
The Hirnschnittfl ~ Chen of the samples 2 with igend one towards / wiirmebest/indigen polychloroprene contact cement was sealed to prevent a fast moisture delivery of the board samples in L / ingsrichtung and therewith to achieve a better Ubereinstimmung with …
-
Handbook of Adhesion Technology
Polychloroprene adhesives are contact adhesives (see > Chap.
-
Picco™ 5120 Hydrocarbon Resin
It is suggested for use in elastomers for production of economical adhesives, mastics and sealants based on styrene-butadiene rubber where color and heat stability are not critical, contact adhesive based on polychloroprene rubber, printing inks, paint and varnish, or as a …
-
Eastman Tackifier Center - Adhesives for the footwear & leather industry
Staybelite-E™ rosin resin and Picco™ C9 aromatic hydrocarbon resins are used in traditional solvent-based contact adhesives based on polychloroprene rubber.
-
Picco™ 5120 Hydrocarbon Resin
It is suggested for use in elastomers for production of economical adhesives, mastics and sealants based on styrene-butadiene rubber where color and heat stability are not critical, contact adhesive based on polychloroprene rubber, printing inks, paint and varnish, or as a …
Indicates content that may require registration and/or purchase.