-
Supplier: LAPP
Description: FLEXIMARK® LCK wrapping labels are for use with FLEXIMARK® Software 10.0 to customize your own labels using a standard laser printer. The label consists of a transparent foil that wraps around the cable and passes over the printed field to protect against abrasion,
- Diameter: 0.275 to 1.42 inch
- Operating Temperature: -40 to 125 C
- Wire & Cable Markers: Labels
- Features: Other
-
Supplier: LAPP
Description: FLEXIMARK® LB self-adhesive labels are for use with FLEXIMARK® Software 10.0 to customize your own labels. The LB labels are for use with laser printers and are made of polyester foil. These labels can also be customized with the special MS marker
- Operating Temperature: -40 to 125 C
- Wire & Cable Markers: Labels
- Features: Other
- Material: Polyester (PET / PBT)
-
Supplier: LAPP
Description: FLEXIMARK® LFL cable labels are for use with FLEXIMARK® Software 10.0 to customize your own labels. The LFL is a label designed for use directly on the cable to eliminate the need for a character or label holder. The label is secured to the cable with cable ties,
- Operating Temperature: -40 to 125 C
- Wire & Cable Markers: Labels
- Features: Other
- Material: Polyester (PET / PBT)
-
-
Supplier: Planet Label
Description: LTLIPBALM-12-White Laser Polyester labels. Square corners, 8 1/2 x 11 page size, 2.0625"" x 2.15"" label size, 12 labels per page, for LASER printers.
- Width: 2.0625 inches
- Length: 0.17916666666666667 ft
- Features: Permanent
- Materials of Construction: Pressure Sensitive (PSA)
-
Supplier: Planet Label
Description: LT6030-24-White Laser Polyester labels. corners, 8 1/2 x 11 page size, 1 2/3" label size, 24 labels per page, for LASER printers.
- Width: 1.6666666666666694 inches
- Length: 0.13888888888888917 ft
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Permanent
-
Supplier: Planet Label
Description: LT475-4-White Laser Polyester labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for LASER printers.
- Width: 4 inches
- Length: 0.4166666666666667 ft
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Permanent
-
Supplier: Planet Label
Description: LT475-4-White Laser Polyester labels. Round corners, 8 1/2 x 11 page size, 4" x 5" label size, 4 labels per page, for LASER printers.
- Width: 4 inches
- Length: 0.4166666666666667 ft
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Permanent
-
Supplier: Brady Corporation
Description: Blank, printable polyester labels for Laser Printers.
-
Supplier: TelephoneStuff.com
Description: Patch Panel Labels for Desktop Printers (Dot Matrix or Laser). 5000 labels per pack. Features: - Labels can be printed in both laser and ink jet printers - Use for identifying patch panels, faceplates, punchdown blocks and other network systems
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308725-S100X225YEJ Category: Cables, Wires - Management>Labels, Labeling Color: Gray Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C
-
Supplier: Mactac
Description: 2.0 mil laser printable white polyester featuring a non-ooze permanent adhesive. Primarily for desktop laser printers and photocopiers. Must be die-cut. Lay Flat Guarantee. Not intended for Ink Jet printing.
- Width: 52 inches
- Thickness: 0.002 inches
- Features: Permanent, Specialty / Other
- Materials of Construction: Plastic / Film
-
Supplier: Mactac
Description: 2.0 mil laser printable matte clear polyester featuring a non-ooze permanent adhesive. Primarily for desktop laser printers and photocopiers. Must be die-cut. Lay Flat Guarantee. Not intended for Ink Jet printing.
- Width: 52 inches
- Thickness: 0.002 inches
- Features: Permanent, Specialty / Other
- Materials of Construction: Plastic / Film
-
Supplier: Brady Corporation
Description: Blanks tags for use with our Markware™ Software. They are made of durable polyester and are compatible for use with laser and inkjet printers
-
Supplier: TE Connectivity
Description: Features Label Finish : Semi-Gloss Polyester Over Laminate Label Style : Die-Cut Labels per Sheet : 2 Number of Labels Across : 1 Product Type Features Safety & Warning Symbol Type : Warning Laser Beam Usage Conditions Operating Temperature Range : -30 - 120
- Safety / Warning Type: Electrical / High Voltage
-
Description: accept end-user-supplied U-Line #S-19297 weather-resistant labels for laser printers. For harsher environments, six optional stainless steel faceplate labels are also available: FIRE, EVAC, BIOHAZARD, GAS ALARM, ESD, and FIRE ALARM (dual language, English and Arabic).
- Maximum DC Voltage: 24 volts
- Features: CE Certified, Other, UL listed
- Switch Function: Maintained Contact
- Switching Mechanism: SPDT
-
Supplier: Printronix, Inc.
Description: The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser
- Printing Width: 370.83979974650816 mm
- Printing Rate: 125.72999999999993 mm/sec
- Resolution: 240 to 400 dpi
- Maximum Media Length: 25.399986284007408 to 2,514.5986421167336 mm
-
Supplier: Delta ModTech
Description: The Delta Crusader® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains.
- Printing Rate: 1,523.9999999999993 mm/sec
- Printing Width: 330.1998216920963 mm
- Maximum Paper Width: 330.1998216920963 mm
- Features: Cutter, Flexography, Hot Stamping, Ink Jet, Laser Printer, Rotary Press, Rotogravure
-
Supplier: Delta ModTech
Description: Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design.
- Printing Width: 253.9998628400741 mm
- Printing Rate: 1,523.9999999999993 mm/sec
- Maximum Paper Width: 253.9998628400741 mm
- Applications: Bar Codes, Date Stamp, ID Cards, Labels
Find Suppliers by Category Top
Featured Products Top
-
Polyimide and polyester labels and tags protect sensitive electronic devices from electrostatic charges. They create a barrier against static electricity, preserving the performance of delicate components. Suitable for various applications, with excellent resistance and remain readable in (read more)
Browse Label Materials Datasheets for Polyonics -
ESD-SAFE MATERIALS The Polyonics family of ESD-Safe polyimide and polyester label materials are designed to help protect your most sensitive devices from electrostatic charges arising from both human contact (HBM) and charged devices (CDM). They provide durable static dissipative top (read more)
Browse Label Materials Datasheets for Polyonics -
thermal transfer printable label materials are available in polyester (PET), high temperature polyimide (PI), and ultra-high temperature aluminum (AL). UL94 V-0 recognized and FMSVSS 302 tested PI and PET label materials are available to address flame retardant requirements (read more)
Browse Label Materials Datasheets for Polyonics -
science depends on it. That’s why Polyonics® engineered a family of 5 mil (127µm) durable nylon label materials specifically for use in cryogenic and laboratory applications (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Laser machines can cut wood, paper, plastic, fabric, foam, and much more with such high precision and speed, giving lasers a clear advantage over other types of cutting technologies. Epilog's laser systems are designed to be as easy to use as a paper printer, you can create a design in a graphic (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
More Information Top
-
LASERTAB Laser Printable Labels - LAT-14-747-1.5 - BRADY
Blank, printable polyester labels for Laser Printers .
-
Laser Printable Labels - LAT-52-361-1 - BRADY
Blank, printable polyester labels for Laser Printers .
-
PermaShield Laser Printable Labels - LAT-24-773-1 - BRADY
Blank, printable polyester labels for Laser Printers .
-
Plant Methods | Full text | Computer aided data acquisition tool for high-throughput phenotyping of plant populations
Unique plant-ID barcode label designed using BarTender software was printed on synthetic polyester , non-erasable, tear proof paper using laser printer .
-
Shopping Cart
LABELS , 1.2"Wx1.5"H, WHT, 2500/PK (30.48mmX38.10mm), POLYESTER FOR LASER PRINTERS .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
…bottles, 220 refillable glass, 220–221 composite cans, 198 consumer research on, 329–330 corrugated box materials, 163 date coding and marking, 353–357 environmental regulations on, 415–416 export packaging, 429–430, 432 film materials, polyester films, 476 green and eco- labeling regulations, 399 gummed-paper … carton manufacture, 239 gabletop cartons, 242–243 lamination inks, 596 multilayer flexible packaging, 803–804 nylon, 836 plastic films, 491 Landfills: bans on, 398–399 solid waste management, 407 Large-character ink jet printers , date coding and marking, 354, 356–357 Laser engraving, radio-frequency identification…
-
Sign & Label Blanks - 12910 - BRADY
Brady Sign & Label Blanks for Markware® Software are made of durable polyester (B-744). .... They have permanent, pressure sensitive adhesive backing and are compatible for use with laser and inkjet printers .
-
Sell Hologram security labels and foils
We are a 36 year old company mfr and exporters of Security & Decorative Hologram Labels ,ID Card Holograms,Stickers,ID Card … films,Diffraction,Multi lens,Rainbow & Laser Effect films-lamination & … to 250 micron in Polyester , B OPP, PVC with .... Laser Printer Films-Flexible ducts Films-Industrial films .
Indicates content that may require registration and/or purchase.