-
Supplier: Novaflex Group
Description: Novaflex 164LL. PVC Braided Hose with blue trace yarn. Heavy duty white PVC tube with polyester reinforcement. Excellent for potable water and food transfer where a clear hose is not desirable. FDA-NSF 51 certified. Construction: Tube: White PVC Reinforcement: Polyester Cover:
- Inside Diameter: 0.375 to 0.75 inch
- Outside Diameter: 0.565 to 0.95 inch
- Working Pressure: 100 to 150 psi
- Temperature Range: -20 to 150 F
-
Supplier: Novaflex Group
Description: Novaflex 162RL. Red PVC Braided Hose with red trace yarn. Heavy duty clear PVC tube and cover with polyester reinforcement. Excellent for potable water and food transfer. FDA-NSF 51 Certified to 100°F Construction: Tube: PVC clear Reinforcement: Polyester Cover: PVC Clear
- Inside Diameter: 0.375 to 1.5 inch
- Outside Diameter: 0.565 to 1.8 inch
- Working Pressure: 65 to 150 psi
- Temperature Range: -20 to 150 F
-
Supplier: ASTM International
Description: This specification covers thermoplastic fabrics such as polyester, polyester/polyamide bicomponent, or composites with fiber glass or polyester scrims that can be used during the construction of hot-applied roofing and waterproofing. The thermoplastic fabrics are
-
-
Supplier: ASTM International
Description: 1.1 This specification covers prefabricated modified bituminous sheet materials reinforced with polyester fabric as the primary reinforcement, (see Note 0) with or without granules, which use styrene butadiene styrene (SBS) thermoplastic elastomer as the primary modifier and are
-
Supplier: Forbo Siegling, LLC.
Description: Textile Industry For decades Forbo Movement Systems has been accompanying the numerous developments in the manufacture of yarn and fabrics together with the textile machine manufacturers. The results are: Power transmission belts with thermoplastic tension members made of
-
Supplier: Kuriyama of America, Inc.
Description: white polyester yarn design ensures minimal expansion of the hose while in service. Silicone-free. One-piece lengths (cut pieces also available). Phthalate Free! Flexible Water Connectors. Transfer of Potable Water. Transfer of Deionised Water. Water Transfers lines for Semiconductor
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.595 inch
- Working Pressure: 180 psi
- Temperature Range: 140 F
-
Supplier: Kuriyama of America, Inc.
Description: white polyester yarn design ensures minimal expansion of the hose while in service. Silicone-free. One-piece lengths (cut pieces also available). Phthalate Free! Flexible Water Connectors. Transfer of Potable Water. Transfer of Deionised Water. Water transfer lines for semiconductor
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.595 inch
- Working Pressure: 180 psi
- Temperature Range: 140 F
-
Supplier: Kuriyama of America, Inc.
Description: white polyester yarn design ensures minimal expansion of the hose while in service. Silicone-free. One-piece lengths (cut pieces also available). Phthalate Free! Flexible Water Connectors. Transfer of Potable Water. Transfer of Deionised Water. Water transfer lines for semiconductor
- Inside Diameter: 0.505 inch
- Outside Diameter: 0.74 inch
- Working Pressure: 180 psi
- Temperature Range: 140 F
-
Supplier: Kuriyama of America, Inc.
Description: white polyester yarn design ensures minimal expansion of the hose while in service. Silicone-free. One-piece lengths (cut pieces also available). Phthalate Free! Flexible Water Connectors. Transfer of Potable Water. Transfer of Deionised Water. Water Transfers lines for Semiconductor
- Inside Diameter: 0.32 inch
- Outside Diameter: 0.485 inch
- Working Pressure: 180 psi
- Temperature Range: 140 F
-
Supplier: SAE International
Description: braid is to be impregnated with an oil and age resistant compound. Assemble with reusable or permanent type metal end fittings. Type G-Hose shall be nonmandrel built having a tube of polyamide nylon reinforced with a braid of polyester or equivalent yarn, and an oil resistant cover of
-
Supplier: CoorsTek
Description: Outlast® Thermal Regulation Our Outlast® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every article of
- Material: Acrylic / Modacrylic, Polyester, Synthetic / Polymer
- Applications: Aerospace, Apparel / Clothing, Electrical / Electronics, Fire Proofing / Thermal Protection
- Features: Battery / Fuel Cell, Blanket / Batt, Knitted Product, Roving / Yarn, Thermal Insulation / Fireproofing, Woven Product
Find Suppliers by Category Top
Featured Products Top
-
Water blocking options available Filler materials: Polyolefin Cotton Extruded thermoplastics Paper Strings and (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Northwire, Inc.
More Information Top
-
Properties and performance of flax yarn/thermoplastic polyester composites - DTU Orbit
Properties and performance of flax yarn / thermoplastic polyester composites .
-
Properties and performance of flax yarn/thermoplastic polyester composites - DTU Orbit
Properties and performance of flax yarn / thermoplastic polyester composites .
-
DFX Analysis Applied to Composite Products - DTU Orbit
• Properties and performance of flax yarn / thermoplastic polyester composites .
-
A New Approach for Resin Selection in Rotational Molding - DTU Orbit
• Properties and performance of flax yarn / thermoplastic polyester composites .
-
Failure analysis of bolted joints in foam-core sandwich composites - DTU Orbit
• Properties and performance of flax yarn / thermoplastic polyester composites .
Indicates content that may require registration and/or purchase.