-
Supplier: ASTM International
Description: requirements and test protocols for recycled plastic materials to be used in the production of polyethylene (PE) pipe for gravity flow applications. Note 1: Non-pressure applications pertain principally to any municipal or private facilities for land drainage, storm drainage, storm sewer,
-
Supplier: ISCO/Snap-Tite
Description: create this standard. Culverts installed 40 to 50 years ago are failing at an alarming rate nationwide. Thousands of corrugated metal culverts are so significantly rusted that a danger of sink holes, road collapse or flooding exists. Concrete culverts have cracked or pulled
- Thickness: 1.2 to 5.47 inch
- Features: Construction (e.g., Culverts, etc.), Liner / Lining System, Other
- Function: Corrosion, Erosion
- Form: Loose Liner / Pre-fabricated
-
Supplier: ASTM International
Description: This specification covers composite corrugated steel pipe, intended for uses such as storm water drainage, sanitary sewers, underdrains, construction of culverts, and similar uses. The composite material used in fabrication of the pipe consists of a three-layer polymer protective coating on
-
-
Supplier: ASTM International
Description: This specification covers composite corrugated steel pipe, intended for uses such as storm water drainage, sanitary sewers, underdrains, construction of culverts, and similar uses. The composite material used in fabrication of the pipe consists of a three-layer polymer protective coating on
-
Supplier: ASTM International
Description: prevention of installation damage may apply to any pipe. 1.1.1 Plastic pipe refers to thermoplastic and fiberglass pipe. 1.1.2 Thermoplastic pipe refers to pipe fabricated from polyvinyl chloride (PVC), polyethylene (PE), acrylonitrile-butadiene styrene (ABS), cross-linked polyethylene
Find Suppliers by Category Top
More Information Top
-
Updated Test and Design Methods for Thermoplastic Drainage Pipe
Gassman, S. L., Schroeder A. J., and Ray, R. P., “Field Performance of High Density Polyethylene Culvert Pipe,” ASCE Journal of Trans- portation Engineering, Vol. 131, No. 2, 2005.
-
Structural Design of Culvert Joints
joints in five of those structures as they responded to a test truck (two reinforced concrete culverts, two corrugated steel culverts, and one high density polyethylene culvert ), and another HDPE culvert during construction, Figure 1.
-
Managing Selected Transportation Assets: Signals, Lighting, Signs, Pavement Markings, Culverts, and Sidewalks
Gassman, S.L., A.J. Schroeder, and R.P. Ray, “Performance Evaluation of High-Density Polyethylene Culvert Pipe,” .
-
ASSESSMENT AND REHABILITATION OF EXISTING CULVERTS
… pipe; BCCSPA = bituminous coated corrugated steel pipe arch; PCCSP = polymer coated corrugated steel pipe; PCCSPA = polymer coated corrugated steel pipe arch; RPVCCP = ribbed polyvinyl chloride culvert pipe; PVCCP = polyvinyl chloride culvert pipe (AASHTO M304); CPECP = corrugated polyethylene culvert pipe (AASHTO M294—Type S …
-
Field Performance of High Density Polyethylene Culvert Pipe
Field Performance of High Density Polyethylene Culvert Pipe .
-
A Brief History of the Development and Growth of the Corrugated Polyethylene Pipe Industry in North America
In September of 1981, the Ohio Department of Transportation installed the first known corrugated polyethylene crossdrain culvert under a state highway.
-
Use of Continuum Buckling Theory for Evaluation of Buried Plastic Pipe Stability
"Field Performance of Corrugated Polyethylene Pipe Culverts in Ohio", .
Indicates content that may require registration and/or purchase.