-
Supplier: U.S. Plastic Corporation
Description: Shrink bundling film is engineered to provide superior tensile strength and puncture resistance for bundling applications while demonstrating consistent shrink performance of 60-80% (MD) and 0-20% (TD). This 3 layer polyethylene (PE) film is ideal for automated
- Type: Shrink Film / Wrap
-
Supplier: Practical Packaging Solutions
Description: Vanguard CLF is a new low shrink force film engineered to give a tight shrink without deforming or bending the package being wrapped. In addition to its "low force" properties, CLF is also easy to shrink at temperatures lower than those required by typical crosslinked
- Type: Shrink Film / Wrap
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A 7 mil (175 micron) thick white UV stable polyethylene film coated with a high quick stick, synthetic rubber based adhesive system. The adhesive has excellent shear strength and good high temperature resistance with clean removability from fiberglass, stainless steel and aluminum
- Thickness: 0.0082 inches
- Peel Strength / Adhesion: 1.6875 lbs/in
- Temperature Resistance: 4.000000000000002 to 80 C
- Backing: Fluoropolymer, Plastic / Polymer
-
-
Supplier: Intertape Polymer Group, Inc.
Description: Polyethylene Film Sealing Tape - Durable, moisture resistant PE (polyethylene) film backing with a synthetic rubber-based pressure-sensitive adhesive designed to offer high conformability without excessive stretch. Bonds well to a variety of surfaces. For patching and
- Backing: Plastic / Polymer
- Features: Single-Sided Adhesive, Specialty / Other
-
Supplier: CiMa-Pak Corporation
Description: The Infrared shrink tunnel does not circulate hot air, rather it radiates heat enough to shrink bands onto containers or film around packages. Shrinks polyolefin and polyethylene Heat on all 4 sides Infrared replaceable tubes Adjustable temp. controllers for upper
- Machine Type: Shrink Machines
-
Supplier: ASTM International
Description: 1.1 This specification covers unpigmented, unsupported, low-density polyethylene films (hereafter referred to as film or films) from Class I polyethylenes per Specification D4976. Note 1-The density of a film will not necessarily be equal to the density of a
-
Supplier: ASTM International
Description: specification is applicable to homopolymer polyethylene but is not restricted to it. 1.3 This specification is also applicable to films made from copolymer polyethylene commonly referred to in industry as low-pressure polyethylene. 1.4 This specification is also
-
Supplier: U.S. Plastic Corporation
Description: These white high density polyethylene plastic wide mouth packers are high corrosion resistance. Much lighter than glass jars. For various uses such as samples, storage of liquids, pastes and powders. Combined with PVC shrink bands you have a cost-effective choice for securing caps,
- Type: Shrink Film / Wrap
-
Description: A heavy duty polythylene film substrate combined with a high quality rubber based adhesive system. Applications Excellent for sealing, patching and splicing polyethylene sheeting or shrink film used in conjunction with construction projects, mobile homes, outdoor
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 10 to 87.77777777777777 C
- Backing: Plastic / Polymer
-
Supplier: nVenia LLC
Description: ARPAC shrink tunnels with Teflon coated fiberglass mesh belt conveyors, are designed to produce complete, uniform shrink on a wide variety of product sizes and configurations using all available shrink films including polyethylene, polyolefin and PVC.
- Rate: 40 Pieces / Min
- Type: Automatic
- Goods: Bulk / OEM Packaging
- Features: Feeder Included, Portable, Stainless Steel Construction
-
Supplier: nVenia LLC
Description: The BPTW-5000 shrink wrapping machine creates perfect shrink wrapped tray supported packages using single roll print registered polyethylene film. The BPTW-5000 shrink wrapper ensures accurate placement of graphics on each package with a bull's eye enclosure. This
- Rate: 70 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Box / Carton, Can
- Goods: Bulk / OEM Packaging
-
Supplier: ASTM International
Description: the material. Sources are post-consumer PE films from shrink wrap, dry cleaning film, merchandise bags, grocery sacks, stretch wrap, recycle bags, redemption bags, bubble packaging film, and commercial/industrial liners/bags and overwrap. Other post-consumer PE
-
Supplier: nVenia LLC
Description: The BPMP-5000 shrink wrapping machine creates perfect shrink wrapped unsupported multipacks using single roll print registered polyethylene film. The BPMP-5000 shrink wrapper ensures accurate placement of graphics on each package with a bull's eye enclosure. This
- Rate: 70 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Can
- Goods: Bulk / OEM Packaging
-
Supplier: nVenia LLC
Description: seals. This unique form, fill and seal wrapper uses a bottom lap seal via a fixed plow that leaves no excess film to waste. Utilizing polyethylene, polyolefin or PVC shrink film, the CAPRA™ 8000LS produces aesthetically pleasing packages that are perfect for retail
- Rate: 140 Pieces / Min
- Type: Automatic
- Goods: Consumer Packaging
- Features: Feeder Included, Other, Portable, Processor Interface, Stainless Steel Construction
-
Supplier: Can-Do National Tape
Description: CDNT 70 Gauge Stretch Film Stretch Polyethylene Film - 70 Gauge. Standard duty stretch film. 12" x 1500' Available Sizes: 12x1500 15x1500 18x1500
- Width: 304.8 mm
- Material: Polyethylene (PE, HDPE, UHMW PE)
- Type: Stretch Film / Wrap
-
Supplier: Can-Do National Tape
Description: 80 Gauge CDNT Stretch Film Stretch Polyethylene Film - 80 Gauge. Standard duty stretch film. Available Sizes: 5"x1000' 18" x 1500'
- Width: 457.2 mm
- Material: Polyethylene (PE, HDPE, UHMW PE)
- Type: Stretch Film / Wrap
-
Supplier: Deviser, Inc.
Description: This product is the premium grade cast film has a high clarity, that makes product identification and bar codes easy to read. It is typically a stiffer film with exceptional load holding force and good puncture resistance, which allows a user to down-gauge, contain aggressive loads and
- Material: Polyethylene (PE, HDPE, UHMW PE)
- Features: Protective
- Type: Stretch Film / Wrap
-
Supplier: LG Chemical of America Inc.
Description: transparency make it a raw material for transparent films, wire sheaths, and diverse wraps. LG Chem produces LDPE using the latest advanced high-pressure technology. Product Classification Category Features Applications Blow Film molding grade General and pallet shrink packaging
- Type: Film Grade Resin, Molding Resin, Thermoplastic
- Chemical System: Polyethylene
-
Description: PE Film Tape with Acrylic Adhesive Applications Preservation & Sealing. Seal, patch,wrap, and splice PE film and shrink film for long-term indoor and outdoor materials storage applications. Polyethylene splicing. Surface protection. Bundling, wrapping, and repairs.
- Width: 6 inches
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: -34.44444444444444 to 93.33333333333333 C
-
Supplier: Syntegon Packaging Technology, Inc.
Description: quality you and your customer desire. Features: The heavy-duty and sanitary wrapping machine design is well suited to high-speed shrink wrap and poly wrap applications. 1 film spindle and power feed roll for easy operation. Vacuum conveyor film feed for smooth film
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Description: Patco 542 Eco0my-grade Preservation & Sealing Tape Medium-Density Polyethylene with Rubber-based PSA Applications Patching and sealing shrink wrap to boat hulls. Splicing, seaming, and sealing polyethylene films. Features & Benefits Solvent & moisture resistant. Abrasion
- Thickness: 0.0064 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -40 to 87.77777777777777 C
- Backing: Plastic / Polymer
-
Supplier: Practical Packaging Solutions
Description: Tough non-shrink polyethylene for multi-purpose packaging. CLARITY - Our Crayclear film has excellent optics and machineability for shrink or non-shrink consumer packaging. Bags Available from. 001 to .012* Flat or Centerfold Bags to 125" x 2112" (or 2112" x 125")*
-
Supplier: All Packaging Machinery Corporation
Description: The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as
- Industry: Agriculture, Automotive, Chemical / Petrochemical, Construction Material, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Medical, Military, Mining / Aggregate, Music / Video / Software, Paint / Coating,
- Packaging: Bag / Pouch
- Goods: Bulk / OEM Packaging, Consumer Packaging, Powder / Granular
- Machine Type: Closing Machines, Sealing Machines
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are shrink-wrapped
- Volume: 20 cc
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are shrink-wrapped
- Volume: 20 cc
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are shrink-wrapped
- Volume: 7 cc
-
Supplier: Cole-Parmer
Description: (polypropylene) caps are offered with a pulp-backed, plastic-faced foil liner or a foamed polyethylene liner. The HDPE vial is supplied with a polyethylene cap. Cases of 1000 glass vials have caps packaged separately in five polybags of 200 caps each and vials are shrink-wrapped
- Volume: 20 cc
-
Description: storage. Can be used in conjuction with outdoor shrink film to secure and seal the shrink film border firmly during transportation or extended outdoor exposure. Features & Benefits ---U.V. & weather resistant. Highly conformable. ---Clean removal. ---Will not breakdown
- Width: 0.25 to 54 inches
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
Find Suppliers by Category Top
Featured Products Top
-
Plastilene, headquartered in Bogotá, Colombia, is a plastics converter with over fifty years of experience in Andean region. Plastilene had previously developed a high performance solution using 100% virgin PE resin, with Exceed™ Stiff+ m 0238 metallocene polyethylene. (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
12"x8' The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene, Polymylar, Polypropylene, Coextrusions and Polylaminates. Features (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Electron Beam Curing of Polymers
and polyvinyl chloride insulation for wire and cable, crosslinked poly- ethylene shrinkable films for packaging, and vulcanized sheet rubber.
-
EMERGING TECHNOLOGIES: Shrink Film Use is Expanding
According to Mr. Jean Marti, General Manager, Kisters Maschinenbau GmbH of Kleve Germany, "Printed polyethylene shrink film for multi-packs has gained a major share of the beverage multi-pack market in Europe.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
The development of copolymers allowed the widespread development of propylene shrink films which today have replaced much of the original PVC shrink films and compete strongly with crosslinked poly- ethylene shrink films .
-
Industrial and Specialty Papers, Volume 2, Manufacture
Polyethylene shrink film can be produced by means of close control over blow-up ratio and extrusion conditions.
-
Environmental effects from a recycling rate increase of cardboard of aseptic packaging system for milk using life cycle approach
…packag- ing material system was assessed using 1000 liters of milk as a functional unit, in a packaging system containing 12 units of 1 L cartons each, placed on a corrugated paperboard tray wrapped in polyethylene shrink film and arranged onto one…
-
Seasonal and temperature effects on seed germination in stored grapefruit.
Effects of grove source, harvest date, storage temp. and polyethylene shrink film on seed germination in stored grapefruit were studied for fruit harvested in March, April and May, 1983 and Feb., March and April, 1984.
-
Setting new standards.
Current transit packaging options in the milk manufacturing industry, such as polyethylene shrink films , are discussed, together with the development of new packaging solutions, in relation to rising material costs and an increasing awareness of the environmental impacts of the packaging process.
-
Combined Impact of Ultraviolet and Chemical Fluids on High‐density Polyethylene Packaging Material
Mullot P, Veaux M. Determination of the resistance to light of polyethylene shrink films used for pallet loads.
-
PACKING TECHNOLOGY FOR FRESH AND MINIMALLY PROCESSED FRUITS AND VEGETABLES
Relationship between chilling injury of grapefruit and moisture loss during storage: Amerlioration by polyethylene shrink film .
-
EFFECTS OF SHRINK FILM WRAP ON INTERNAL GAS CONCENTRATIONS, CHILLING INJURY, AND RIPENING OF HONEYDEW MELONS
Relationship between chilling injury of grapefruit and moisture loss during storage: Amelioration by polyethylene shrink film .
Indicates content that may require registration and/or purchase.