Products/Services for Polyketone Cable Ties
-
Cable Ties - (726 companies)Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors and sizes for different applications. Cable...Material -
Cable Assemblies - (2597 companies)...on at least one end. They are also known as wire harnesses, wire assemblies, and wiring looms. The cables in an assembly are usually bound by clamps, cable ties, or electrical table. Binding the wires in this way allows them to better withstand... -
Tie Down Straps - (153 companies)Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different... -
Framing Anchors, Hangers, and Ties - (101 companies)Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
-
Cable Carriers - (141 companies)Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications. Cable carriers organize conduits such as cables, hoses, and chains through a series of flexible links. They are used... -
Cable Trays - (259 companies)Cable trays are rigid-type trays used as raceways for cables and wires. Cable trays are components of support systems for power and communications cables and wires. A cable tray system supports and protects both power and signal cables...
-
Cable Transits - (65 companies)Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Cable transits are sealed...
-
Cable Clamps - (360 companies)Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables. Cable clamps are accessories for wire and cable. They are used to bundle, clip, clamp, label, guide, and protect wires and cables. Clamps play an important...
-
Coaxial Cables and Triaxial Cables - (866 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
-
Wire Rope and Mechanical Cable - (396 companies)...direction. Guy wires support towers or antennas during high wind loads. Aircraft cables are used in tie-downs and fastener safety applications. Related Information. CR4 Community --Wear of Steel Wire Rope. Image credit: Bernard S. Jansen / CC BY-SA 2.5...
Product News
-
Caplugs
Cable Ties An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties. Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties. Material: Nylon. Color: Natural, UV Black (read more)Browse Cable Ties Datasheets for Caplugs -
Waytek, Inc.
HellermannTyton Cable Tie Solutions HellermannTyton Cable Tie Solutions. HellermannTyton is a leading manufacturer of high performance fastening tools that help world-class customers better manage wire, cable and components. Cable ties from HellermannTyton are engineered and manufactured with 100% high-quality plastic for maximum performance and quality for a variety of applications. Waytek offers a variety of wire management solutions. Visit www.waytekwire.com/HellermannTyton for more information. Heavy-Duty Cable Ties. * Offer... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Waytek, Inc.
ACT - Cable Ties for Every Application ACT - Advanced Cable Tie Systems. ACT cable ties are designed, engineered, and manufactured in the USA. With a commitment to unmatched finished goods inventory and world-class quality cable tie systems, Advanced Cable Ties is the perfect choice for any task. Their variety of cable tie products allows you to effectively fix breaks, color code, organize and bundle wires with complete confidence in the reliability. Colored Cable Ties. * Can be used for identification and marking, or to match... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Waytek, Inc.
ACT Cable Ties for Cold Weather Specially formulated material to withstand long periods of exposure to sub-zero temperatures before installation. Prevents downtime replacing ties from cracking or breaking from extreme cold temperatures. Impact resistant and UV weatherable. UL Recognized type 11. CSA Certified Type 11. UL Flame rating 94 HB. Engineered performance for cold weather applications. Operating temperature: -40 F (-40 C) to 165 F (73 C). Material: UV Black Nylon. Tensile Strength: 50 lbs. See more (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Waytek, Inc.
Thomas & Betts Deltec® Cable Tie Straps 50 foot reel of cable tie strap, can be cut to any desired length. No sharp edges compared to metallic cable support system. Separate locking head and strapping allow installers to customize the cable tie strap length. Designed to perform a minimum of 20 years outdoors. Manufactured to provide superior resistance to sunlight, moisture, and salt environments. Tensile Strength: 250 lbs. Material: Weatherable acetal. Length: 50'. Width: 0.5". Thickness: 0.06". Temperature Range: -85 F (-65 C... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Waytek, Inc.
Heyco Edge Clip Pre-Assembled with UV Cable Tie Category: Edge Clip Cable Ties. Manufacturer: Heyco. Pre-assembled with 8? cable tie for convenience. Steel clip provides high panel retention forces, while requiring low insertion force. Ideal solution for applications where holes are not available. Perfect for applications where temperatures are too extreme for adhesive solutions. Cable tie is parallel to the fixing edge. Temperature Range: -40 F (-40 C) to 185 F (85 C). Cable Tie Material: Nylon 6/6. Edge Clip Material: Nylon 6/6 UV... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Zeus
Tie Layer A Bond You Can Count On. By improving jacket-to-liner bond strength, Tie Layer helps to improve patient safety, enhance catheter performance, and reduce manufacturing costs. Learn More (read more) -
Running Industry Co., Ltd
Aluminum Tie-in We can supply aluminum die casting parts and zinc die casting parts. Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T. factory equipped with the CMM, spectrometer,hardness tester,projector,will inpsect the parts according to the requirements. and also we equipped with the cnc lathe machine, cnc milling machine,and other special machining facilty developped according to the parts,such as multiple-direction... (read more) -
Automationdirect.com
Cable management solutions AutomationDirect has added ABB-Thomas & Betts cable management solutions that combine durability, efficiency, and ease of installation, with Ty?Rap (R) stainless steel tooth cable ties, Ty?Grip (R) reusable cable ties, and dedicated cable tie installation tools. Ty?Rap cable ties are engineered for secure, long?term bundling, using a hardened stainless steel locking tooth and UL?rated Nylon 6.6 to deliver exceptional tensile strength, vibration resistance, and reliable performance in demanding... (read more) -
Qualtek Electronics Corp.
Cable Assemblies Qualtek offers a large variety of cable assembly products including USB 2.0, USB 3.0, USB 3.1 generation 1 and 2 Type C, and USB 4 Type C. The USB 2.0 and 3.0 features a twisted-pair construction which reduces cross talk to ensure error free transfer. The 3.1 USB Type C boasts up to 60W/100W power transfer. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB 4 offers up to 8 times faster speeds... (read more)Browse Cable Assemblies Datasheets for Qualtek Electronics Corp.
-
Peek All to know on Peek | Techniques of the Ingénieur
It is aromatic polyketones . The synthesis of the polyétheréthercétone (PEEK) is obtained by the formation of the ether bond . Protections in silicone increase the reliability of the beams of cables In situ | 2011 | Marches …
-
Plastics: The Layman's Guide
Aromatic polyketones Nylon for cable ties ; PP for one-piece car roof and pillar liners .
-
High performance films: Review of new materials and trends
… improved surface for adhe- sive coating, tighter winding-wrapping around a wire or cable , and improved handleability. … advanced polymers can be suc- cessfully coextruded without the use of adhesive or tie layers with nylon … … are commonly used as tie layers to join two dissimilar polymers, show no adhesion with polyketone polymers.
-
Peek All to know on Peek | Techniques of the Ingénieur
It is aromatic polyketones . The synthesis of the polyétheréthercétone (PEEK) is obtained by the formation of the ether bond . Protections in silicone increase the reliability of the beams of cables In situ | 2011 | Marches …
-
Special Peek-Dossier: Peek | Techniques of the Ingénieur
• of the protections in silicone increase the reliability of the beams of cable topicality | ref … • Sécurité increased by the vehicles rolling at the CNG thanks to a polyketone topicality | ref: article _ 7070 The synthesis of the polyétheréthercétone (PEEK) is obtained by the formation of the ether bond .
-
Elevee Resistance has the special temperature-Dossier: Elevee Resistance has the temperature | Techniques of the Ingénieur
• Sécurité increased by the vehicles rolling at the CNG thanks to a polyketone topicality | ref: article _ 7070 In adding loads... used as isolating from cables at low voltage. … new buildings... thermal must at the structure of resistance of buildings, at the bonds facade-floor; it …
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Automotive Plastics and Elastomer Applications
… the steering wheel, energy absorbing column, steering shaft and arm with steering gears, tie bars, linkages, ball … Polyketones … and gears for uses such as starting and accelerating engines, coat hooks, control cables , cup holders, door …
-
Chemical Tradename Dictionary
[Shell) Puifful ItId microaystaIIlne WIlles: blnden, COllings. moIII\ tIe plAECt'"t, dteslves. … inorganic pisments in polyethyleDe: for coloring polyethylene hoDow lllicles, inj. moldinl! and extrusion goods. cable lhealblnl!. SlcolubfJ. [EGC] Polyetberimide, PES, polyketone , PEEK. or PPS, &OJDe carbon or glass filIecI; for inj. molding. compr. molding …
Indicates content that may require registration and/or purchase.