Products/Services for Polypropylene Caulk
-
Caulk, Grout, and Joint Compounds - (392 companies)...temperatures. Other commonly used chemical systems include polyethylene (PE), polypropylene (PP), polyethylene terphthalate (PET), polybutylene terphthalate (PBT), and polyurethane (PUR). Specifications. Selecting caulk, grout and joint compounds requires...TypeSubstrate / Material CompatibilityDissimilar Substrates -
Industrial Sealants - (978 companies)...durable of these resins is typically composed of phenol and formaldehyde chemicals. Phenolic resins are available in liquid, powder, and film form. Polymers are a diverse group of compounds that include polyamide, polyester, polypropylene... -
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used... -
Cordage, Rope, and Webbing - (377 companies)...or polyolefin, polyester, polyethylene, polypropylene, rayon, and polyvinyl chloride (PVC). Some cordage, rope and webbing are made of glass or fiberglass, ceramic, or metallic fibers. Others are made of blended fiber structures. Textile products made... -
Polypropylene Resins - (68 companies)Polypropylene is a thermoplastic used in packaging (films), textiles (fibers), and molded parts (containers) and more. It is a rugged addition polymer made from the propylene monomer and is unusually resistant to many chemical solvents, bases...
-
Polyurethane Adhesives and Sealants - (322 companies)Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems.
-
Silicone Adhesives and Sealants - (336 companies)Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins.
-
Specialty Adhesives, Sealants, and Compounds - (315 companies)...the ingress of unwanted materials. There are many different types of specialty adhesives, sealants and compounds. Examples include levelers, fillers, chocking materials, mastics, caulks, grouts, and thread lockers. Specifications. Chemical System...
-
Acrylic Adhesives and Acrylate Adhesives - (197 companies)Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction with a suitable catalyst.
-
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
Product News
-
Asahi/America, Inc.
Demystifying Polypropylene Asahi/America's article, Demystifying Polypropylene, explores some of the intricacies and advancements in polypropylene. We look at some key aspects of polymers and copolymers, and discuss the potential impact of these innovations. Understanding the foundation is just the beginning. To truly harness the power of these advancements and turn them into tangible benefits for your organization, you need a partner who not only comprehends the intricacies of thermoplastics, and their applications... (read more)Browse Industrial Valves Datasheets for Asahi/America, Inc. -
ExxonMobil - Polypropylene Products
Polypropylene product finder - Americas ExxonMobil provides a broad portfolio of polypropylene products, which are designed to meet the demanding performance requirements for automotive, appliance, nonwoven, rigid packaging, flexible packaging and consumer applications. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
AirClean Systems
Polypropylene Fume Hoods for Laboratories Why Choose Polypropylene Fume Hoods for Laboratories?. In modern laboratories, material selection directly impacts both performance and operator protection. Polypropylene lab equipment, including fume hoods, storage enclosures, and cabinetry, has emerged as a superior choice due to its unmatched chemical resistance, rust-proof construction, and long-term durability. At AirClean (R) Systems, we design our enclosures with these properties in mind, delivering chemical-resistant lab equipment... (read more)Browse Fume Hoods Datasheets for AirClean Systems -
Asahi/America, Inc.
Polypropylene Pipe Applications in Power Industry For many applications, steel pipe is the solution, especially in power plants where pressures and temperatures exceed thermoplastic pipe's pressure and temperature limits. There are some exceptions to this unwritten rule, and for this article, we will discuss a few of these applications where polypropylene pipe works exemplarily in the correct application. Read article to learn more. (read more) -
Shenzhen Weidy Industrial Development Co., Ltd.
Low ESR Metallized Polypropylene Capacitor The W31 CBB21 metallized polypropylene film capacitor is engineered for high-reliability electronic systems requiring stable capacitance, low dissipation, and long operational life. Utilizing advanced metallized polypropylene film and flame-retardant epoxy encapsulation, it ensures consistent electrical performance under high-frequency and heavy-load conditions. Designed for compact yet robust integration into power electronics, lighting, and signal circuits. Thermal Stability and Low Loss... (read more)Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
McElroy Manufacturing, Inc.
Enhance Polypropylene Fusion with Our Machine The TracStar (R) 250 Series 2 is a low-force fusion machine tailored to the needs of the polypropylene fusion operators. Like all the machine 's in McElroy 's rugged TracStar line, the TracStar 250 Series 2 is self-propelled using rubber crawler tracks. This allows the fusion machine to travel to the jobsite more quickly and efficiently across a variety of terrains. Fuse all day with its 8+-hour operational fuel tank capacity, while working efficiently enough to ensure you 're home in time... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Shenzhen Weidy Industrial Development Co., Ltd.
Metallized Polypropylene Film Capacitor W31 The W31 (CBB21 series) Metallized Polypropylene Film Capacitors are engineered for demanding industrial applications requiring low high-frequency loss and minimal internal temperature rise. These capacitors deliver high stability and reliable performance over extended periods, helping engineers reduce failures and improve system efficiency. Featuring a flame retardant epoxy resin powder coating, the compact design offers enhanced safety and durability while maintaining a low noise profile... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Knowles
Type PPH - Polypropylene Film Pulse Capacitors 85 C / 85% RH , 2000h @ Vr, AEC-Q200 Qualified. The PPH series is constructed of metallized polypropylene film with. double-sided metallized film encapsulated with epoxy resin in a plastic box, with 2 tinned copper wires. The PPH series is suitable for harsh. environmental condition and qualify in accordance to AEC-Q200. requirement. Highlights. * High ripple current. * Self healing property, low losses. * High contact reliability. * Operating temperature range: -55 C to 105 C. * Lead space... (read more) -
Festo Corporation
NPQP Polypropylene Push-Pull Pneumatic Fittings Festo is introducing a new addition to its portfolio of push-pull fittings. The new metric NPQP fitting series is focused on the most popular fitting functions and offers resistance to aggressive media due to the polypropylene material utilized. In addition, this NPQP series provides an economic alternative to St. St. fittings. Tubing connections feature sizes from 4 to 12 mm OD and threaded types feature 1/8 to ½ R threads. Product Scope. 15 styles. Total of 99 types. When functionality... (read more)Browse Pneumatic Fittings Datasheets for Festo Corporation -
Shenzhen Weidy Industrial Development Co., Ltd.
High dv/dt W82 Polypropylene film Capacitor Electronic circuits in high-voltage and high-frequency environments face rapid voltage changes, high pulse currents, and demanding operational conditions. The W82 metallized polypropylene capacitor is engineered to provide exceptional reliability and long service life, ensuring stable performance and minimal maintenance even in challenging applications. Key Features and Benefits: Double-Sided Metallization: Self-healing design reduces failures and extends capacitor lifespan. High dv/dt & High... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
-
Measure Guideline: Basement Insulation Basics
Insulation seams can be sealed with foil or polypropylene tape; caulk or foam should be used at the top and bottom edges of insulation.
-
Low-Cost Deck Drainage: Landscape membrane and off-the-shelf gutters keep the space below new and existing decks dry - Professional Deck Builder Magazine
Caulked and stapled to the joists, polypropylene geomembrane forms troughs that drain into a gutter.
-
Encyclopedia of Industrial Additives, Volume 2
… and high packing properties; used for sheet mold- ing compounds, bulk molding com- pounds, and fiber-reinforced plastics in the automotive, marine, and recreation- al products industries; also useful in vinyl compounds, polypropylene , poly- ethylene, adhesives, mastics, caulks , elastomers, and reaction injection …
-
Chemical Tradename Dictionary
[Hercu1es] Amorphous polypropylene ; lIIennoplastic used in wile and cable SIIIIIrBIIts, caulks and sealants , hot-melt adhesives, carpet backing. modlftcation of polyolefin. wax, and asphalt.
-
Federal Register > Wednesday, October 29, 2008 > [73 FR 64331] Triclosan; Reregistration Eligibility Decision; Notice of Availability
As a material preservative, triclosan is used in many products including adhesives, fabrics, vinyl, plastics (toys, toothbrushes), polyethylene, polyurethane, polypropylene , floor wax emulsions, textiles (footwear, clothing), caulking compounds, sealants, rubber, and latex paints.
-
ELECTROCHEMICAL CHLORIDE REMOVAL AND PROTECTION OF CONCRETE BRIDGE COMPONENTS: LABORATORY STUDIES
A 2-inch (5-cm) high polypropylene wall was sealed to the top surface of the slabs with polyurethane caulk to form an electrolyte ponding dam.
-
Handbook of Lubricants
Arcol® PPG-3025 [Bayer MaterialScience AG http://www. bayermaterialscience.com] Chem. Descrip.: Polypropylene glycol CAS 25322-69-4; EINECS/ELINCS 200-338-0 Uses: Used in caulks , sealants, deck and sports coatings, deck and sports flooring, inks, lubrication, metalworking, antistatic agents, crude oil …
-
The Research Report on Application of Low-carbon Technology in Expo 2010 Shanghai
… waterproofing coating, polyurethane sealing agent, the water does not leak, water treasure, self- adhesive membrane, self-adhesive polyester fetal membrane, APP, SBS waterproofing membrane, poly ethylene polymer composite waterproofing membrane ( polypropylene , polyester) and so on … … adhesive, stone adhesives, flexible caulking agent Patent .
-
Miscellaneous Information
… Tereph- thalate) Injection-Molding Compound--C. Lhymn and J. M. Schultz, pp. 87-92 Influenceof Glass Fiber Content on the Morphology and Mechani- cal Properties in Injection Molded Polypropylene Composites-- S. F. Xavier … … Barone and D. A. Caulk , pp. 105-109 A …
Indicates content that may require registration and/or purchase.