Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Lubricant, Polypropylene Glycol Type
-
Supplier: Accuris
Description: POLYPROPYLENE GLYCOL - 400
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(propylene glycol) Catalog # : 482 CAS : 25322-69-4 Physical Form : Liquid Approx Mw : 3,000 Density (g/cc) : 1.005 (20C) Viscosity : 600cs (25C) Fp (F) : 346 Freezing Point (C) : -25 TSCA : TSCA listed Misc : Hydroxyl number 38mg KOH/g Soluble in : Acetone, benzene, chloroform, dioxane,
- Chemical System: Polypropylene (PP)
- Type: Thermoplastic
-
-
Supplier: Pfaltz & Bauer, Inc.
Description: Polypropylene glycol 4,000 MW
-
Supplier: Scientific Polymer Products, Inc.
Description: Polypropylene glycol monomethacrylate Catalog # : M-216 CAS : 39420-45-6 Physical Form : Liquid Mw : 405 Density (g/cc) : 1.01 (25C) Refractive Index : 1.4464 Viscosity : 35cp (25C) Fp (F) : 300 TSCA : TSCA listed Inhibited with : 900ppm MEHQ Column : None
- Density: 1.01 g/cc
- Molecular Weight: 405 Da
- Material Type: Acrylics
- Chemical Structure: Monomer
-
Supplier: U.S. Plastic Corporation
Description: B1 Battery pump set comprised of 9.6 V battery motor, 1" polypropylene pump tube, 5 - 1/2" diameter PVC hose, charger and hose nozzle. Chemically resistant for decanting thin bodied acids, alkalis and chemical such as battery acid, glycols, phosphoric acid, hydrochloric acid, ammonia
-
Supplier: Gelest, Inc.
Description: which impacts on increased product shelf life, ensures better substrate bonding and also leads to improved mechanical properties in coatings as well as composite applications. Bis[(3-methyldimethoxysilyl)propyl]polypropylene oxide; Glycol Oligomer (600-800 g/mol) Dual functional PPG,
- Flash Point: 230 F
-
Supplier: Thermon, Inc
Description: premium grade phenolic impregnated cellulose and polypropylene blown media. These structures provide superior removal efficiency. The cartridges are available in 3µ, 10µ, 12µ, 22µ, and 100µ pore sizes. (99.98% removal; ß = 5000).Typical applications include petrochemical, refineries, oil
- Filtration Grade (Micron Rating): 3 to 100 µm
- Maximum Liquid Flow: 33 GPM
- Maximum Pressure: 10 psi
- Maximum Temperature: 200 F
-
Supplier: Matexcel
Description: Polyether F127 diacrylate (F127DA) is an acrylylated polyethylene glycol-polypropylene glycol-polyethylene glycol triblock copolymer, which can be quickly cross-linked and cured into a gel by ultraviolet and visible light under the action of a photoinitiator. F127 has
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Rogers Machinery Company, Inc.
Description: SANDPIPER Food Beverage & Sanitary pumps are available in a wide range of construction options, including FDA-compliant materials such as 316 stainless steel and non-colored polypropylene, as well as a wide range of surface treatment finishes meeting your specific process requirements. Food
- Maximum Discharge Flow: 0 to 208 GPM
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 2.5 inch
- Pump Type: Sanitary Pumps
-
Supplier: U.S. Plastic Corporation
Description: Ideal for storage of biologicals and applications involving cell culture, degasification and vacuum aspiration of liquid waste Heavy Duty Vacuum Bottles come in PP (Polypropylene), HDPE (High Density Polyethylene) and PETG (Polyethylene Terephthalate Glycol) formulations and are
-
Supplier: ABB Measurement & Analytics
Description: including polyester and polyether polyols, polyethylene or polypropylene glycols and amine derivatives. Quick and Simple Analysis for Fast Product Release The MB3600-CH20 Laboratory Analyzer simplifies Hydroxyl Value and similar analyses such as Acid Number, Moisture or EO/PO ratio.
- Measurement Type: Fourier Transform (FTIR)
- Display: Video Display
Find Suppliers by Category Top
Featured Products Top
-
liquid: DI water, ultrapure water, ethylene glycol, polypropylene glycol, and PFPE Color coding options: Input: Blue Output: Red High flow and no spillage 5000 durability cycles (read more)
Browse Electrical Connectors Datasheets for DigiKey -
finished lubricants (engine oil, hydraulic fluid, gear oil). Process Streams: Filtering crude oil fractions, solvents, additives, glycols. Hydraulic Systems: Protecting hydraulic fluid in machinery. Metalworking & Coolants: (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Novel High Performance Polyether-based Polyurethane Elastomers for Dynamic Applications
. providing an improvement in viscosity and processing. The elastomers based on the new polyol showed. significant improvement over the standard polypropylene glycol (PPG) elastomers and approached the. dynamic performance of PTMEG elastomers. As a result of the work, Dow Polyurethanes is. commercializing
-
Development of High Performance Polyether Based Elastomers
of that, they are not suitable for applications that require low viscosity at the. processing temperature, such as coatings. On the other hand, conventional polypropylene glycols (PPG) often suffer from. low reactivity and poor mechanical strength due to high level of monol content. Over the last few years, Dow
More Information Top
-
Handbook of SOLVENTS
PPG polypropylene glycol .
-
Handbook of Paper and Pulp Chemicals
PPG polypropylene glycol .
-
Handbook of Lubricants
PPG polypropylene glycol .
-
Handbook of Food Packaging Chemicals and Materials
PPG polypropylene glycol .
-
Polyalkylene Glycols
12 Polypropylene Glycol ..........................................................................................................................
-
Compatibility of refrigerants and lubricants with elastomers
Figure 3e Elastomer Diameter Change in Polypropylene Glycol Diol .
-
Miscibility of lubricants with refrigerants, Phase 1
• mineral oils (<30 ppm moisture, acid number <0.01) naphthenic mineral oil • alkylbenzenes (<30 ppm moisture, acid number <0.01) • polyglycols(<50 ppm moisture, acid number <0.05) polypropylene glycol butyl monoether polypropylene glycol diol modified polyglycol • polyolesters …
-
Polyols, Propylene/Ethylene Oxide
. . , . . . . . . . . , . . . . , . , . Manufacture of Polypropylene Glycol . , . . , . . . . .
-
Handbook of Textile Processing Chemicals
PPG polypropylene glycol .
-
Handbook of Adhesive Chemical and Compounding Ingredients
PPG polypropylene glycol .
Indicates content that may require registration and/or purchase.