Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Polyguard Products, Inc.
Description: Polyguard 665 is a rubberized asphalt waterproofing adhesive, laminated to a strong woven polypropylene backing. The laminated membrane is wound onto a disposable silicone treated release sheet to prevent the membrane from sticking onto itself while in the roll. So easy to
- Use Temperature: 40 F
- Elongation: 20 %
- Length: 600 inch
- Width: 48 inch
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: PTFE Absolute Rated Membrane Filter Cartridges Polytetrafluoroethylene (PTFE) membrane filter cartridges constructed in polypropylene hardware for a wide range of industrial applications Absolute retention from 0.1 to 1.0 microns Outstanding hydrophobicity and water intrusion
- Filtration Grade (Micron Rating): 0.1 to 1 µm
- Type: Cartridge
- Filtration Product: Chemicals
- Additional Features: FDA Compliant
-
Supplier: Accuris
Description: Standard Practice for Application of Heat Weldable Atactic Polypropylene (APP) Modified Bituminous Waterproofing Membranes Systems for New Building Decks
-
-
Supplier: diaago
Description: GF Membrane Syringe Filters from CELLTREAT are molded in a polypropylene housing, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification GF (Glass Fiber) Can be used
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Glass Fiber
- Housing Material: Polypropylene (PP)
- Filter Type: Syringe Filter
-
Description: Outstanding Performance in Plasma Separation for Over 20 Years PLASMAPHAN® capillary membranes are produced in a TIPS process (thermally induced phase separation) from Polypropylene (PP) and are hydrophobic by nature, but can be hydrophilized easily prior to use. PLASMAPHAN® capillary
- Geometry: Hollow Fiber
-
Description: CELGARD® is one of the world’s leading oxygenation membranes with high mechanical stability. CELGARD capillary membranes are produced by extrusion of Polypropylene. Consecutive anneal and stretch steps create the pores in the capillary wall. This production technology yields a
- Geometry: Hollow Fiber
-
Supplier: Alfa Laval Inc.
Description: The basic technology behind membrane filtration involves using a semi-permeable membrane to separate a liquid into two distinct streams. Pumping this liquid across the surface of the membrane creates a positive trans-membrane pressure that forces any components smaller
- Filtration Grade (Micron Rating): 0.1 to 0.45 µm
- Maximum Pressure: 15 to 145 psi
- Application / Industry: Biopharmaceutical, Food and Beverage
- Type: Micro Filtration
-
Description: CELGARD® is one of the world’s leading oxygenation membranes with high mechanical stability. CELGARD capillary membranes are produced by extrusion of Polypropylene. Consecutive anneal and stretch steps create the pores in the capillary wall. This production technology yields a
- Geometry: Hollow Fiber
-
Supplier: Klinkau America, Inc.
Description: plate and chamber filter plate (mixed pack) reduces the initial investment costs and guarantees excellent filtration results. ADVANTAGES OF THE MEMBRANE FILTER PLATE »STANDARD WELDED« Solid plastic membrane filter plate with welded membranes, thereby providing easy handling and
- Maximum Pressure: 101.52639 to 232.06032 psi
- Filtration Product: Chemicals, Oil
- Application / Industry: Food and Beverage
- Configuration: In-line
-
Description: Outstanding Performance in Plasma Separation for Over 20 Years PLASMAPHAN® capillary membranes are produced in a TIPS process (thermally induced phase separation) from Polypropylene (PP) and are hydrophobic by nature, but can be hydrophilized easily prior to use. PLASMAPHAN® capillary
- Geometry: Hollow Fiber
-
Supplier: Alfa Laval Inc.
Description: distributed over the entire surface of the membrane. The special tight-rolling technique used in Alfa Laval spiral-wound membrane elements provides the maximum possible active membrane area, which provides correspondingly high permeate capacity. The exceptional firmness
- Filter Medium Material: Polypropylene (PP)
- Type: Ultra Filtration
-
Supplier: Klinkau America, Inc.
Description: uncontrollable chamber fillings and variable batch sizes. ADVANTAGES OF THE MEMBRANE FILTER PLATE »EMPTY CHAMBER WELDED« The design»Empty Chamber« allows squeezing into an empty or underfilled chamber without damage to the membrane. Solid plastic membrane filter plate with
- Maximum Pressure: 101.52639 to 232.06032 psi
- Filtration Product: Chemicals, Oil
- Application / Industry: Food and Beverage
- Configuration: In-line
-
Supplier: Fosroc Limited
Description: Proofex Engage is a unique patented waterproof membrane system comprising a cell mesh bonded to a blended polyethylene / polypropylene membrane which allows poured oncrete to interlock, forming a tenacious mechanical bond. Proofex Engage provides water, water vapour and gas
- Tensile Strength: 1,160.29471485758 to 1,450.36839357197 psi
- Elongation: 200 to 300 %
- Area: 410.10498687664045 ft²
- Length: 1,181.103 inch
-
Supplier: Fosroc Limited
Description: film woven geotextile (the carrier layer). The components are needle-punched together uniformly across the membrane to hold the bentonite sealing material in a stable position. The surface of the cover layer is filled during manufacture with the same bentonite as in the centre of the
- Length: 177.16545 to 590.5515 inch
- Width: 47.24412 to 98.42525 inch
- Type/Method: Sheet/Film
- Material: Sodium Bentonite
-
Supplier: Alfa Laval Inc.
Description: Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval microfiltration spiral membranes are extremely cost-effective to operate, largely as the result of the low energy consumption involved. They also have
- Filtration Grade (Micron Rating): 0.1 to 0.2 µm
- Maximum Pressure: 4.4 to 36 psi
- Application / Industry: Biopharmaceutical, Food and Beverage
- Type: Micro Filtration
-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX PE series is a hollow fiber membrane filter made up of all- polyethylene.Filtration accuracy is very fine (5,10,20, 50, 100nm= 0.005,0.01,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. Feature Benefit Made By All Polyolefin (Polyethylene and Polypropylene)
- Filtration Grade (Micron Rating): 0.005 to 0.1 µm
- Maximum Pressure: 58.0147357428788 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Supplier: Klinkau America, Inc.
Description: The replaceable membrane filter plate »overhanging empty chamber« is the robust type of membrane plate with the advantage of the quick replaceable membrane as a wear part. Hence, this »Empty Chamber« systemm is especially suited for filtration processes with rather undefined and
- Maximum Pressure: 101.52639 to 232.06032 psi
- Filtration Product: Chemicals, Oil
- Configuration: In-line
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Hydrophobic interaction chromatography (HIC) separates and purifies biomolecules based on differences in their hydrophobicity. The phenyl membrane adsorber follows the same rules known from the conventional hydrophobic interaction chromatography. Due to the large pore size, membrane
- Pore Size: 3 to 5 µm
- Filtration Area: 550,000 mm²
- Pressure: 58.01508 psi
- Filter Shape: Disc (Circular)
-
Supplier: Kitz Micro Filter Corporation
Description: Excellent particle removal efficiency, a long service life remove gel-like contaminants.
- Filtration Grade (Micron Rating): 0.01 µm
- Maximum Pressure: 56.5643673493068 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Supplier: Klinkau America, Inc.
Description: The membrane plate »Empty Chamber« Clipp design is the latest development of the membrane plate product line. A combination with the advantages of the standard fixed welded membrane plate and the replaceable membrane plate makes this type of membrane plate a unique
- Maximum Pressure: 101.52639 to 232.06032 psi
- Filtration Product: Chemicals, Oil
- Configuration: In-line
- Application / Industry: Municipal Water Supply, Waste Treatment
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR APPLICATION OF HEAT WELDABLE ATACTIC POLYPROPYLENE (APP) MODIFIED BITUMINOUS WATERPROOFING MEMBRANES SYSTEMS FOR NEW BUILDING DECKS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Eaton
Description: for purging storage tanks after steam sterilization. BECO MEMBRAN H Mini filter cartridges with 0.2 &mu,m hydrophobic membranes are ideal for sterilizing applications that remove particles and micro-organisms from gases and solvents. BECO MEMBRAN H Mini filter cartridges are made with PTFE
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 80 psi
- Type: Cartridge
- Filter Medium Material: Polypropylene (PP)
-
Supplier: ASTM International
Description: 1.1 This practice covers the minimum application recommendations for heat weldable atactic polypropylene (APP) modified bituminous systems used as part of a new horizontal waterproofing system over occupied spaces of buildings where covered by a separate wearing course. 1.2 For the purpose of
-
Supplier: Eaton
Description: This disposable Eaton membrane filter cartridge is designed using absolute rated polypropylene and polyethersulfone components that are both hydrophilic and asymmetric. Engineered specifically for economic overall filtration, the LOFMEM-W offers superior flow rates and throughputs.
- Filtration Grade (Micron Rating): 0.05 to 0.65 µm
- Maximum Pressure: 60 psi
- Additional Features: FDA Compliant
- Filter Medium Material: Polyethersulfone (PES)
-
Supplier: Porex
Description: As a partner for the world's leading companies and brands, Porex engineers solve technical challenges for drug delivery manufacturers with unique high-quality components and resources. We design and manufacture functional components covering all major drug delivery modalities including infusion,
- Application / Industry: Medical
- Type: Micro Filtration
- Features: Other
- Filter Medium Material: PTFE / Teflon®, Polypropylene (PP)
-
Supplier: Rosedale Products, Inc.
Description: Multi-layer bags with great dirt carrying capacity & fine filtration
- Filtration Grade (Micron Rating): 3 µm
- Type: Bag
- Filtration Product: Chemicals, Lubricants, Oil, Water
- Features: Filter Element / Cartridge
-
Description: Features : ● double sided metallized polypropylene membrane structure ● low loss and internal temperature rise ● negative capacity temperature coefficient ● excellent flame retardancy
- Capacitance Range: 0.00022 to 0.12 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 to 900 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: Eaton
Description: prior to shipment Validated to USP Class VI biological Standards for Plastics Manufactured in ISO Class 7 Cleanroom Environment Filter Specifications Media Gore-Tex®, expanded PTFE membrane Inner core, end caps, cage Polypropylene Support layers Polypropylene O-Rings Buna-N,
- Filtration Grade (Micron Rating): 0.05 to 1 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Sitron
Description: The LH860 is an ideal pressure or level measurement solution for water or other liquids regardless of the amount of sediment or other debris. The LH860 features a flush mounted thin film piezoresistive ceramic sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…2bar to
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: ASTM International
Description: 1.1 This practice covers the minimum application recommendations for heat weldable atactic polypropylene (APP) modified bituminous systems used as part of a new horizontal waterproofing system over occupied spaces of buildings where covered by a separate wearing course. 1.2 For the purpose of
-
Supplier: Cole-Parmer
Description: • Use polypropylene (PP) membrane filters for solvents, clean air/gas, prefiltration, and sample preparation • Autoclavable Capsules feature sturdy PP housings with fused seals
no glues or adhesives to contaminate filtrate. Capsules include a luer lock vent to guarantee that no - Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Use polypropylene (PP) membrane filters for solvents, clean air/gas, prefiltration, and sample preparation • Autoclavable Capsules feature sturdy PP housings with fused seals
no glues or adhesives to contaminate filtrate. Capsules include a luer lock vent to guarantee that no - Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Prevent sample-to-sample contamination to ensure accurate alpha particle spectra • Polypropylene construction withstands exposure to acids and bases • Choose convenient preassembled filter units or separate funnels and filters to accommodate any protocol Total funnel capacity is 68 mL and
- Housing Material: Polypropylene (PP)
-
Supplier: SAE International
Description: The Space Suit Water Membrane Evaporator (SWME) is a baseline heat rejection technology that was selected to develop the Constellation Program lunar suit. The Hollow Fiber (HoFi) SWME is being considered for service in the Constellation Space Suit Element Portable Life Support Subsystem to
-
Supplier: icotek Corp
Description: cut-outs for 24-pin heavy-duty connectors. Electrical and pneumatic lines can be assembled within seconds. The corresponding membrane is perforated and the cables are simply pushed through. The KEL-DPR also allows the cables to be routed through the backside of the plate. Perforated
- Number of Cables: 48
- Cable Diameter: 0.25590565 inch
- Application: Industrial, Panel / Enclosure
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Vistamaxx™ performance polymers allow you to improve the performance of your waterproofing membranes. Adding Vistamaxx polymers to your formulations enables the fabrication of more flexible membranes that are easier to install. Seam force and peel strength can also be enhanced for more durable membranes. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
The PPMC series from Harbory Filtration uses an asymmetric gradient polypropylene membrane that delivers high filtration efficiency with low pressure drop (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
a high-performance polytetrafluoroethylene (PTFE) membrane supported by durable polypropylene components, it delivers absolute particle retention, outstanding chemical compatibility, and exceptional thermal stability. The pleated membrane design (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Our durable membranes provide strong chemical resistance and reduce energy requirements. SELEMION hydrocarbon membranes are ideal for lithium extraction by dilutig and concentrating ionic materials with electro diffusion/dialysis. Key benefits: High ion selectivity (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Building a Hydrogen Future with FORBLUE™ Membranes and Dispersions…Including Hydrogen Production (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Industrial AGC products perform reliably in harsh applications and support industrial processes. Fluoropolymers, advanced membranes and fine silicas are essential across industries that demand materials tough enough to (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
. Efficiency: Look for cartridges with >99.98% particle retention, such as SoluGET’s APP/NPP series or PES membranes. Material Compatibility Polypropylene (PP): Ideal for chemical resistance, FDA compliance, and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Containerized MBR treatment system featuring compact standard design for simple shipping and plug-and-play use.
(read more)
Browse Membrane Bioreactors Datasheets for Smith & Loveless, Inc. -
of pH and temperature conditions. The cartridge is constructed with a polypropylene core, cage, and end caps, and is thermally bonded without adhesives or surfactants — eliminating extractables and ensuring fluid purity. The membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. The lid is recessed to accommodate a membrane keypad, front plate or product label. Most models are available with polypropylene (PP) lid retaining straps. Two versions feature transparent lids.Threaded screw bosses are provided in the base and lid for PCBs, mounting plates and DIN rails. Cable (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
MiniModule (R) Fact Sheet (.pdf)
The MiniModule Membrane Contactors come in two sizes. These two products are basically the same thing; one is just larger and therefore handles more flow. Please refer to the data sheet located on our website for all of the technical data and performance information. For customers that have a water
More Information Top
-
Surface Engineering of Polymer Membranes
Energy dispersive X-ray spectrum of a polypropylene membrane grafted with bromide .
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
For example, He and Ulbricht used photopoly- merization from adsorbed initiators to prepare cross-linked poly((2-(methacryloyloxy) ethyl)–trimethylammonium chloride) in polypropylene membranes .
-
Material and Manufacturing Technology II
Graft copolymerization can covalent binding enzyme molecule through drawing into reactive functional groups, which is the effective measures for immobilizing enzymes on the polypropylene membranes [6].
-
Specific detection and quantitative enumeration of Listeria spp. using fluorescent in situ hybridization in combination with filter cultivation (FISHFC)
For purposes of filter cultivation prior to hybridization, hydrophilic polypropylene membrane filters gave better contrast between fluorescing colonies and background fluorescence.
-
Advanced Membrane Technology and Applications Complete Document
Gableman et al. (2005) have maintained the aqueous solution at a higher pressure when using dense CO2 gas and porous hydro- phobic polypropylene membrane to prevent leakage of CO2 from the membrane pores into the aqueous liquid solution.
-
Wastewater Reuse–Risk Assessment, Decision-Making and Environmental Security
To study the ability of the grafted and chemically treated polypropylene membranes to adsorb lead(II) and strontium(II) ions from its aqueous wastes.
-
Proteins at Solid-Liquid Interfaces
The modulation of the adsorption and activity of biomolecules can also be performed by surface modification of polypropylene membranes .
-
New continuous polymeric surfaces for spot-synthesis, combinatorial chemistry, compound libraries, and high-throughput applications
The aim of this work was to develop new functionalized continuous polypropylene membranes , useful for the SPS, especially for the SPOT-synthesis.
-
Electrochemically Stable Rechargeable Lithium–Sulfur Batteries with a Microporous Carbon Nanofiber Filter for Polysulfide
Here, a custom separator with an activated carbon nanofiber (ACNF)‐filter coated onto a polypropylene membrane is presented.
Indicates content that may require registration and/or purchase.