-
Supplier: Klinkau America, Inc.
Description: plate and chamber filter plate (mixed pack) reduces the initial investment costs and guarantees excellent filtration results. ADVANTAGES OF THE MEMBRANE FILTER PLATE »STANDARD WELDED« Solid plastic membrane filter plate with welded membranes, thereby
- Maximum Pressure: 101.52639 to 232.06032 psi
- Filtration Product: Chemicals, Oil
- Application / Industry: Food and Beverage
- Configuration: In-line
-
Supplier: diaago
Description: GF Membrane Syringe Filters from CELLTREAT are molded in a polypropylene housing, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification GF (Glass Fiber) Can be
- Configuration: Filter Element & Housing Assembly
- Filter Medium Material: Glass Fiber
- Housing Material: Polypropylene (PP)
- Filter Type: Syringe Filter
-
Supplier: Klinkau America, Inc.
Description: uncontrollable chamber fillings and variable batch sizes. ADVANTAGES OF THE MEMBRANE FILTER PLATE »EMPTY CHAMBER WELDED« The design»Empty Chamber« allows squeezing into an empty or underfilled chamber without damage to the membrane. Solid plastic membrane filter
- Maximum Pressure: 101.52639 to 232.06032 psi
- Filtration Product: Chemicals, Oil
- Application / Industry: Food and Beverage
- Configuration: In-line
-
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: PTFE Absolute Rated Membrane Filter Cartridges Polytetrafluoroethylene (PTFE) membrane filter cartridges constructed in polypropylene hardware for a wide range of industrial applications Absolute retention from 0.1 to 1.0 microns Outstanding hydrophobicity and
- Filtration Grade (Micron Rating): 0.1 to 1 µm
- Type: Cartridge
- Filtration Product: Chemicals
- Additional Features: FDA Compliant
-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX PE series is a hollow fiber membrane filter made up of all- polyethylene.Filtration accuracy is very fine (5,10,20, 50, 100nm= 0.005,0.01,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. Feature Benefit Made By All Polyolefin (Polyethylene and
- Filtration Grade (Micron Rating): 0.005 to 0.1 µm
- Maximum Pressure: 58.0147357428788 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Supplier: Kitz Micro Filter Corporation
Description: Excellent particle removal efficiency, a long service life remove gel-like contaminants.
- Filtration Grade (Micron Rating): 0.01 µm
- Maximum Pressure: 56.5643673493068 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Supplier: Klinkau America, Inc.
Description: The replaceable membrane filter plate »overhanging empty chamber« is the robust type of membrane plate with the advantage of the quick replaceable membrane as a wear part. Hence, this »Empty Chamber« systemm is especially suited for filtration processes with rather
- Maximum Pressure: 101.52639 to 232.06032 psi
- Filtration Product: Chemicals, Oil
- Configuration: In-line
- Features: Other
-
Supplier: Eaton
Description: for purging storage tanks after steam sterilization. BECO MEMBRAN H Mini filter cartridges with 0.2 &mu,m hydrophobic membranes are ideal for sterilizing applications that remove particles and micro-organisms from gases and solvents. BECO MEMBRAN H Mini filter cartridges are
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 80 psi
- Type: Cartridge
- Filter Medium Material: Polypropylene (PP)
-
Supplier: Klinkau America, Inc.
Description: The membrane plate »Empty Chamber« Clipp design is the latest development of the membrane plate product line. A combination with the advantages of the standard fixed welded membrane plate and the replaceable membrane plate makes this type of membrane plate a unique
- Maximum Pressure: 101.52639 to 232.06032 psi
- Filtration Product: Chemicals, Oil
- Configuration: In-line
- Application / Industry: Municipal Water Supply, Waste Treatment
-
Supplier: Eaton
Description: prior to shipment Validated to USP Class VI biological Standards for Plastics Manufactured in ISO Class 7 Cleanroom Environment Filter Specifications Media Gore-Tex®, expanded PTFE membrane Inner core, end caps, cage Polypropylene Support layers Polypropylene O-Rings
- Filtration Grade (Micron Rating): 0.05 to 1 µm
- Maximum Pressure: 75 psi
- Type: Cartridge
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Porex
Description: As a partner for the world's leading companies and brands, Porex engineers solve technical challenges for drug delivery manufacturers with unique high-quality components and resources. We design and manufacture functional components covering all major drug delivery modalities including infusion,
- Application / Industry: Medical
- Type: Micro Filtration
- Features: Other
- Filter Medium Material: PTFE / Teflon®, Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: These capsule filters are highly retentive and come in an all-polypropylene housing for excellent chemical compatibility and flow. Since no adhesives, binders, or surfactants are used in manufacturing, these capsules offer low filter extractables. The sterile nylon filter
- Filter Medium Material: Nylon
- Housing Material: Polypropylene (PP)
-
Supplier: diaago
Description: These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent
- Pore Size: 0.2 µm
- Operating Temperature: 39.2 to 98.6 F
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: diaago
Description: These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent
- Pore Size: 0.2 µm
- Operating Temperature: 39.2 to 98.6 F
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: diaago
Description: These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent
- Pore Size: 0.45 µm
- Operating Temperature: 39.2 to 98.6 F
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: Cole-Parmer
Description: • Prevent sample-to-sample contamination to ensure accurate alpha particle spectra • Polypropylene construction withstands exposure to acids and bases • Choose convenient preassembled filter units or separate funnels and filters to accommodate any protocol Total funnel capacity
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Prevent sample-to-sample contamination to ensure accurate alpha particle spectra • Polypropylene construction withstands exposure to acids and bases • Choose convenient preassembled filter units or separate funnels and filters to accommodate any protocol Total funnel capacity
- Filter Type: Filter Paper
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Prevent sample-to-sample contamination to ensure accurate alpha particle spectra • Polypropylene construction withstands exposure to acids and bases • Choose convenient preassembled filter units or separate funnels and filters to accommodate any protocol Total funnel capacity
- Filter Type: Filter Paper
- Housing Material: Polypropylene (PP)
-
Supplier: Alfa Laval Inc.
Description: The basic technology behind membrane filtration involves using a semi-permeable membrane to separate a liquid into two distinct streams. Pumping this liquid across the surface of the membrane creates a positive trans-membrane pressure that forces any components smaller
- Filtration Grade (Micron Rating): 0.1 to 0.45 µm
- Maximum Pressure: 15 to 145 psi
- Application / Industry: Biopharmaceutical, Food and Beverage
- Type: Micro Filtration
-
Supplier: Alfa Laval Inc.
Description: distributed over the entire surface of the membrane. The special tight-rolling technique used in Alfa Laval spiral-wound membrane elements provides the maximum possible active membrane area, which provides correspondingly high permeate capacity. The exceptional firmness
- Filter Medium Material: Polypropylene (PP)
- Type: Ultra Filtration
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Hydrophobic interaction chromatography (HIC) separates and purifies biomolecules based on differences in their hydrophobicity. The phenyl membrane adsorber follows the same rules known from the conventional hydrophobic interaction chromatography. Due to the large pore size, membrane
- Pore Size: 3 to 5 µm
- Filtration Area: 550,000 mm²
- Pressure: 58.01508 psi
- Filter Shape: Disc (Circular)
-
Supplier: Alfa Laval Inc.
Description: Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval microfiltration spiral membranes are extremely cost-effective to operate, largely as the result of the low energy consumption involved. They also have
- Filtration Grade (Micron Rating): 0.1 to 0.2 µm
- Maximum Pressure: 4.4 to 36 psi
- Application / Industry: Biopharmaceutical, Food and Beverage
- Type: Micro Filtration
-
Supplier: Eaton
Description: This disposable Eaton membrane filter cartridge is designed using absolute rated polypropylene and polyethersulfone components that are both hydrophilic and asymmetric. Engineered specifically for economic overall filtration, the LOFMEM-W offers superior flow rates and
- Filtration Grade (Micron Rating): 0.05 to 0.65 µm
- Maximum Pressure: 60 psi
- Additional Features: FDA Compliant
- Filter Medium Material: Polyethersulfone (PES)
-
Supplier: Rosedale Products, Inc.
Description: Multi-layer bags with great dirt carrying capacity & fine filtration
- Filtration Grade (Micron Rating): 3 µm
- Type: Bag
- Filtration Product: Chemicals, Lubricants, Oil, Water
- Features: Filter Element / Cartridge
-
Supplier: Radwell International
Description: FILTER CARTRIDGE, PROFLOW II-E PLEATED MEMBRANE, 0.1 MICRON, 2.75IN OUTSIDE DIA, 10IN LENGTH, POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Mar Cor Purification
Description: to remove larger particles that can foul submicron filters. Available in a wide range of micron ratings, these filters will clarify your fluids and protect your filtration system. FiberFlo Pleated Membrane Filters provide the best protection for the FiberFlo Hollow Fiber
- Filtration Grade (Micron Rating): 0.22 to 60 µm
- Maximum Liquid Flow: 3 to 20 GPM
- Additional Features: FDA Compliant
- Range: Micro Filtration
-
Supplier: ASTM International
Description: 1.1 This practice covers the minimum application recommendations for heat weldable atactic polypropylene (APP) modified bituminous systems used as part of a new horizontal waterproofing system over occupied spaces of buildings where covered by a separate wearing course. 1.2 For the purpose of
-
Supplier: Pall Water
Description: DI and High Purity Water Filter Proprietary highly asymmetric polysulfone membrane media High purity polypropylene hardware Superior flow rates Long service life End configurations to fit most housings
-
Supplier: Harbory Filtration
Description: PPMC series pleated membrane filter cartridge is made of asymmetric gradient aperture polypropylene filter membrane, through advanced hot melt sealing technology under the associated controlled clean environment, without anv adhesives or surfactants. PP
- Filtration Grade (Micron Rating): 0.1 to 100 µm
- Maximum Pressure: 29.0073678714394 to 58.0147357428788 psi
- Application / Industry: Biopharmaceutical, Electronics, Food and Beverage
- Type: Cartridge
-
Supplier: Radwell International
Description: CARTRIGE FILTER, FCWN CODE 7, ABSOLUTE RATED, 0.2 M, 0.2 MICRON, 40 INCH LENGTH, DOUBLE OPEN END W/FLAT GASKET SEAL, ASYMMETRIC POLYSULFONE MEMBRANE OVER NON-WOVEN POLYPROPYLENE SUPPORT LAYER, W2T177032. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Membrane Solutions
Description: MS® Syringe filters are purpose-built with features designed to bring the highest levels of performance and purity to your research. We incorporate a variety of membranes to offer separation and purification solutions for the majority of your laboratory needs. PP disposable
- Filtration Grade (Micron Rating): 0.22 µm
- Maximum Pressure: 95 psi
- Features: Other
- Filter Medium Material: Polypropylene (PP)
-
Supplier: Harbory Filtration
Description: GF pleated filter cartridge is made of high porosity glass fiber (GF) membrane and polypropylene components under the associated controlled clean environment, without any adhesives or surfactants.GF membrane Filter Cartridge features high flux, high dirt holding
- Filtration Grade (Micron Rating): 0.5 to 5 µm
- Maximum Pressure: 29.0073678714394 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: Thermon, Inc
Description: High purity filtration with low cost melt blown depth cartridges. Fulflo® EcoBond™ cartridges are the most economical high purity filter cartridges available. Featuring a graded density matrix of uniform polypropylene fibers, the EcoBond™ provides consistent filtration for a wide
- Filtration Grade (Micron Rating): 1 to 50 µm
- Maximum Liquid Flow: 5 GPM
- Maximum Pressure: 40 psi
- Maximum Temperature: 140 F
-
Supplier: Purolator Liquid Process
Description: OMNI-CLEAR™ Filter Cartridges High Surface Area Pleated Filter Cartridges Utilizing Polyethersulfone Membrane OMNI-CLEAR pleated cartridges are manufactured with advanced hydrophilic polyethersulfone membranes and all polypropylene components. The low protein
-
Supplier: Purolator Liquid Process
Description: AQUA-CLEAR CV™ Filter Cartridges High Purity Water Filters Utilizing Polyethersulfone Membranes AQUA-CLEAR CV pleated cartridges are manufactured with advanced hydrophilic polyethersulfone membranes and all polypropylene components. The PES membrane provides
Find Suppliers by Category Top
Featured Products Top
-
high-purity performance. Compared with conventional polypropylene or nylon filter cartridges, PTFE membranes offer superior resistance to corrosive chemicals, oxidizing agents, and elevated temperatures while maintaining excellent filtration efficiency. Its (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Introduction The Nylon Pleated Filter Cartridge is a high-efficiency depth filtration solution engineered for precision liquid filtration in demanding industrial applications. Constructed with a premium nylon membrane and durable polypropylene support layers, it (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
used in food/beverage/pharma. Nylon: Good for filtering solvents and oils, hydrophilic. Less common for pleated. Glass Fiber: Used for high-temperature air/gas applications or very fine liquid filtration where chemical resistance allows. More fragile. PTFE Membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
The PPMC series from Harbory Filtration uses an asymmetric gradient polypropylene membrane that delivers high filtration efficiency with low pressure drop (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
-
of pH and temperature conditions. The cartridge is constructed with a polypropylene core, cage, and end caps, and is thermally bonded without adhesives or surfactants — eliminating extractables and ensuring fluid purity. The membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Water Treatment – The Core Application Protecting key equipment – As a pre?filter for (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. Efficiency: Look for cartridges with >99.98% particle retention, such as SoluGET’s APP/NPP series or PES membranes. Material Compatibility Polypropylene (PP): Ideal for chemical resistance, FDA compliance, and (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Specific detection and quantitative enumeration of Listeria spp. using fluorescent in situ hybridization in combination with filter cultivation (FISHFC)
For purposes of filter cultivation prior to hybridization, hydrophilic polypropylene membrane filters gave better contrast between fluorescing colonies and background fluorescence.
-
A hybrid poly(dimethylsiloxane) microsystem for on-chip whole blood filtration optimized for steroid screening
Blood cells were separated from the plasma by a hydrophilic polypropy- lene membrane filter and the filtrate was collected in un- derlying microchannels.
-
GE Healthcare Life Sciences "Polypropylene (Type WPP) Membrane Circle, 0.45 µm pore size, 47 mm"
Whatman polypropylene membrane filters are suitable for numerous applications in chromatography and biotechnology laboratories.
-
Physicochemical and nutritional qualities of grape pomace powder-fortified semi-hard cheeses
The slurries were centrifuged (16.800 × g, 10 min, 4 °C) and the supernatants were collected, filtered through 0.45 μm polypropylene mem- brane filter (VWR, Milan, Italy), and stored at −18 °C in amber glass vials until further analyses.
-
Modeling and optimization of phospholipase A 1 ‐catalyzed hydrolysis of phosphatidylcholine using response surface methodology for lysophosphatidylcholine prod...
Exactly 200 mg of the reaction products were dissolved in 2 mL of a mixture of chloroform and methanol (1:1, by volume) and filtered through a 0.45-mm hydrophilic polypropylene membrane filter to remove water and enzyme.
-
Benzene, toluene and o -xylene (BTX) removal from aqueous solutions through adsorptive processes
Samples (0.5 mL) were collected at predetermined time intervals and filtered by polypropylene membrane filters (pore size of 0.20 lm).
-
Association of two single‐isomer anionic CD in NACE for the chiral and achiral separation of fenbendazole, its sulphoxide and sulphone metabolites: Application...
The BGE and sample solutions were filtered before use through a Polypure poly- propylene membrane filter (0.2 mm) from Alltech (Laarne, Belgium).
-
Determination of flurbiprofen enantiomers in plasma using a single‐isomer amino cyclodextrin derivative in nonaqueous capillary electrophoresis
The BGE and samples solutions were filtered through a Polypure polypropylene membrane filter (0.2 mm) from Alltech (Laarne, Belgium) before use.
-
Determination of salbutamol enantiomers in human urine using heptakis(2,3‐di‐ O ‐acetyl‐6‐ O ‐sulfo)‐β‐cyclodextrin in nonaqueous capillary electrophoresis
The BGE and samples solutions were fil- tered through a polypure polypropylene membrane filter (0.2 mm) from Alltech (Laarne, Belgium) before use.
-
Accumulation of uranium by filamentous green algae under natural environmental conditions
The precipitate was filtered using 0.1 µm polypropylene membrane filter .
Indicates content that may require registration and/or purchase.