Products/Services for Polypropylene Pipe In Return Air Plenum
-
Air Hose and Air Duct Hose - (479 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...Product FormApplication TypeMaterial -
Fans and Blowers (industrial) - (1542 companies)...through a smaller orifice. Crossflow fans find use where plenum space is small and where a concentrated stream of air is desired. Configuration. Industrial fans and industrial blowers are available in a number of configurations, usually based upon... -
Filter Housings - (141 companies)...and pressurized air and other gases. Standard options include: Melt blown filter cartridges: This unit is suitable for removing particles of a uniform size throughout the filter's body. The instruments are appropriate for well water and normal city water...
-
Pipe Fittings - (1972 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Gaskets and Gasketing - (1426 companies)...facing material (metric). ASTM C542 - Standard specification for lock-strip gaskets. ASTM C564 - Standard specification for rubber gaskets for cast iron soil pipe and fittings. More standards for gaskets and gasketing. References. Image Credit: Asahi... -
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Polypropylene Resins - (68 companies)Polypropylene is a thermoplastic used in packaging (films), textiles (fibers), and molded parts (containers) and more. It is a rugged addition polymer made from the propylene monomer and is unusually resistant to many chemical solvents, bases...
-
Industrial Pipe - (1677 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe...
-
Air Valves - (793 companies)...connections, tube fittings, butt welds, and socket welds. Mounting choices for air valves include cartridge, subplate or manifold, pipe or line mount, port mounted, or stacked or sandwich mount. The connection type should be based on pre-existing fittings...
-
Pipe Flanges - (478 companies)Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
Product News
-
Asahi/America, Inc.
Polypropylene Pipe Applications in Power Industry For many applications, steel pipe is the solution, especially in power plants where pressures and temperatures exceed thermoplastic pipe's pressure and temperature limits. There are some exceptions to this unwritten rule, and for this article, we will discuss a few of these applications where polypropylene pipe works exemplarily in the correct application. Read article to learn more. (read more) -
USUSTK LIMITED
Embedded Copper Pipe Air Cooling Module USUSTK 's Embedded Copper Tube Air Cooling Module is developed for portable laser equipment requiring efficient heat transfer within a compact and lightweight structure. The module combines AL6063 and AL1100 aluminum components with embedded C1020 copper tubes. The copper tube layout rapidly transfers and spreads heat from localized heat sources, while the aluminum structure helps reduce overall weight and supports stable air-cooled thermal performance. Manufactured through CNC machining... (read more)Browse Heat Sinks Datasheets for USUSTK LIMITED -
Running Industry Co., Ltd
pipe/tube fabrication The design of small U-shaped pipes, return pipes, and other bent pipes in air conditioning refrigeration pipes helps to improve refrigeration efficiency and system stability. Transportation vehicles such as motorcycles, cars, electric bikes, and bicycles often use bent pipes for their handlebars, bumpers, frames, and other components to improve the stability and safety of the vehicle. Pipe/tube is used in the machines widely, it is an important for our machine, connect the parts and convey the liquid... (read more) -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
McElroy Manufacturing, Inc.
Enhance Polypropylene Fusion with Our Machine The TracStar (R) 250 Series 2 is a low-force fusion machine tailored to the needs of the polypropylene fusion operators. Like all the machine 's in McElroy 's rugged TracStar line, the TracStar 250 Series 2 is self-propelled using rubber crawler tracks. This allows the fusion machine to travel to the jobsite more quickly and efficiently across a variety of terrains. Fuse all day with its 8+-hour operational fuel tank capacity, while working efficiently enough to ensure you 're home in time... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Asahi/America, Inc.
Demystifying Polypropylene Asahi/America's article, Demystifying Polypropylene, explores some of the intricacies and advancements in polypropylene. We look at some key aspects of polymers and copolymers, and discuss the potential impact of these innovations. Understanding the foundation is just the beginning. To truly harness the power of these advancements and turn them into tangible benefits for your organization, you need a partner who not only comprehends the intricacies of thermoplastics, and their applications... (read more)Browse Industrial Valves Datasheets for Asahi/America, Inc. -
Indelac Controls, Inc.
Battery Backup vs. Spring-Return Fail-Safes as spring-return actuators in an emergency, but they offer a viable solution for remote locations where access to utility power is limited or unreliable. Another benefit of the slower travel time to fail position is to limit the hammer effect of slamming a valve closed, which can create a pressure wave inside the pipe potentially leading to major problems. Of note, battery-backup actuators require regular preventative maintenance to charge and/or replace batteries (every 4-5 years). Fail-Safe Actuator... (read more)Browse Single Phase Uninterruptible Power Supplies (UPS) Datasheets for Indelac Controls, Inc. -
Ambrell Induction Heating Solutions
Induction Pipe Bending Ambrell, a leading manufacturer of induction heating systems,has sold an EKOHEAT 125 kW/10 kHz induction heating system to a manufacturer of pressure control products for the oil industry. The client has purchased EKOHEAT systems in the past for similar pipe heating applications. The application involves heating a narrow band around a large steel pipe to temperature (1000 C). Once temperature is achieved, pressure can be applied by a bending arm to bend pipe into the desired shape. Air... (read more) -
Petersen Products Co.
Inflatable Pipe Plugs Petersen Products has the inflatable pipe plug you need for your job. Choose from their Multi-Flex line for plugging hydrocarbons, acids, esthers, and more. Or use the PeteStop to perform a line stop without shutting down the pipeline. Or their large variety of molded rubber plugs for testing, plugging, bypassing, etc. Or the packer carriers that allow you to do CIPP repairs using air, hot water or steam. Or heavy duty bore hole pipe plugs, which dramatically reduce safety and environmental... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
A.H. Systems Inc.
VSWR and return loss calculator VSWR and return loss calculator. Optimize RF performance with our easy-to-use VSWR calculator. Instantly calculate return loss, mismatch loss, reflection coefficient and percentage loss -- and adjust results to explore different scenarios. VSWR measures how efficiently RF power is delivered from a transmission line to an antenna, expressed as a ratio of maximum to minimum signal amplitude. As a bonus, add an attenuator input to see how it can improve or reduce overall system VSWR... (read more)Browse Antennas Datasheets for A.H. Systems Inc.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'pleistocene epoch'),(101031,'plenarily'),(101032,'plenary'),(101033,'plenipotentiary'),(101034,'plenitude'),(101035,'plenteous'),(101036,'plenteously'),(101037,'plenteousness'),(101038,'plentiful'),(101039,'plentifully'),(101040,'plentifulness'),(101041,'plentitude'),(101042,'plenty'),(101043,' plenum '),(101044,'pleochroic'),(101045 … … 'plug hat'),(101199,'plug in '),(101200,'plug into' … … 101531,'point of accumulation'),(101532,'point of apoapsis'),(101533,'point of departure'),(101534,'point of entry'),(101535,'point of honor'),(101536,'point of intersection'),(101537,'point of no return '),(101538,'point of … … 102023,'polypropene'),(102024,' polypropylene '),(102025,'polyptoton'),(102026 … … 105578,'pucker'),(105579,'puckerbush'),(105580,'puckish'),(105581,'puckishly'),(105582,'puckishness'),(105583,'pud'),(105584,'pudden-head'),(105585,'pudding'),(105586,'pudding berry'),(105587,'pudding face'),(105588,'pudding head'),(105589,'pudding pipe tree'),(105590,'pudding stone' … … batter'),(105624,'puff of air '),(105625,'puff out' …
-
http://dspace.mit.edu/bitstream/handle/1721.1/68346/42723684-MIT.pdf?sequence=2
These screws compress the compressible gaskets to the solid gaskets to ensure airtightness in the plenum for air return from the ceiling below, and possibly watertightness for fire protection with sprinklers from the ceiling above (Figure 5). … where changes in penetration are frequent. i.e. to provide fire stops for cable and pipe penetration. The safety nets can be manufactured with nylon or polypropylene mesh.
-
States > Massachusetts > State > Regulations > 248 - Board of State Examiners of Plumbers and Gas Fitters > [248 CMR 10] 010 - Uniform State Plumbing Code
v. PEX tubing and fittings shall be installed in accordance with the manufacturers recommendations and meet the U.L. flame spread requirements for return air plenums in commercial buildings in accordance with 780 CMR: The Massachusetts State Building Code. Polybutylene, polyethylene, natural polypropylene , Type 1 Grade 1 polyvinyl chloride meeting ASTM standard D 1784 and D … Any pipe , valve, pipe fitting, aerator, or faucet used in a potable water system shall comply with …
-
States > Ohio > State > Proposed Regulations > 2008 Documents > October 13, 2008 > [2008 OH Proposed oh-20081013-0040-0003921] 4101:2-12-01, -15-01 - Hydronic ...
Heat fusion joints for polypropylene pipe and tubing joints shall be installed with socket-type heat-fused polypropylene fittings, electrofusion polypropylene fittings, or butt-fusion joints. Joints shall be made in accordance with ASTM F 2389. Insulation installed in an air plenum shall comply with Section 602.2.1. Shutoff valves shall be installed on the supply and return side of a heat exchanger.
Indicates content that may require registration and/or purchase.