-
Supplier: Pexco
Description: Polystyrene tubing. The technicians at Pexco are highly trained to produce quality Polystyrene tube products, and take pride in being involved with some of the most challenging projects in the world. Polystyrene Tubing Applications Film Manufacturing Tape Manufacturing Paper
- Outside Diameter / Size: 0.125 to 8 inch
- Application: Chemical, General Purpose, Sanitary
- Design Units: English
- Features: Other
-
Supplier: Westech Aerosol Corporation
Description: WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive is suitable include furniture, marine, RV, upholstery, construction and many others. Prior
- Use Temperature: -30 to 200 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System, Thermoplastic / Hot Melt
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-401
- Safety / Warning Type: Fire / High Heat
- Features: Specialty / Other
-
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-401 Brady
- Safety / Warning Type: Fire / High Heat
- Features: Specialty / Other
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, ABS, 1.75MM, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene), HIPS (High Impact Polystyrene); Melting Temperature Min:-; Melting Temperature Max:220°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTING FILAMENT, HIPS, 2.85MM, NAT; Diameter:2.85mm; Filament Colour:Natural; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D HiPS Series; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTING FILAMENT, HIPS, 1.75MM, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D HiPS Series; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 1.75MM, HIPS, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:HIPS (High Impact Polystyrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
-
Supplier: Westech Aerosol Corporation
Description: substrate compatibility. This product may degrade some thin plastics and films. Materials that WT-DMEasy will effectively bond include bead board, particle board, plywood, polyurethane foam, fabrics, insulation for holding tanks, expanded polystyrene foam, insulation panel construction and
- Use Temperature: -30 to 150 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
- Substrate Compatibility: Composites, Dissimilar Substrates, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: TMP Pro Distribution
Description: : 130 mm (5¼ in) polypropylene-coated paper with pure butyl rubber surround, 25 mm (1 in) copper voice coil, vented fiberglass resin voice coil-former HF Driver : 20 mm (¾ in) textile soft-dome, neodymium magnet assembly, ferro-fluid cooling, aluminum voice coil former Enclosure Material :
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
design and tolerance demands. Materials: Adhesive Tape | Laminates | Textiles | Leather | Gasket Material | Cloth | Vinyl | Reflective Materials | Films | Polycarbonates | Aluminum | Brass | Plexiglass | Polystyrene | Particle Board | Heat Sensitive Materials Water Jet Materials (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc.
More Information Top
-
Building reorganization
Insulating materials at present most usual in the connection with plaster systems are the organic damming substance polystyrene and the inorganic insulating material mineral fiber wool.
-
Building reorganization
Insulating materials at present most usual in the connection with plaster systems are the organic damming substance polystyrene and the inorganic insulating material mineral fiber wool.
-
Polystyrene, a toxic fire accelerator?
By the brandbeschleunigenden effect, also the toxic materials released by combustion in the center of the criticism on the heat insulating material polystyrene stand.
-
Technical regulating position: building physics 1/2012
In collaboration with the compartment dressing WDVS, it was detected in many large attempts that the fire protection measures are other fire protection measures necessary specifically by the insulating material polystyrene -hard foam at an insulating material thickness > 100 mms in …
-
Over the behavior of coaxial cables with video tape helical insulation in the frequency range more than thousand megahertz
Thereby, polystyrene is adopted as insulating material (eggs = 2,5 eo).
-
Faserbewehrte plaster on hochdämmenden grounds
- Only supercritical faserbewehrte plaster layers with a sufficient elongation at train break ecu,Z remain rissefrei on conventional insulating materials ( polystyrene , mineral fiber).
-
Firms and dressings: building technique 6/2006
Corresponding Unterputz types and surfaces are connected so to insulating materials polystyrene , mineral wool and mineral foam (plasters, flat verblender, ceramics) that can be read straight away whether a combination is or not possible.
-
Assembly reports
The foam materials polystyrene , foam materials, became so far predominantly nad? produced two methods: 1) under use van gasab. cleaving propellants through Erwarmen of the raw material in gas. sealed forms and Nachschaumen after cooling; 2) durd? direct recovery of porosen …
-
Energy efficient factories plan and operate
Conventional insulating materials ( polystyrene , mineral wants) are currently available up to the WLG 035 on the market.
Indicates content that may require registration and/or purchase.