Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Lubricant, Dry Film, Heat Cured, For Fasteners Polysulfide Sealant Compatible
-
Supplier: Accuris
Description: Lubricant, Dry Film, Heat Cured, for Fasteners Polysulfide Sealant Compatible
-
Supplier: Accuris
Description: Adhesion Promoter for Polysulfide Sealants, Non-Crazing of Acrylic and Polycarbonate
-
-
Supplier: Accuris
Description: Adhesion Promoter For Polysulfide Sealants, Non-crazing of Acrylic and Polycarbonate
-
Supplier: SAE International
Description: This specification covers a dry film lubricant in the form of lubricating solids dispersed in a resin binder and suitable solvents to produce a sprayable liquid.
-
Supplier: SAE International
Description: This specification covers a dry film lubricant in the form of lubricating solids dispersed in a resin binder and suitable solvents to produce a sprayable liquid.
-
Supplier: SAE International
Description: This specification covers a dry film lubricant in the form of lubricating solids dispersed in a resin binder and suitable solvents to produce a sprayable liquid.
-
Supplier: SAE International
Description: This specification covers adhesion promoters in liquid form.
-
Supplier: ACCRAbond, Inc.
Description: CS 3213 is a corrosion inhibitive sealant; manganese dioxide cured, polysulfide compound containing soluble chromate for use in the sealing and coating of metal components on weapons and aircraft systems for protection against corrosion when subject to contact with water and/or
- Chemical System: Polysulfide
-
Supplier: ASTM International
Description: 1.1 This practice establishes the recommended procedures for sealing rigid wall tactical shelters. It outlines the recommended techniques for the storage, mixing, handling, and application of polysulfide based sealants. 1.2 This standard does not purport to address all of the safety
-
Supplier: Master Bond, Inc.
Description: Master Bond EP21TPHT is an epoxy polysulfide compound that withstands temperatures up to 350°F which gives it a higher resistance to elevated temperatures than most polysulfide systems.
- Applied Thickness / Gap Fill: 0.004 to 0.006 inch
- Viscosity: 5,000 to 15,000 cP
- Use Temperature: -80 to 350 F
- Coeff. of Thermal Expansion (CTE): 30,555,555.555555556 to 33,333,333.333333332 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP21TP-2 is a two component polysulfide/epoxy based adhesive/sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than lOOO
- Viscosity: 5,000 to 6,000 cP
- Use Temperature: -100 to 300 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 50 µin/in-F
-
Supplier: Master Bond, Inc.
Description: successfully used as fuel tank sealants for years! The cured compound fully meets the requirements for polysulfide/epoxy type sealants. It is also available as a flowable liquid of moderate viscosity; EP21TP (viscosity 50,000 cps), or a lower viscosity (5,000 cps) system called
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 50 µin/in-F
- Tensile Strength (Break): 3,200 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond EP21TPFL-1AO is an electrically insulative, two part epoxy polysulfide system with a thermal conductivity of 9-10 BTU•in/ft2•hr•°F [1.30-1.44 W/(m•K)]. As a polysulfide based system, it has very good chemical resistance, particularly to fuels, oils, hydraulic fluids and
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.31 to 1.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.11 to 72.22 µin/in-F
- Tensile Strength (Break): 1,000 to 1,500 psi
-
Supplier: Ecolink, Inc.
Description: polysulfide sealant removal, apply AERO KLEEN and allow it to remain in contact with the sealant until sealant becomes soft. Reapply if necessary.
- Type: Solvent / Solvent-based
-
Supplier: Gelest, Inc.
Description: 3-(methyldimethoxysilyl)propylmercaptan; dimethoxy(3-mercaptopropyl)methylsilane; dimethoxymethyl(3-mercaptopropyl)silane Sulfur functional dialkoxy silane Intermediate for silicones in thiol-ene UV-cure systems Adhesion promoter for polysulfide sealants Used to make thiol-organosilica
- Flash Point: 199.4 F
- Purity: 96 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
Find Suppliers by Category Top
Featured Products Top
-
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
ELANTAS PDG, Inc. manufactures custom industrial sealants to match your specifications. (read more)
Browse Industrial Sealants Datasheets for ELANTAS North America LLC -
YOUR PARTNER FOR CUSTOM PACKAGING KitPackers is a premier packager of one and two component industrial chemicals including adhesives, sealants, coatings, encapsulants, lubricants, greases, cleaners, primers, and a variety of other specialty chemicals. We specialize in (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives -
Do you work with threadlockers?
(read more)
Browse Anaerobic Adhesives and Anaerobic Sealants Datasheets for Ellsworth Adhesives -
With the rapid development of wireless communication technology, high-power RF (Radio Frequency) modules are increasingly used in communication devices. These modules inevitably generate significant amounts of heat when processing high-frequency signals. If not properly managed, overheating can severely affect the module's performance or even cause device failure.
(read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
As intelligent manufacturing continues to advance, robotic systems are increasingly applied in industries such as manufacturing, healthcare, and service sectors. With the trend toward high precision and high integration, the internal electronic components of robots demand enhanced heat dissipation, protection, and operational stability.
(read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
In search of high-performance adhesive and dispensing solutions?
(read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
MacDermid Alpha Electronics Solutions will debut ATROX® CD 560-1, a zero-PFAS conductive die attach paste, at SEMICON Southeast Asia 2026, May 5–7, in Kuala Lumpur, Booth 2423.
(read more)
Browse Silicone Adhesives and Sealants Datasheets for MacDermid Alpha Electronics Solutions -
MasterSil 800Med is a one component, high performance silicone elastomer compound for bonding, sealing, coating and formed-in-place-gask
(read more)ets. It has high temperature resistance with serviceability up to +572°F. While curing, it is non-corrosive, especially to electronics. It bonds well to a wide variety of substrates, including silicone rubber.
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
TAKELAC™ is a line of high performance laminates and adhesives available in solvent based and solvent free grades used for different types of retort packaging applications as well as for solar cell backing and PDP mesh filter.
(read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
Evaluation for Alternatives to Hexavalent Chromium Sealants
Polysulfide sealants containing soluble hexavalent chromium compounds are currently being used in a variety of applications in aerospace / defense manufacturing. The applications mostly involve the filling of gaps and recesses to prevent water intrusion and collection in an attempt to prevent
-
Optical Transmission Properties of Adhesives
700nm to 1 mm, you have "infrared light", (IR) which can be further broken down into near infrared (0.75-2 µm), middle infrared (2-15 µm), and far infrared 15 µm to 1mm. Most optically clear epoxies, polysulfides, and silicones exhibit excellent light transmission across the visible, and near IR
More Information Top
-
Adhesives and Sealants
Polysulfide Sealants ..........................................................................................................................
-
Polysulfide Rubber
Application techniques, joint design, and recommended practices for the installa- tion of polysulfide sealants in building, heavy construction, and highway areas are discussed.
-
Polysulfide Elastomers
22 Appendix— Polysulfide Sealant Formulations............................................................................................
-
Advances on Material Science and Manufacturing Technologies
Effects of Hydrothermal Treatment on the Structure and Properties of Aviation Polysulfide Sealant .
-
Handbook of Adhesives and Sealants, Second Edition > OTHER THERMOSETTING ADHESIVES
Polysulfide sealants and adhesives are available in various viscosities and thixotropy ranges, from flowable liquids to nonsagging mastics.
Indicates content that may require registration and/or purchase.