-
Supplier: Real Seal Company
Description: Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 85 durometer
-
Supplier: Real Seal Company
Description: Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 85 durometer
-
Supplier: Real Seal Company
Description: Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 85 durometer
-
-
Supplier: Real Seal Company
Description: Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 85 durometer
-
Supplier: Advanced Technology Products
Description: Surethane 85™ Polyurethane Tubing is an ultra-flexible, 85A durometer,softer version of Surethane® Polyurethane Tubing intended for applicationswhere maneuverability is required. Surethane 85™ is manufactured fromether-based resin, providing excellent resistance to
- Application: Chemical, General Purpose
- Design Units: English
- Type: Plastic Tubing
- Features: Polyurethane (PU)
-
Supplier: SAE International
Description: This specification covers one type of polyether-type urethane resin and hardener which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: SAE International
Description: This specification covers one type of polyether-type urethane (EU) resin and hardener which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: SAE International
Description: This specification covers one type of polyether-type urethane (EU) resin and hardener which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: Caster City, Inc.
Description: These uniquely designed polyurethane wheels are the finest polyurethane wheels ever made ! Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 MPH depending upon the application. We do not recommend the Gray Wheels be
-
Supplier: U.S. Plastic Corporation
Description: 3/16" ID x 5/16" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
- Outside Diameter / Size: 0.3125 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Type: Plastic Tubing
- Features: Polyurethane (PU)
-
Supplier: U.S. Plastic Corporation
Description: 1/8" ID x 1/4" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Type: Plastic Tubing
- Features: Polyurethane (PU)
-
Supplier: U.S. Plastic Corporation
Description: 1/8" ID x 1/4" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Type: Plastic Tubing
- Features: Polyurethane (PU)
-
Supplier: U.S. Plastic Corporation
Description: 1/16" ID x 1/8" OD x 1/32" Wall Red Polyurethane Tubing has a working pressure of 134 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.0625 inch
- Type: Plastic Tubing
- Features: Polyurethane (PU)
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAP EN-5852 Polyurethane Resin System Black is a two component encapsulating system featuring UL Relative Temperature Index (RTI) of 130 °C, a low durometer of shore A 85 hardness, and UL 94 V-0 rating at 2.8 mm thickness. The combinations of these features enable
- Viscosity: 460 to 17,500 cP
- Thermal Conductivity: 0.6 W/m-K
- Tensile Strength (Break): 860 psi
- Elongation: 180 %
-
Casters - Swivel - Swivel-EAZ High Performance Caster - Model B15 -- B15SWE6x2C85A-S B15SWE6x2C85A-RSupplier: Caster City, Inc.
Description: Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 miles per hour. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease.
-
Casters - Swivel - Swivel-EAZ High Performance Caster - Model B30 -- B30SWE8x2C85A-S B30SWE8x2C85A-RSupplier: Caster City, Inc.
Description: Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires. When used in this caster, the maximum recommended speed is 3 miles per hour. Each wheel has two independent rotating surfaces which enhance capacity and swivel ease.
-
Supplier: Caster City, Inc.
Description: Swivel Caster - Capacity to 1500 lbs. 8" Diameter Flat Tread - 85A Durometer Slightly Harder than Rubber Swivel-EAZ ™ Polyurethane Wheel Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to 8 miles per hour on smooth
-
Supplier: ACE Seal, LLC
Description: Global supplier of o-rings, all standard sizes in stock
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 30 durometer, 35 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification, Peroxide Cured
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Polytetrafluoroethylene (PTFE), Silicone Rubber (SiR), Styrene Butadiene Rubber (SBR)
-
Supplier: Bailey-Parks Urethane, Inc.
Description: While standard Diamondback® polyurethane sheets provide outstanding resistance to abrasion in the majority of wear applications, Bailey-Parks Urethane offers an even stronger, full-bodied ceramic chip polyurethane liner that features a higher ceramic to urethane ratio per sheet than
Find Suppliers by Category Top
More Information Top
-
Oxygen sensing and conducted vasomotor responses in mouse cremaster arterioles in situ
To minimize gas exchange between the fluid in the supply tubing and the atmospheric air, the length of the tubing was kept at a minimum, and thick- walled polyurethane tubing was used (Flexible Tubing 85 Durometer Polyurethane AP01T122PENA, Ark-Plas Prod- ucts…
-
Significance of KATP channels, L-type Ca2+ channels and CYP450-4A enzymes in
oxygen sensing in mouse cremaster muscle arterioles In vivo
To minimize gas exchange between the superfusate in the supply tubing and the atmospheric air, the length of the tubing was kept at a minimum and thick- walled polyurethane tubing was used (Flexible Tubing 85 Durometer Polyurethane AP01T122PENA, Ark-Plas Prod- ucts…
-
Design of silent, miniature, high torque actuators
The ester-based polyurethane tube ( durometer 85 A) provides the highest torque.
-
The Dissertation Committee for Marc Manuel Rached Certifies that this is the
approved version of the following dissertation:
USE OF MANUFACTURED SANDS FOR CONC...
The modifications made to the NCAT polisher consisted of replacing the pneumatic wheels with polyurethane wheels with durometer hardness equal to 85 and adding a vibration dampener between the gearbox and the turntable assembly.
-
Poly(dimethylsiloxane)/poly(hexamethylene oxide) mixed macrodiol based polyurethane elastomers. I. Synthesis and properties
We were particularly interested in developing polyurethanes with low durometer hardness (Shore 85 A and lower), high flexibility, good pro- cessability, and resistance to degradation.
-
Thermoplastic polyurethane—The material used for the erlanger silver catheter
TPU with shore durometers between 85 A and 55 D are the most useful in catheters. .... 1.0 weight% of very finely dispersed silver particles are incorporated into Tecothane polyurethanes of different durome…
Indicates content that may require registration and/or purchase.