-
Description: Applications Decals Escutcheons Gasketing HVAC Mounting Tape Name Plates Plastic Materials Polyurethane Foam Rubber Sponge Sponge Materials Trim Weatherstripping
- Adhesive: Rubber
- Backing: Paper, PET / Polyester, Plastic / Polymer, Silicone
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 71.11 C
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond V8800 polyurethane foam bonding tape is ideal for a wide variety of transportation bonding and joining applications. These tapes are coated on two sides with an acrylic adhesive. Applications: Bonding and joining Sign frames Appliance emblems
- Adhesive: Acrylic
- Temperature Resistance: -34 C
- Thickness: 0.0315 inches
- Type: Double-Sided
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond V4600 series bonding tapes combine a grey polyurethane foam substrate with a high-performance, pressure-sensitive acrylic adhesive on both sides. The foam substrate allows energy and stress in the joint to be dissipated over the entire bond. Applications: Window
- Adhesive: Acrylic
- Temperature Resistance: -40 C
- Thickness: 0.0315 to 0.0472 inches
- Type: Double-Sided
-
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond V2800 series bonding tapes combine a black polyurethane foam substrate with a high-performance, pressure-sensitive acrylic adhesive on both sides. The foam substrate allows energy and stress in the joint to be dissipated over the entire bond. Applications: Window
- Adhesive: Acrylic
- Temperature Resistance: -40 C
- Thickness: 0.0315 to 0.1181 inches
- Type: Double-Sided
-
Supplier: Custom Made Boxes, Inc.
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the
- Type: Double-Sided
- Width: 1 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/4" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape
- Type: Double-Sided
- Width: 1 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the
- Type: Double-Sided
- Width: 0.5000 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the
- Type: Double-Sided
- Width: 2 inches
-
Supplier: TransPak
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/8" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape
- Type: Double-Sided
-
Supplier: TransPak
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/8" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape
- Type: Double-Sided
-
Supplier: TransPak
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the
- Type: Double-Sided
-
Supplier: TransPak
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/4" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape
- Type: Double-Sided
-
Supplier: Saint-Gobain Tape Solutions
Description: Norbond V1300 series bonding tapes combine a white polyurethane foam substrate with a durable, pressure-sensitive acrylic adhesive on both sides. The foam properties dissipate vibrations and distribute stress forces, while the adhesive maintains a long-term bond. Applications
- Adhesive: Acrylic
- Temperature Resistance: -34 C
- Thickness: 0.0315 to 0.1260 inches
- Type: Double-Sided
-
Description: Liner Side Adhesive Adhesive has excellent balance of peel, tack, and shear performance. The adhesive is also plasticizer migration resistant. Air Side Adhesive Adhesive bonds well to plastics and most ether and ester polyurethane foam materials. Common
- Adhesive: Acrylic, Rubber
- Backing: Paper, PET / Polyester, Plastic / Polymer, Silicone
- Peel Strength / Adhesion: 3.44 to 6.88 lbs/in
- Temperature Resistance: 71.11 C
-
Description: Polyken 36H Double-Coated Mounting Tape PET Film with Aggressive Acrylic Adhesive on both sides. Applications Polyken 36H is ideal for a variety of mounting and bonding applications. Specifically designed for the Aerospace industry, 36H can be used to mount kick
- Adhesive: Acrylic
- Backing: PET / Polyester, Plastic / Polymer
- Peel Strength / Adhesion: 5.5 to 5.81 lbs/in
- Temperature Resistance: 93.33 C
-
Description: Liner Side Adhesive General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common
- Adhesive: Acrylic, Rubber
- Backing: Paper, PET / Polyester, Plastic / Polymer, Rubber, Silicone
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 71.11 C
-
Supplier: Adhesive Applications
Description: A462DC is a double-coated polyester (PET) film tape coated on both sides with an aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding to a wide variety of LSE materials and foams, including polyolefins as well as ether and ester type
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: PET / Polyester
- Peel Strength / Adhesion: 4.69 lbs/in
- Performance Features: UV / Weather Resistant
-
Supplier: Ellsworth Adhesives
Description: 3M 4004 Double Coated Urethane Foam Tape Natural is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It
- Backing: Foam, Specialty / Other
- Temperature Resistance: 21 to 38 C
- Type: Double-Sided
-
Supplier: Budnick Converting, Inc.
Description: L2+T3 is an adhesive transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to open and closed cell foam surfaces. The L2 adhesive platform features a proprietary 3M modified acrylic adhesive that withstands temperatures up to 225 F
- Peel Strength / Adhesion: 4.06 lbs/in
- Thickness: 0.0062 inches
- Type: Transfer
-
Supplier: Total Plastics, Inc.
Description: Black Thermalbond® V2100 Series offer the highest performance for both shop and field applications. T-Bond II® V2200 Series tapes are for 2-sided silicone glazing or shop glazed 4-sided systems. Thermalbond® polyurethane structural glazing spacer tape is the most
- Thickness: 0.1250 to 0.3750 inches
- Type: Double-Sided
- Width: 0.2500 to 1 inches
-
Supplier: RS Components, Ltd.
Description: Rolls of double-sided polyurethane foam with a strong acrylic adhesive for producing resistant assemblies while compensating for flatness defects on rough or uneven surfaces. These tapes act as a vibration damper, provide excellent shock resistance and reduce sound
- Adhesive: Specialty / Other
- Backing: Foam, Specialty / Other
- Thickness: 0.0799 inches
- Type: Double-Sided
-
Supplier: Ark-Plas® Products, Inc.
Description: Double and single adhesive backed Tube Clips offer a convenient way to install and route tubing. Tough, corrosion resistant nylon tube clips are backed with a quality closed cell adhesive polyurethane foam tape, which has excellent conform ability, and high temperature and
- Diameter: 0.1250 inch
-
Supplier: Boyd
Description: performance Customized optically clear adhesive (OCA) solutions with bubble-free converting & excellent cutting precision for enhanced screen appearance Materials Double & single-sided adhesives Foam tapes Optically clear adhesive (OCAs
- Enhancement / Function: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding
- Features: Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
- Film Material: PET / Polyester, Acrylic / Acrylate
-
Supplier: Brookfield Industries, Inc.
Description: The NB-4120-1 Double Belt, Bi-Parting Sliding Door Operator is designed and tested for lead shielding doors weighing up to 70,000 lbs (total both doors) operating at linear speeds of 6.0 in/sec maximum (each leaf in opposite directions) or a maximum horizontal operating force of up 1400 lbs
Find Suppliers by Category Top
Featured Products Top
-
/extruder applications. Available single and double sided in black, gray or white. Thickness range: 1/32" – 3/16". Some products formulated for thermal insulation (R-factor = 0.75). Custom coating and converting available to meet specific requirements. Our precision-cut pieces are available in standard (read more)
Browse Datasheets for Adhesive Applications -
Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and low (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Introduction: Double Sided PVC Tape is made of PVC as the base material, coated with acrylate glue on both sides, and then compounded with release film/release paper. It has good flexibility, good ductility, suitable for sticking on uneven surfaces, temperature resistance, and moisture (read more)
Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Introduction: Double Sided Tissue Tape is an industrial adhesive tape made of cotton paper as the base material, evenly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release paper. It has anti-rebound (better than other Double-Sided (read more)
Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Introduction: Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water resistance, can prevent falling off and (read more)
Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Discover our PVC foam double-sided tape, a reliable sealing solution designed for various applications. Crafted with a 250±30kg/m3 density foam and coated on both sides with a high-viscosity acrylic adhesive, this tape ensures superior performance. The blue film lining facilitates easy (read more)
Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Introduction: Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Introduction: Glass fiber thermal tape is made of glass fiber cloth as the base material and coated with high thermal conductivity acrylic adhesive. It has high thermal conductivity, good temperature resistance, good adhesion, and good insulation performance (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Tape Available Thickness: 0.1mm,0.12mm,0.13mm,0.15mm,0.16mm,0.065mm,0.05mm,0.2mm Application fields: 1. Planar paste and assembly of foam, flannelette, fabric, battery pack and other parts inside the car body (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
it has excellent weather resistance. PU nano tape PU nano tape is made of polyurethane as the main component. It is physically foamed and uses low-density formula surface treatment technology to achieve a functional foam with both good sealing and shock (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd.
More Information Top
-
Validation of respiratory signal derived from suprasternal notch acceleration for sleep apnea detection
The accelerometer was mounted in the suprasternal notch using a double sided polyurethane foam tape (3M, Maplewood, MN) and further secured using an over-the-top single sided paper tape.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38676/164344850-MIT.pdf?sequence=2
First, the silicon/PDMS hybrid device is glued on the PCB package with thermally insulating double - sided polyurethane tape , in order to minimize heat loss through conduction and speed up heating.
-
Assessment of respiratory flow and efforts using upper-body acceleration
… signals were acquired with three aDXl-335z tri-axis MEMS accelerometers (analog Devices Inc, norwood, Ma). the accelerometers were placed on the supr-asternal notch, the thorax and the abdo- men using a double - sided polyurethane foam tape (3M, Maplewood, Mn) and …
-
http://www.nanotechsys.com/wp-content/uploads/file/PDFs/Conformal_Dome_Fabrication.pdf
The tool was made with a shorter radius to accommodate the thickness of double - sided foam tape , and a polyurethane pad with a diamond slurry worked the best to remove the sub- surface damage and “shine” the surface.
-
A Tunable Metal–Organic Resistance Thermometer
The samples were mounted on 25 mm square glass slides with double - sided tape to provide me- chanical support and polyurethane -insulated copper wires (0.2 mm diameter) were attached using In solder.
-
CR4 - Thread: Flexible Flooring
How about using double sided industrial strength tape and std pine tongue and grooved planks with a polyurethane varnish.
-
Mechanism of pressure induced baseline shift in bioelectric signals measurement using wearable electrodes
The embroidered electrode was stuck to polyurethane (PU) foam (2mm) and subsequent plastic supporting plate (thickness 0.5mm) by double side tape to ensure dimension stable and uniform force transfer during electrolytic deposition process and subsequent mea surement.
-
Decimal counter/display on locktronics
A piece of polyurethane foam can be cut and stuck down to the underside of the board with double sided sticky tape —Blue Peter style!
-
Flexible Inorganic Piezoelectric Acoustic Nanosensors for Biomimetic Artificial Hair Cells
… min for the crystallization of high performance piezoelectric thin film. ii) A flexible sup- porting substrate (PET substrate) was bonded to the PZT film by an ultraviolet (UV) curable polyurethane (PU) adhesive with UV … … SM frequency separator with double sided adhesive tape .