-
Supplier: Newark, An Avnet Company
Description: FAN FILTER MEDIA, FOAM/HYDROPHOBIC MESH; Fan Frame Size:108mm; Filter Material:PU (Polyurethane) Foam; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN FILTER MEDIA, 163MM, PU FOAM; Fan Frame Size:163mm; Filter Material:PU (Polyurethane) Foam; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAN FILTER MEDIA, PPI HIGH DENSITY FOAM; Fan Frame Size:108mm; Filter Material:PU (Polyurethane) Foam; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Universal Air Filter Company
Description: High dust arrestance, low pressure drop washable media Uni-Foam fan air filters are designed to provide high dust arrestance where a permanent, cleanable filter is required inmedical equipment,electronics,computer,telecom,datacomand general purpose equipment.
- Porosity: 10 to 80 ppi
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
-
Supplier: Newark, An Avnet Company
Description: FAN FILTER MEDIA, 120MM, 30PPI; Fan Frame Size:120mm; Filter Material:PU (Polyurethane) Foam; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: MEDIA, FILTER, FOAM, 20 IN. DIAMETER, 20 PPI, RETICULATED POLYURETHANE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Universal Air Filter Company
Description: available with a an EMI shielding stainless steel mesh for further EMI/RFI attenuation. The Dual Honeycomb air filter also offers these benefits: Performance specifications that meet the requirements of CE, Telcordia NEBS and UL. Flame-retardant, open-cell poly-urethane foam
- Porosity: 10 to 80 ppi
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
-
Supplier: Universal Air Filter Company
Description: High dust holding, industrial strength filters Polyfold industrial air filters are excellent for general purpose filtration where high dust-holding capacity and low resistance are important. Uni-Foam and Quadrafoam™ media are used for permanent, cleanable filter
- Porosity: 10 to 80 ppi
- Length: 4 to 75 inch
- Height: 4 to 25 inch
- Ply: 1-ply
-
Supplier: Universal Air Filter Company
Description: Telcordia NEBS standards. The special design creates a sturdy air filter even when the combined thickness of filter media and frame is as thin as 0.13″ for applications where space is limited. Applications: Universal Air Filter can customize Windowpane filters to
- Porosity: 10 to 80 ppi
- Length: 1 to 45 inch
- Height: 1 to 45 inch
- Ply: 1-ply
-
Supplier: Pelonis Technologies, Inc.
Description: 172MM PLASTIC FAN FILTER ASSEMBLY Part No.: PFK-172 Material: UL94-V0 Media: Polyurethane Foam UL94HF-1 (45PPI) Color: Black (Retainer & Guard) RoHS Compliant
- Length: 5.905515 inch
- Height: 6.7716572 inch
- Width / Ring Size: 6.77 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 40MM PLASTIC FAN FILTER ASSEMBLY Part No.: PFK-40 Material: UL94-V0 Media: Polyurethane Foam UL94HF-1 (30PPI) Color: Black (Retainer & Guard) RoHS Compliant
- Length: 1.574804 inch
- Height: 1.574804 inch
- Width / Ring Size: 1.57 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 80MM PLASTIC FAN FILTER ASSEMBLY Part No.: PFK-80 Material: UL94-V0 Media: Polyurethane Foam UL94HF-1 (30PPI) Color: Black (Retainer & Guard) RoHS Compliant
- Length: 3.149608 inch
- Height: 3.149608 inch
- Width / Ring Size: 3.15 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 120MM PLASTIC FAN FILTER ASSEMBLY Part No.: PFK-120 Material: UL94-V0 Media: Polyurethane Foam UL94HF-1 (30PPI) Color: Black (Retainer & Guard) RoHS Compliant
- Length: 4.724412 inch
- Height: 4.724412 inch
- Width / Ring Size: 4.72 inch
-
Supplier: Envirco
Description: efficiency of (95 @ 0.3 micron, 99.99% @ 0.3 micron, 99.9995% @ MPPS). Pleat spacing shall be by continuous glass filament separators to prevent media-to-media contact and promote uniform airflow through the media pack. The media pack shall be completely encapsulated in a
- Media Type: Polyurethane Foam
Find Suppliers by Category Top
Featured Products Top
-
Glass bag filter media is made of the glass fiber with stable electret as the main media and the protective layer of chemical fiber is attached to its windward surface. The strong chemical fiber on the windward surface serves as a "pre-filter" layer to block the large dust particles. It is (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
processing Key Benefits of MERV Air Filter Media 1. Optimized Indoor Air Quality Higher MERV ratings capture finer particles, including (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Key characteristics of low resistance composite filter media typically include: Lower resistance and large dust capacity:it is made of synthetic,These materials are engineered to resist deformation and maintain their structure even as dust accumulates (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
Harbory Filtration manufactures glass fiber air filter media using a wet-laid process that distributes glass microfibers uniformly. The media is available in a range of efficiencies and basis (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Camfil's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
identify the best dust collector filter media choice for each application based on the type of dust that the operations produces including toxic dusts, sticky dusts, flammable dusts, dust containing allergens and irritants. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
PP Air Filter Media Introduction PP Air Filter Media is a high-performance air filtration material made from 100% polypropylene (PP) fibers through advanced nonwoven manufacturing processes such as melt-blown, spunbond, and thermal bonding technologies. It is designed for efficient (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration manufactures medium-efficiency pocket filter media from 100% synthetic fibers (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Choosing the appropriate air filter media efficiency level is a balance between filtration performance, pressure drop, energy consumption, service life, and application (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration
More Information Top
-
Intake Filters and Silencers - Air Compressor Accessories - Grainger Industrial Supply
Flow (CFM) 15, Polyurethane Foam Filter Media , Temp.
-
Activated Carbon Coated Polymeric Foam for Hydrocarbon Vapor Adsorption
Figure 1 Hysteresis curves for the honeycomb extrusion and coated polyurethane foam filter media .
-
Post-treatments of anaerobic effluents
In the first period of operation, a channelled polyurethane foam filter media (Van Rompu & Verstraete 1988) was used.
-
http://repository.up.ac.za/bitstream/handle/2263/29841/dissertation.pdf?sequence=1
and polyurethane foams Fuel filter media .
-
Treatment of industrial effluent water
The filtering medium is polyurethane foam chips which have a high oil-absorbing capacity combined with easy regeneration.
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Activated Sludge
More recent application includes the use of plastic trickling- filter media , polyurethane foam pads, loops of fiber bundles, or small plastic elements.
-
Federal Register > Wednesday, July 2, 2008 > [73 FR 37951] Alkyl trimethylenediamines, Bioban P-1487, Copper 8-quinolinolate, Napthenate Salts, Octhilinone, an...
The quaternary ammonium chloride compounds are used as materials preservatives for paints (in can), coatings, textiles, sails, ropes, fire hose, concrete additive, roofing materials, filter media and polyurethane foam and cellulose products and cleaning buffers.
-
Measurement and estimated health risks of semivolatile organic compounds (PCBs, PAHs, pesticides, and phthalates) in ambient air at the Hanford Site
For ambientair samples,the detection limit generally is limited by the blank contribution of the sam- pling media ( filters and polyurethane foam plugs).
-
Liquid flow in polyurethane foams for filtration applications: a study on their characterization and permeability estimation
The synthesis and characterization of chain-ex- tended polyurethane foams as a filtration medium to re- move lead ions from water has been discussed in detail by the authors elsewhere [8, 9].
-
Valorisation Opportunities Related to Wastewater and Animal By-Products Exploitation by the Greek Slaughtering Industry: Current Status and Future Potentials
Borja et al. [73] evaluated the performance of a combined configuration equipped with a sludge blanket zone and a filter medium zone of polyurethane foam , forming a hybrid anaerobic reactor.
Indicates content that may require registration and/or purchase.