Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micromeritics
Description: distributions, total pore volume, total pore surface area, median pore diameter, and sample densities (bulk and skeletal). The AutoPore IV Series Mercury Porosimeters can determine a broader pore size distribution (0.003 to 360 micrometers) more quickly and accurately than other methods.
- Pore Diameter Range: 50 to 3,600,000 Å
- Test Media: Building & Construction Materials, Ceramics / Glass, Chemicals, Concrete / Cement, Food / Drugs, Geological (Rock, Strata, etc.), Metals, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
- Display & Special Features: Computer Interface / Networkable
- Features: Densometry / Pore Size, Other
-
Supplier: Quantachrome Instruments
Description: The PoreMaster series consists of three automatic mercury intrusion porosimeters offering new concepts in automated pore size analysis.The PoreMaster 33 porosimeter achieves a maximum pressure of 33,000 psia for pore size measurements in the range from over 1100* micron to 0.0064
- Particle Size Range: 0.0036 to 10.66 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability, Video / Graphic Display
- Features: Other
- Sample Type: Powder / Solid Particles
-
Supplier: Quantachrome Instruments
Description: The PoreMaster® GT Series— fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. In addition to "two samples in a single loading," (patented) the PoreMaster®
- Particle Size Range: 0.0036 to 10.66 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Features: Other
- Sample Type: Powder / Solid Particles
-
-
Supplier: Accuris
Description: Standard Test Method for Pore Size Characteristics of Membrane Filters Using Automated Liquid Porosimeter
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for measuring the pore size characteristics of membrane filters in the range of approximately 0.05 to 300 [mu]m. 1.2 This test method uses the automated bubble point method described in ASTM Test Method F316. 1.3 The liquid displacement technique used in
-
Supplier: Quantachrome Instruments
Description: NOVAtouch™ Series High Speed Surface Area and Pore Size Analyzer Introducing the Next Generation of NOVA Analyzers Now with Advanced Touchscreen and Higher Throughput Capabilities The NOVAtouch™ provides the next generation of NOVA analyzer performance and features. It delivers performance
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Pore Distribution, Porosimetry / Pore Volume, Surface Area - Total
- Test Media: Ceramics / Glass, Food / Drugs, Metals, Soil
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Features: Laboratory / Batch, Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
-
Supplier: Quantachrome Instruments
Description: INTRODUCTION Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET, Langmuir
- Total Surface Area Range: 0.01 m²
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Total
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Test Media: Gases
-
Supplier: Meter Group
Description: This portable vacuum in a rugged case uses a powerful pump and rechargeable battery which make it easy to collect pore water samples at remote locations.
- Mounting / Loading Options: Handheld / Field
- Properties Analyzed: Permeability - Liquid, Porosimetry / Pore Volume
- Test Media: Soil
-
Supplier: Meter Group
Description: Hand operated vacuum floor pump works well when you are evacuating large volumes. No power required.
- Mounting / Loading Options: Handheld / Field
- Properties Analyzed: Permeability - Liquid, Porosimetry / Pore Volume
- Test Media: Soil
-
Supplier: Micromeritics
Description: Micromeritics’ AutoChem 2950 HP Chemisorption Analyzer is an automated high-pressure catalyst characterization system that is capable of preparing and analyzing samples at elevated pressures up to 1000 psia and at temperatures from -100 to 1100 °C. The instrument can perform a variety of
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Meter Group
Description: The Leaf Porometer fits in your hand and in your research budget. Most commercially available porometers are large, complex, and costly. Decagon's new Leaf Porometer was designed by an agronomist who appreciated the simple porometers he used in his early career. The result is a sleek, innovative,
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Mounting / Loading Options: Handheld / Field
- Features: Other
- Properties Analyzed: Permeability - Liquid, Porosimetry / Pore Volume
-
Supplier: Micromeritics
Description: The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the
- Test Media: Adhesives / Coatings, Ceramics / Glass, Chemicals, Food / Drugs, Geological (Rock, Strata, etc.), Metals, Powders / Granular Materials
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: CIQTEK Co., Ltd
Description: EASY-V 1440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g) and above. ▪ Pore size analysis: 2 nm-500 nm. ▪ Four analysis stations, simultaneous testing of
- Features: Other
- Properties Analyzed: Porosimetry / Pore Volume
- Test Media: Powders / Granular Materials
-
Supplier: Micromeritics
Description: Micromeritics ASAP® 2420 Accelerated Surface Area and Porosimetry System uses the gas sorption technique to generate high-quality data for applications that require high performance/high sample throughput. Standard features include six independently operated analysis ports and a programmable and
- Test Media: Adhesives / Coatings, Ceramics / Glass, Chemicals, Food / Drugs, Geological (Rock, Strata, etc.), Metals, Powders / Granular Materials
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume, Surface Area - Specific
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Gurley Precision Instruments
Description: Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform
- Features: Absorption / Water Absorption (e.g., COBB)
- Display & Special Features: Analog Meter
- Properties Analyzed: Porosity - Densometry
- Test Media: Pulp / Paper, Textiles
-
Supplier: Gurley Precision Instruments
Description: Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform
- Features: Absorption / Water Absorption (e.g., COBB)
- Display & Special Features: Digital Readout
- Properties Analyzed: Porosity - Densometry
- Mounting / Loading Options: Process Line Mounted (Continuous)
-
Supplier: Gurley Precision Instruments
Description: GENUINE GURLEYTM Cobb Sizing Testers have been manufactured by Gurley for over a half-century and represent an economical and practical means of determining liquid absorptiveness or resilience of treated and untreated papers, boards, fabrics and other sheet materials. The complete kit consists of
- Features: Absorption / Water Absorption (e.g., COBB)
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Pulp / Paper, Textiles
-
Supplier: Gurley Precision Instruments
Description: Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art mass
- Features: Absorption / Water Absorption (e.g., COBB)
- Display & Special Features: Digital Readout
- Properties Analyzed: Flowability / Workability, Porosity - Densometry, Smoothness, Texture Analysis
- Mounting / Loading Options: Process Line Mounted (Continuous)
Find Suppliers by Category Top
Featured Products Top
-
The Model 4320 Programmable Digital Timer is designed specifically for all Gurley Densometers and High Pressure models.
(read more)
Browse Densometers and Porosimeters Datasheets for Gurley Precision Instruments
Conduct Research Top
-
A Few Facts Pertaining to the Low Pressure Performance of a Mercury Intrusion Porosimeter
The low pressure range of a mercury porosimeter is used to characterize the larger end of the pore size range. Most manufacturers also use the low pressure module to initially fill the penetrometer sample cup with mercury. The first step (see Figure 1) is to evacuate the penetrometer, then mercury
More Information Top
-
An Evaluation of the Procedures Used in the Determination of the Grain Densities of Petroleum Reservoir Minerals
Procedures with helium displacement, a modified low-pressure Boyle's law porosimeter , and liquid displacement (water, n-decane …
-
POROSITY: VI. DETERMINATION OF POROSITY BY THE METHOD OF GAS EXPANSION *
A new porosimeter .—For rapid work with shaped test pieces a new porosimeter is described.
-
COMPARATIVE TESTS OF POROSITY AND SPECIFIC GRAVITY ON DIFFERENT TYPES OF REFRACTORY BRICK
Porosimeter tests were made upon the bricks dried at 110°C and cooled under a bell jar containing …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50281/20321047-MIT.pdf?sequence=2
… using stereoscopic and Nomarski optical microscopy, scanning electron microscopy, X-ray diffraction, mercury porosimeter tests, and bulk …
-
Studies on the suitability of the mercury-Porosimetrie for judgment of the Imprägnierbarkeit of wood
… red core of the red beech, yon woman book nd Calibrates crawl mie with the Qtmeksilber- porosimeter .
-
Materials and Acoustics Handbook
2: Cell of the porosimeter .
Indicates content that may require registration and/or purchase.