-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures seven sizes of “Dust-Master Portable Dust Collectors”. The two stage filtration design provides much higher filtration efficiencies than single stage collectors. Capacities for Portable models: Capacities up to 1300 CFM Static
- Airflow: 1,300 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Metalworking Chips / Fluids
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Description: The Donaldson Torit DB-800 Downdraft bench is compact and ergonomically designed for finishing small parts. It combines a heavy gauge, welded cabinet and direct drive fan to provide years of trouble free service. Hinged side panels allow for longer than normal work pieces.
- Airflow: 700 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Collector Type: Downdraft Table, Source Collector / Portable
-
Supplier: N.R. Murphy Ltd.
Description: An economical, portable dust collector with a truly efficient performance. It is specially designed to handle one or several machines. Applications: Designed to handle one or more machines in close proximity. Ideal for saws or other machines where the matrial volume is low and
- Airflow: 771 to 1,443 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Collector Type: Source Collector / Portable
-
-
Description: The Donaldson Torit Cabinet dust collectors provide reliable and economical solutions to in-plant dust and smoke control problems. Its efficient, compact design covers a wide range of bag collector applications. Replacing dust collector bags has never been
- Efficiency: 99.9 %
- Airflow: 1,200 to 2,000 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Description: The Donaldson Torit IRD dust collector is designed to use a downflow air pattern and gravity to clean dust trapped on the inner surface of the filter bags and to force the dust into the disposal bags at the bottom of the collector. This unique design means that
- Airflow: 4,050 to 4,800 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Description: cleaning system, the Torit PowerCore dust collectors deliver high filtration efficiencies not usually found in baghouse filtration. The Torit PowerCore dust collector comes in two models: the CPC (stand alone dust collector) is up to 50% smaller than
- Airflow: 700 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse), Cartridge-type Units
- Collector Type: Collection Booth, Source Collector / Portable
-
Supplier: United Air Specialists, Inc.
Description: The SDC Series of shaker-style dust collectors effectively capture airborne pollutants at the source, as well as clean their own filter media upon shutdown. Ideal for intermittent industrial processes like bin ventilation, grinding, packaging and sanding, the SDC shaker dust
- Airflow: 280 to 8,232 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Reclaim / Recycle
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: United Air Specialists, Inc.
Description: The BDC dust collector offers an extensive selection of high-performance filters. Choose from cartridges or bag media blends in a variety of sizes that provide efficiency up to 99.999%. This cartridge dust collector uses a pulse-jet cleaning system that effectively
- Efficiency: 99.9 %
- Airflow: 100 to 6,500 SCFM
- Applications: Abrasives, Coolant / Oil Mist, Fine Powders, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Separation / Filtration System: Bag-type Units (Baghouse), Cartridge-type Units
-
Supplier: United Air Specialists, Inc.
Description: The VCC dust/mist collector captures coolant smoke and fume from various metal finishing and forming processes. Installed directly on or adjacent to a machining center, this light-duty, source capture unit can be designed to solve your specific needs. The VCC uses an upward airflow
- Efficiency: 99.97 %
- Airflow: 1,000 to 1,500 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Applications: Coolant / Oil Mist, Toxic Media
-
Supplier: United Air Specialists, Inc.
Description: The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media
- Efficiency: 99.97 %
- Airflow: 1,500 SCFM
- Collector Type: Ambient, Source Collector / Portable, Stationary
- Separation / Filtration System: Bag-type Units (Baghouse), Impinger System
-
Supplier: Ducon Environmental Systems
Description: Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag Filters
- Efficiency: 99.9 %
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet, Reverse Air
-
Supplier: Aget Manufacturing Company
Description: The ten After Filter-Exhauster combinations are designed to capture dust particles as small as 0.3 microns using cotton sateen cloth filter tubes as the filter media. Equipped with top mounted Exhausters which pull contaminated air to the filter tubes, releasing clean air into the work area,
- Minimum Particle Size Filtered: 0.3 µm
- Airflow: 1,800 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Kalamazoo Industries, Inc.
Description: DCV-4 Dust collector used with 2FSM, S4S and DS10. 1PH, 110volts only. Capacity 100 CFM. Dust bag furnished with each unit Dimensions:L12″ x W14″ x H32″ Model: DCV-4
- Applications: Abrasives
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: Taylor Products / Smoot
Description: Taylor's IBC2000 is adaptable to nearly any discharge or deweigh application. It is constructed of heavy duty tubular steel with a compact footprint of 60 in by 60 in. The IBC2000 can be easily modified with any of its multiple options in order to handle your specific requirements.
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Filter 1 Clean Air Consultants
Description: agglomerated dust particles will then fall to the hopper for discharge from the collector. The compressed air jet is processed through a Venturi before passing to the fabric of the bag. Constant Capture Velocity By blowing dust off the outside of the bag while the blower is
- Airflow: 1,800 to 5,400 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: GE ENERGY Air Filtration
Description: leading operators and OEMs. Features & Benefits High dust-removal efficiency resulting in increased time between compressor washes Outstanding salt removal in all conditions leading to a reduction in turbine corrosion Flexible design allows the easy addition of enhancements including
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry, Wet
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: Scientific Dust Collectors
Description: The SPJ-BV Series* Heavy Duty, reverse-pulse baghouse (BIN VENT) dust collector, has no moving parts and ships completely assembled for a quick installation. High efficiency and a patented cleaning technology provide long bag life and low maintenance cost. STANDARD FEATURES
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet
- Collector Type: Stationary
-
Supplier: Bratney Companies
Description: F300: A complete solution with built-in filterbags and fan. The cleaning of filters takes place automatically by means of compressed air from the air receiver.The dust from the filter will hereby follow the material during loading. Applied for loading products with moderate wear and
- Applications: Abrasives, Fine Powders
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Bag-type Units (Baghouse)
- Features: Continuous Duty
-
Supplier: Security Engineered Machinery Co., Inc.
Description: SEM Model F-112 Features a 1.5 HP motor operating at 208 / 3 Phase power. DUAL bag waste collection of up to 75 pounds in each bag ( 150 total ) is designed for medium to heavy duty disintegrator collection applications with particle sizes ranging from 3/32" - 3/8". The Model F-112 standard
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: Aget Manufacturing Company
Description: A Filterkop dust collector will clear the air of very fine dusts. Utilizing a permanent fabric filter system (baghouse filters), the Filterkop removes "fines" as small as 0.3 microns from the airstream, and returns cleaned air back to the workplace, or to vent, as
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Features: Filter Only
- Applications: Fine Powders
-
Supplier: GE ENERGY Air Filtration
Description: AltairNeptune represents the very latest in gas turbine inlet protection technology for the marine environment. The system utilizes the familiar three-stage vane/coalescer/vane approach, but represents a superior level of salt and water removal performance compared to traditional systems. Operating
- Separation / Filtration System: Bag-type Units (Baghouse)
- Applications: General Cleaning
- Collector Type: Stationary
- Process: Wet
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' Supersonic Pulse Jet Bottom Removal (SPJ-B) Collector is designed for low-profile applications where headroom is a factor. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: Metalworking Chips / Fluids
- Filter Cleaning: Pulse-jet
-
Supplier: Industrial Air Filtration, Inc.
Description: Baghouses are highly efficient industrial dust collectors that use numerous woven or felt bags to filter dust-laden air. The dirty air enters the baghouse compartment, where it is drawn through cylindrical tubes where the bag filters remove up to 99% of particulate
- Separation / Filtration System: Bag-type Units (Baghouse)
- Collector Type: Stationary
-
Supplier: GE ENERGY Air Filtration
Description: The AltairVega three-stage system for gas turbine inlet filtration has been meeting the challenges of the marine industry for 40 years in some of the world's harshest maritime environments. Today, over 350 marine turbines operate under the protection of the AltairVega gas turbine inlet system.
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry, Wet
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors has just announced a new retrofit system designed to improve the cleaning systems in all existing baghouse dust collectors. This cleaning system improvement can be applied to all reverse pulse jet baghouses for all baghouses
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Filter Cleaning: Pulse-jet
- Collector Type: Stationary
-
Supplier: Taylor Products / Smoot
Description: Dust control system.
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Features: Filter Only
Find Suppliers by Category Top
More Information Top
-
Integrated thermal treatment system study -- Phase 2 results. Revision 1
EOUIPMENT LIST 0 DUST COLLECTOR @ SHREDDER @ RAM FEEDER @ FEED HOPPER CONTAMINATED SOIL ADDITIVE HOPPER PORTABLE SHREDDED @ WASTE HOPPER @ PORTABLE CARRIER @ OVERHEAD CRANE … COLLECTION AND DI SCHARGE CHAMBER SECONDARY COMBUSTI ON CHAMBER OUENCH CHAMBER DRY FILTER BAGHOUSE CARBON FILTERS HEPA …
-
States > California > State > Air Districts > South Coast > Regulation XI - Source Specific Standards > [sc AQMD 1155] Rule 1155 - Particulate Matter (PM) Cont...
In the event a Tier 3 baghouse is not the last in the series to vent to … 11) With the exception of paragraph (d)(1), any portable dust collector , fume extractor, or negative air machine with a maximum rated capacity of less than or equal to 3,000 cfm is exempt from the provisions of this rule.
-
06.07.06 Historic Milestone In Clean Diesel
The TVA1000B is a portable , intrinsically safe, survey flame ionization and photoionization dual monitor which provides fast … Baghouse Pulse-Jet Dust Collectors .
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
In this design the bag dump station does not have an integral filter and exhaust fan, so that the unit must be piped to a dust collector (e.g., baghouse or scrubber) and exhaust fan. In these systems the portable containers are unloaded by inserting a wand into them and removing the …
-
Dust Collectors
In contrast to baghouses and cartridge filters, vacuums are typically portable , single-filter devices which can be operated manually. Filter-based dust collectors can come in a number of other different forms: .
-
1.23.08 -- Feature Article: EPA, National, And Environmental Groups Launch Green Infrastructure Plan
Baghouse Pulse-Jet Dust Collectors … piD-TECH plus Plug-In Photoionization Sensor is designed to be installed in portable and stationary gas …
-
Clearing The Air With Cartridges
Dust is discharged directly into portable tote bins, simplifying the disposal of collected dust without creating secondary dust. Downstream of the collector , the air is clean enough to recirculate back into the plant, where it … … of air samples collected at Thermal Ceramics between 1994 and 2001, when the baghouse collector only was …
-
States > Michigan > State > Forms > Department of Environmental Quality > [MI FORM generalpermitprogram] Permit to Install for Diesel Fuel Fired Generators wit...
A baghouse dust collector may alternatively be installed in lieu of water spray for any particular piece of equipment. … reciprocating engine generators with a maximum capacity of 5 MW - Engine generators, including portable units, are used …
-
Current
A notebook-computer with comfortable Bedienoberflache, a neuartigergeschlossener Staub collector erganzen the Ausrustung with plan filter insert. The classical method fur the measurement of the air dust load is the separation desStaubes of a … For this reason, has developed the violence laboratory technique a small portable Gerat that can operatively measure …
-
Federal Register > Thursday, April 3, 2008 > [73 FR 18334] National Emission Standards for Hazardous Air Pollutants: Area Source Standards for Nine Metal Fabr...
… plenums, or fans designed to draw greater than 85 percent of the airborne dust generated from the … Cartridge collector means a type of add-on control device that uses perforated metal cartridges containing a … … exhaust stream through a filter or filter media; a fabric filter is also known as a baghouse . … operations on stationary structures or their appurtenances at the site of installation, to portable buildings at the …
Indicates content that may require registration and/or purchase.