Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic® 210 portable ultrasonic flow meters succeeds at delivering expanded functionality and field portability when a permanent installation is not required. The 210 is a complete liquid measurement kit with portable clamp-on transducers featuring a small handheld display
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Micronics, Ltd.
Description: Features Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port.
- Pipe Diameter: 5.905515 to 70.86618 inch
- Media Temperature Range: 5 to 149 F
- Velocity Flow Rate: 0.0984251968503937 to 10.00656167979 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: Campbell Scientific, Inc.
Description: The PVS4150C is a portable, battery-operated water sampler designed for easy transport. It deposits its water samples into one nine liter container. The PVS4150C includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g.,
- Number of Control Relays: 0
- Features and Functionality: Battery Powered
- Instrument Specific Features: Controller Functionality
- Display Type: Digital Display
-
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: easier and less time consuming. The extremely resistant carbon fibre housing, together with the rugged transducer design, ensures a high impact protection as well as resistance against oil, water and many other liquids. The F608 shares the same efficient battery management as the F601,
- Pipe Diameter: 0.25 to 420 inch
- Media Temperature Range: -40 to 392 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 392 F
-
Supplier: InspectorTools
Description: bulb temperature Density altitude Wind chill Air, water, and snowtemperature°F or °C Current, average, and maximum air velocity Kestrel 4500 Additional Features Waterproof and floats Time and date Easy- to-read backlit display Data Logger (automatic and manual) Customizable data
Find Suppliers by Category Top
Featured Products Top
-
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
compatible with various pipe materials such as steel, copper, aluminum, and plastics. Due to its compact design, it can be quickly and easily mounted on the pipe. The flow meter's display provides information on flow velocity, date, and time (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
handheld flow meter designed for the convenience of any water operator. The intelligent FH950 Portable Flow Meter is a lightweight, electromagnetic device that contains no moving parts and requires no mechanical maintenance. It is battery-powered and can provide velocity & depth flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
installs without de-watering lines, cutting pipe or welding flanges which reduces installed costs in medium and large line sizes by eliminating the need for heavy equipment and extensive manpower. The FPI Mag flow meter features a compact insertion design that will easily fit into confined (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
two challenges including high or low flow velocities, and the need for a significant length of straight-running pipe. Unlike most flow meters that require a straight pipe run of 10 or more diameters upstream from the meter and 0-5 diameters downstream, the Wafer-Cone is designed in such a way that (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
uninterrupted service, while improving process control and ensuring delivery accountability. The FPI Mag Flow Meter installs without interrupting service, de-watering lines, cutting pipe or welding flanges. Installation costs are reduced by eliminating the need for heavy equipment or extensive manpower (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Suitable habitats for 0‐group fish in rehabilitated floodplains along the lower River Rhine
Flow velocity was measured with a digital portable flow meter (Marsh McBirney Flow-mate model 2000) at 0.15 m above the bottom and water temperature with a digital thermometer (WTW Oxy 330).
-
Epilithic biofilm metabolism during the high water flow period in an Andean neotropical stream
Water conductivity in the river was measured with a HQ14D portable meter . Measurements of water velocity (m s-1 ) were per- formed using a digital Global Water current meter, and water flow (Q) was calculated from stream width, mean depth, and water velocity.
-
Annual dynamics variation of a landlocked Galaxias maculatus (Jenyns 1842) population in a Northern Patagonian river: occurrence of juvenile upstream migration
Conductivity was registered using a Multi-range portable conductivity meter , HI 8733 (Hanna Instruments, Inc., Buenos Aires, Argentina) (±0.1 lS cm)1 ); water temperature (±1°C) was registered with a TES 1302 digital thermometer (TES Electrical Elec- tronic Corp., Taipei, Taiwan). Water velocity was recorded with the flowmeter in the swiftest part of the riffle area.
-
Distributional patterns of immature Simuliidae (Diptera) in northwestern North America
Collection of field data used simplest pos- sible procedures and portable equipment. … measured included time and date of sample, substrate type, stream width, mean depth (average of three to five measurements equidistant along a transect), maximum depth, mean current velocity (Price Gurley meter ), air and water temperature, pH (Fisher digital pH meter, model 109 …
-
Controls on natural levée development in the Columbia River, British Columbia, Canada
When leve´e crests were overtopped by flood waters, water velocities were measured along leve´e portions of transects from channel edge to flood- basin using a Price pygmy current meter . Veloci- ties were measured at 0Æ4 depth and averaged over 1 min using a digital readout module. … were combined with simultaneous measurements of surface turbidity and flow direction using a portable LaMotte 2020 turbidimeter …
-
Solute dynamics of meltwater of Gangotri glacier, Garhwal Himalaya, India
Meltwater discharge measurements were made using the area- velocity method by establishing a rating curve ( Water Measurement Manual 1997). Electrical conductivity (EC) and pH were measured at the prevailing temperature in the field using portable ELE international model 4070 digital conductivity meter and portable ELE international model 3070 digital pH meter.
-
Identification of the Spawning, Rearing, and Migratory Requirements of Fall Chinook Salmon in the Columbia River Basin : Annual Report 1996-1997.
Water velocities at individual redd locations were measured using a Marsh McBirney Flow-Mate model 2000 portable flow meter . Water depths were measured using a digital echo sounder.
-
Geo-Informatics in Resource Management and Sustainable Ecosystem
Air and water temperature, pH, Conductivity and Total dissolved solids were measured in-situ using a HANNA portable combo waterproof pH//TDS/Temperature, Tester model HI 98130. Water velocity was determined using the Pin-pong floatation technique and Water Depth was measured with the use of a rope and a metre rule. Dissolved Oxygen (DO) was determined using Digital D.O meter model .
-
Subject Index
… effect and photoconductivity in, 880 preparation of single crystals with defined impurity content, 878 surface potential, field-effect mobility and conductivity of, 3778 Servomechanisms, (See also Control Systems) digital , using c.r. tube … … of, 2353 timed-pulse, portable , 1966 Signals, finite-duration … … field of point source, 1040 loudness, evaluation, 354 influence of peak content in noise, 1754 meter , 1427 … and radiation in liquids and gases, 664 over ground, experimental study of, 3900, in- strumentation for, 2081 in inhomogeneous media, 'effective' parameters for, 1041 in medium with negative velocity gradient and homogeneous surface layer, 666 in sea- water , velocity calculations, 3903 underwater …
-
http://thescholarship.ecu.edu/bitstream/handle/10342/3964/Butler_ecu_0600M_10796.pdf?sequence=1
a multi-parameter water quality meter (YSI Professional Plus, YSI, Inc., Yellow Springs, OH). Air temperature (°C) and wind speed (m/s) were measured using a portable digital anemometer Water flow velocity was .
Indicates content that may require registration and/or purchase.