Products/Services for Portable Mixed Bed Deionizer

  • Deionizers-Image
    Deionizers - (123 companies)
    ...resin. Types There are two main types of deionizers. Mixed Bed: Mixed bed deionizers will have both anion and cation resins in the same housing so both types of contaminants are replaced at the same time. This combination usually results in larger...
  • Ion Exchange Equipment-Image
    Ion Exchange Equipment - (424 companies)
    Typically, these products meet high-purity standards for analytical testing. Standards for testing, operating, or installing ion exchange equipment are also available. ASTM D4548 -- Standard test method for anion-cation balance of mixed bed...
  • Filter Media-Image
    Filter Media - (445 companies)
    ...that involves two similar applications of one technology. The first application is water softening, a process that removes ions from water and replaces them with sodium ions and chloride ions. The second application is deionization, a process that removes...
  • Water Softeners-Image
    Water Softeners - (218 companies)
    ...form when using hard water. Differences In Water Softeners. Water softeners differ in terms of complexity and cost. A complete water softener system consists of a small bed of plastic beads or a chemical composition matrix called zeolite that contains...
  •  
    Water Filters - (326 companies)
    ...garnet, or other media to remove impurities down to about 1 micron in size. Activated carbon (adsorption) and ion exchange (softening and deionization) techniques address chemicals/gases and dissolved inorganics respectively. Membrane filters capture...
  •  
    Hospital Beds - (11 companies)
    Hospital beds are beds specially designed for hospital patients or for people in need of some form of healthcare. They have special features both for the well-being and comfort of the patient as well as convenience for healthcare workers. Hospital...
  •  
    Filter Housings - (141 companies)
    ...ultraviolet sterilization and point-of-use filtration. Media filters are designed for these applications: Activated carbon for the removal of chlorine, taste, and odor. Mixed bed DI resin for water purification. Calcite media for neutralization of acidic...
  •  
    Handheld and Portable Computers - (362 companies)
    Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs. Handheld and portable computers are small, lightweight computers that are designed to be operated while held by hand or from a desk or tabletop...
  •  
    Filter Elements - (782 companies)
    Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
  •  
    Ground Protection Mats and Portable Roadway - (21 companies)
    Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals. Ground protection mats and portable roadway...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire