-
Supplier: TSI Incorporated
Description: Flow Rate 1.77 CFM (50 LPM) ±5% accuracy / Particle Size Range 9350-02, 9350-03: 0.3 to 25 µm The TSI AeroTrak® Portable Particle Counters Model 9350 offer best-in-class features and versatility. The Model 9350 provides a 1.77 CFM (50 L/min) flow with 0.3 μm sensitivity.
- Measurement Type: Size
-
Supplier: TSI Incorporated
Description: Flow Rate 1.0 CFM (28.3 L/min) ±5% accuracy / Particle Size Range 9510-02, 9510: 0.5 to 25 µm The TSI AeroTrak® Portable Particle Counter Model 9510 offers best-in-class features and versatility. The Model 9510 provides a 1.0 CFM (28.3 L/min) flow with 0.5 μm sensitivity.
- Measurement Type: Size
-
Supplier: TSI Incorporated
Description: Flow Rate 1.0 CFM (28.3 LPM) ±5% accuracy / Particle Size Range 9310-02, 9310: 0.3 to 25 µm The TSI AeroTrak® Portable Particle Counter Model 9310 offers best-in-class features and versatility. The Model 9310 provides a 1.0 CFM (28.3 L/min) flow with 0.3 μm sensitivity.
- Measurement Type: Size
-
-
Supplier: TSI Incorporated
Description: Flow Rate 1.77 CFM (50 L/min) ±5% accuracy / Particle Size Range 9550-02: 0.5 to 25 µm The TSI AeroTrak® Portable Particle Counter Model 9550 offer best-in-class features and versatility. The Model 9550 provides a 1.77 CFM (50 L/min) flow with 0.5 μm sensitivity.
- Measurement Type: Size
-
Supplier: Terra Universal, Inc.
Description: internal battery enhances versatility of operation This compact, economical Laser Particle Counter allows convenient, accurate, and reliable airborne particle counting in a wide variety of critical applications. Though it is barely larger than a television's remote control, measuring
- Particle Size Range: 0.5 to 25 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Technology: Blockage / Attenuation
- Display & Special Features: Computer Interface / Networkable, Process Line / Continuous, Video / Graphic Display
-
Supplier: ASTM International
Description: 1.1 This guide provides information for determining particle size and shape using Dynamic Imaging Analyzers (DIA) in multiple application points including in-line, at-line and stand alone, lab based or portable, configurations. This guide focuses on concepts and
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-PQC 2xUS series air particle counters are portable detection systems that include particles of specific sizes in the air. Furthermore, the air temperature and the relative humidity are monitored. The fixed flow rate of 2.83 l / min complies with current standards
- Particle Size Range: 0.5 to 25 µm
- Sample Temperature: 41 to 104 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Digital Readout
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PCO 2 is a portable handheld dust particle measuring device or particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature, dew point
- Particle Size Range: 0.3 to 10 µm
- Sample Temperature: 32 to 122 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Video / Graphic Display
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MPC 10 is a portable handheld particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature and relative humidity (RH). The particle
- Particle Size Range: 0.25 to 10 µm
- Sample Temperature: 32 to 122 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Video / Graphic Display
-
Supplier: InspectorTools
Description: the preferred choice for HVAC and IAQ professionals. From filter testing to IAQ investigations, the Fluke 983 is the portable solution for determining airborne particle concentrations. Use the Fluke 983 to immediately respond to occupant complaints, or as part of a comprehensive
-
Supplier: InspectorTools
Description: Using a laser-diode-based optical sensor, the 531 uses light scatter technology to detect, size, and count particles (larger than 0.5 microns). This detected information can be converted into particle mass using mass-density conversion factors, or may be displayed as
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor integrated can be customized.
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Element Materials Technology
Description: Portable X-Ray Fluorescent Analyzer Optical Emission Spectroscopy (OES) Portable Optical Emission Spectroscopy (OES) Atomic Absorption (AA) Analyzers Inductively Coupled Plasma (ICP) Combustion/IR Analyzers Gas Chromatography/Mass Spectrometry (GC/MS)
- Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, OEM Specific, RoHS
- Test Methods: Acoustic Microscopy (SAM), Atomic Absorption Spectroscopy (AA), Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy
- Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Gases, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Sediment, Soil, Textiles,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
Find Suppliers by Category Top
Featured Products Top
-
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health in just minutes. By testing only a few milliliters of fluid, users see a (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
systems. Most of these code or methods bin particles by size and concentration. Manufacturers of hydraulic systems will specify what ISO code one should use when evaluating system cleanliness. For instance they might recommend that ISO code 20/18/15 be applied to the pump in the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
quantifies the ferrous debris present according to size and quantity, not concentration. Built in magnetometers (online or LNF) are common today, as well as the DR (direct read) ferrography system. Useful for expanding on how much and how large the ferrous debris particles present are, which augments (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Modern vibration and noise testing increasingly requires high channel density, low system noise, and true portability, especially in field measurements, modal testing, and on-site condition monitoring. Traditional (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
electron microscopy), and direct imaging particle count. However, because it's qualitative, a skilled diagnostician is required to review the data. The test determines fatigue bearing wear, so sometimes there are certain wear conditions where a small buildup of particulate occurs. Other (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Check 2000 Series of portable ferrous analyzers offer accuracy and convenience for total ferrous measurement of in-service lubricating oil and grease. Fast and easy to use samples are analyzed in less than 30 seconds. Small sample volumes of just 1 (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. Keysight’s FieldFox handheld RF and microwave analyzers are the industry’s most precise portable spectrum analyzers, bringing Keysight’s reputation for precision and quality into the field. FLIR Systems has developed a wide range of portable equipment including digital multimeters (read more)
Browse Oscilloscopes Datasheets for NWS -
Keysight N9918D FieldFox Handheld Analyzer Engineered for the edge. The Keysight N9918D FieldFox Handheld Analyzer delivers lab-grade performance in a rugged, portable package (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for NWS
More Information Top
-
Seasonal variation in ambient PM mass and number concentrations (case study: Tehran, Iran)
A portable particle size analyzer –dust monitor Model Grimm-1.108 was used for the continu- ous measurement of particles.
-
Alba Northern Platform-Produced Water System Improvements
A portable Particle Size Analyser was used as the main analytical tool in these measurements.
-
Successfully Drilling Severely Depleted Sands
If available, a portable particle size analyzer and PPA should be used on the rig.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/17045/Engstrom%2c%20Amy.%202004.pdf?sequence=1&isAllowed=y
PSD was analyzed for all particles less than 250 µm in size by laser diffraction using a LISST portable particle size analyzer manufactured by Sequoia, Inc.
-
http://waset.org/publications/8988/evaluation-of-indoor-outdoor-particle-size-distribution-in-tehran-s-elementary-schools
Portable particle size analyzer -dust monitor Model Grimm- 1.108, was used for the continuous measurement of particles.
-
Metrological assessment of a portable analyzer for monitoring the particle size distribution of ultrafine particles.
A portable particle size distribution analyzer (Nanoscan SMPS 3910, TSI Inc.) was recently commercialized, but so far no metrological assessment has been performed to characterize its performance with respect to well-established laboratory-based instruments such as the scanning mobility particle sizer …
-
Characterization and Control of Fine Particles Involved in Drilling
PARTICLE SIZE ANALYZER PARTICLE SIZE ANALYZER An automated and portable French particle size analyzer was used in this study.
-
Prudhoe Bay Field, Alaska, Waterflood Injection Water Quality and Remedial Treatment Study
Particle size distributions of oil droplets and solid particles entrained in Prudhoe Bay produced water were measured using a Coulter particle counter and a portable Brinkmann laser particle size analyzer .
-
Developments in Sustainable Chemical and Bioprocess Technology
The particle-size distribution of the kaolin was determined by a portable, laser- diffraction, particle - size analyser (LSST- Portable , Sequoia).
-
Industrial Safety and Applied Health Physics Division, annual report for 1982
… units are located at ORNL: 44 x-ray diffraction units, 12 small cabinet x-ray systems, 10 walk-in-type total-enclosure units, 6fluoroscopyunits, 3 radiographic units in hot cdls, 3 portable radiographic units, 1 particle - size analyzer , and 1 medical x …
Indicates content that may require registration and/or purchase.