-
Supplier: Micronics, Ltd.
Description: Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via PSU 9
- Pipe Diameter: 0.5118113 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: KOBOLD Instruments, Inc.
Description: the flow of water and low viscosity liquids ranging from 0.3 GPM to 600 GPM. Its replaceable lithium battery powers an onboard rate meter/totalizer allowing installation in virtually any location, regardless of power availability. Results are displayed on a highly visible LCD readout.
- Media Temperature Range: -40 to 250 F
- Liquid Volumetric Flow Rate: 0.3 to 600 GPM
- Operating Pressure: 150 to 1,500 psi
- Operating Temperature: 32 to 140 F
-
-
Supplier: Orange Research, Inc.
Description: Fixed Set-Point Flow Switches Our 30000 Series fixed set-point flow switches have factory-preset settings. The many features and the adjustability found on our other models have been designed out. Their compact size and basic profile results in low-cost switches that can be mounted
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.25 GPM
- Operating Pressure: 0 to 1,000 psi
-
Supplier: ABB Measurement & Analytics
Description: In-built noise/grounding check – Verify the installation is correct from day one – Checks for proper grounding which is fundamental to an accurate flow measurement In-built verification for highest confidence in your flow measurement – Checking for sensor and transmitter integrity – No
- Pipe Diameter: 24 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 1.056 to 84,535.0567488 GPM
- Operating Temperature: 140 F
-
Supplier: ERDCO Engineering Corporation
Description: In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo™ includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: Litre Meter Limited
Description: Hygienic electromagnetic flowmeter with PTFE liner
- Pipe Diameter: 0.9842525 to 2.9527575 inch
- Media Temperature Range: -40 to 284 F
- Operating Pressure: 232.06032 psi
- Velocity Flow Rate: 1.64041994750656 to 32.8083989501312 ft/sec
-
Supplier: Bionetics
Description: Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no
- Pipe Diameter: 0.0625 to 1 inch
- Media Temperature Range: 0 to 140 F
- Liquid Volumetric Flow Rate: 0.00000002 to 20 GPM
- Operating Pressure: 500 psi
-
Supplier: Airmar Technology Corporation
Description: ARK75-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal
- Operating Temperature: -40 to 194 F
- Process Media Type: Liquid
- Additional Variables Measured: Measures Level
- Features: Sanitary, Suspended Solids / Slurries, Velocity Meter
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Negligible Pressure Loss No Moving Parts Adjustable Response Time Temperature Compensated Easy to Install The KOBOLD KAL-L flow switch allows rapid detection of flow rate change of non-hazardous gases. Fast reaction times are guaranteed by the KAL-L's analog electronic
- Media Temperature Range: 250 F
- Operating Pressure: 120 psi
- Velocity Flow Rate: 3.3 to 66 ft/sec
- Operating Temperature: 15 to 140 F
-
Supplier: ERDCO Engineering Corporation
Description: See-Flo® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo® meters handle a wide range of process fluids in vertical or horizontal piping runs.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 psi
- Media Temperature: -10 to 400 F
-
Supplier: Micronics, Ltd.
Description: Features Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes.
- Pipe Diameter: 5.905515 to 70.86618 inch
- Media Temperature Range: 5 to 150 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.0984251968503937 to 20.3412073490814 ft/sec
-
Supplier: Micronics, Ltd.
Description: Features Simple 5-Key calibration. Password protected. USB output to flash drives. 2 million point logger. Windows software.
- Media Temperature Range: -40 to 150 F
- Operating Temperature: -5 to 140 F
- Media Temperature: -40 to 150 F
- Electrical Output: Analog Current
-
Supplier: ERDCO Engineering Corporation
Description: Transmit a signal or actuate limit switches in hazardous areas with the 3700 Series Armor-Flo™ meter. The cover housing is listed by Underwriters Laboratories as an enclosure for metering equipment in hazardous areas. It contains an easy to read calibrated scale and the signal output or
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 400 psi
- Media Temperature: -10 to 400 F
-
Supplier: Airmar Technology Corporation
Description: ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver and signal processing electronics Standard
- Operating Temperature: -40 to 194 F
- Process Media Type: Liquid
- Additional Variables Measured: Measures Level
- Features: Sanitary, Suspended Solids / Slurries, Velocity Meter
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE
- Pipe Diameter: 1 to 3 inch
- Operating Pressure: 15,000 psi
- Media Temperature: -450 to 350 F
- Media Temperature Range: -450 to 350 F
-
Supplier: Litre Meter Limited
Description: Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection.
- Pipe Diameter: 1.968505 to 393.701 inch
- Velocity Flow Rate: 1.60761154855643 to 39.3700787401575 ft/sec
- Operating Temperature: -40 to 176 F
- Operating Pressure: 1,450.377 psi
-
Supplier: OMEGA Engineering, Inc.
Description: by measuring the travel time of a pulse from one transducer to the next. Flow in the same direction takes less time to travel to the second transducer than does flow in the opposite direction. Electroacoustic transducers receive and emit brief ultrasonic pulses through the liquid of
- Pipe Diameter: 0.5 to 4 inch
- Velocity Flow Rate: 0.03 to 105 ft/sec
- Operating Temperature: 32 to 320 F
- End Fittings: Clamp
-
Supplier: AW Company
Description: Stainless steel DIN 1.4571
- Pipe Diameter: 0.1574804 inch
- Mass Flow Rate: 0.033075 to 2.205 lbs/min
- Operating Pressure: 2,900 psi
- Media Temperature: -20 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: This switch package offers a complete solution for flow or no-flow switching in pipes or ducting ranging up to 16". The compact relay controller provides reliable actuation of valves, pumps or blowers rated up to 1 /2 HP. Common applications include low flow pump or process
- Pipe Diameter: 0.75 to 12 inch
- Operating Temperature: 140 F
- Operating Pressure: 150 psi
- Media Temperature: 158 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Grooved Turbine Flowmeters for Oil Patch flow applications Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry
- Pipe Diameter: 1 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 12,000 GPM
- Operating Pressure: 1,000 psi
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids.
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: Assured Automation
Description: Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring chamber. The chamber is located in a strainer basket, which allows for high
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 0.125 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 100 F
-
Supplier: Clark Solutions
Description: In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and without temperature measurement. With no moving parts, the Series 210 Flow Sensor is not sensitive to
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -40 to 302 F
- Liquid Volumetric Flow Rate: 0.24 to 39.6 GPM
- Operating Pressure: 58 to 174 psi
-
Supplier: Airmar Technology Corporation
Description: ARK50-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal
- Operating Temperature: -40 to 194 F
- Process Media Type: Liquid
- Additional Variables Measured: Measures Level
- Features: Sanitary, Suspended Solids / Slurries, Velocity Meter
-
Supplier: ERDCO Engineering Corporation
Description: Measure liquid, gas or steam flow rates in horizontal or vertical pipelines. Armor-Flo™ meters handle more aggressive fluids that cannot be measured with See-Flo® due to clarity, pressure or where process also requires limit switches or signal transmission.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: Airmar Technology Corporation
Description: ATK75 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various
- Operating Temperature: -4 to 140 F
- Process Media Type: Liquid
- Additional Variables Measured: Measures Level
- Features: Sanitary, Suspended Solids / Slurries, Velocity Meter
-
Supplier: OMEGA Engineering, Inc.
Description: The FMG-550 Series magmeter flow sensors are heavy-duty, high-performance sensors in an adjustable, insertion configuration that can be used with a ball valve for hot-tap installations. This insertion-style flow sensor has no moving parts and is constructed of corrosion-resistant
- Pipe Diameter: 1.25 inch
- Media Temperature Range: 104 F
- Operating Pressure: 300 psi
- Velocity Flow Rate: 0.15 to 33 ft/sec
-
Supplier: KROHNE Messtechnik
Description: Solution for partially filled pipes. The TIDALFLUX 2000 flow sensor with integrated and non-contact capacitive level measuring system provides accurate flow measurement in partially filled pipes. TIDALFLUX is designed to measure reliably between 10% and 100% of the pipe cross section.
- Pipe Diameter: 8 to 64 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: -39.37007874015748 to 39.37007874015748 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: OMEGA Engineering, Inc.
Description: or in a remote area up to 100 feet from the meter or controller without signal amplification. It needs no external power or battery. Just one operator, simple tools, an FP-5200 Flow Sensor, a few minutes . . . and you're on-line. Additionally, the all-stainless-steel flow sensor
- Pipe Diameter: 0.5 to 12 inch
- Media Temperature Range: 179.6 F
- Operating Pressure: 250 psi
- Velocity Flow Rate: 0.3 to 20 ft/sec
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE
- Pipe Diameter: 1 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 1,050 GPM
- Operating Pressure: 15,000 psi
Find Suppliers by Category Top
Featured Products Top
-
downtime and operational costs, making it an ideal choice for demanding environments. Reduce manhours 50% Automatically calculates total discharge based on USGS and ISO methods Real-time velocity graphed on color display Lowest maintenance solution on the market Lightweight, rugged portable meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
An accurate and reliable hygrometer, easy to use for spot measurement of trace moisture in gases and compressed air. The SADP portable dewpoint meter is suitable for rapid moisture checks in a wide range of industries including power (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Data Sheet IsoClean 800 and 800UV The IsoClean® 800 is a portable, self-contained high efficiency particulate (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Data Sheet IsoClean 800 and 800UV The IsoClean® 800 is a portable, self-contained high efficiency particulate (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
data sheet IsoClean 800 and 800UV The IsoClean® 800 is a portable, self-contained high (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
pharmaceuticals. As with all SHAW dewpoint meters and hygrometers, the SDHmini-Ex utilises the SHAW ultra high capacitance aluminium oxide sensor. Proven over many years, this sensor is fast responding, reliable and highly accurate (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
to change from detecting one gas to another. The CLPx comes in a convenient durable hard-shell storage case with a handle for easy transport. Included in the case are: • A 0-500cc flow meter with a short tube for use when adjusting the pump to verify proper flow at any (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc.
More Information Top
-
High SO[sub 2] removal efficiency testing
A portable flow meter located on the piping recorded the volume of slurry released to Unit 2.
-
High SO{sub 2} removal efficiency testing: Evaluation of high efficiency test results at Hoosier Energy`s Merom Station
The pH set point of 5.85 (measured with a portable pH meter at actualvalues of 5.98to 6.12)resulted in the highest reagent ratio achievable, because the flow of fresh limestone slurry to the FGD systembecame a limiting factor.
-
Belgium-Recupel 2013 Price and EEE List
… and of apparatus measurement portable for the simulation and the verification of frequency, temperature, Rf, current , voltage, light etc. portable apparatus for the introduction … … in instrumentation Scale at suspension / dynamometer Calibrateur for … … on)iques and optical Compteur of heat for measuring …
-
High SO{sub 2} removal efficiency testing. Technical progress report, [1 July--30 September 1993]
Slurry flow measurements were also collected using a portable ultrasonic flow meter .
-
Task 2.8 -- Mercury speciation and capture in scrubber solutions. Semi-annual report, July 1--December 31, 1996
Sulfur dioxide will be regulated at the inlet with mass flow controllers and checked at the outlet using a portable electrochem analyzer. The pH of the slurry will be momtored with a pH meter as well as litmus paper.
-
Soil Mixing and Delivery System for a Storm Runoff Simulator
The redesigned sediment mixing system consists of a conical bottom 1890 L tank, a portable mixer sized by Brawn™ Mixer Inc., and a 4.85 kW (6.5 hp) trash pump to recirculate the slurry from the bottom to the top of … The control system was redesigned using a magnetic flow meter and a V-port control valve to withstand the abrasive sediment slurry, and to add more accuracy to the flow control.
-
http://www.wcponline.com/pdf/WC&P-BG0405-Form.pdf
… Services [ ] Engineering Specialties [ ] Exchange Tanks & Parts [ ] Fasteners [ ] Faucet Attachments, Filter [ ] Faucets [ ] Feeders, Chemical [ ] Feeders, Dry [ ] Feeders, Phosphate [ ] Feeders, Slurry [ ] Filter Aids [ ] Filter Media … … Removal [ ] Filters, Manual [ ] Filters, Portable [ ] Filters, Pressure [ ] Filters, Replaceable … … Fittings, Quick Connect [ ] Flocculants [ ] Flow Controls [ ] Flow Measuring Equipment … … Membrane Housings [ ] Membranes, Microfiltration [ ] Membranes, Nanofiltration [ ] Membranes, R.O. [ ] Membranes, Ultrafiltration [ ] Metals Removal [ ] Meters , Auto-Reset [ ] Meters …
-
High SO{sub 2} removal efficiency testing. Technical progress report, [1 April--30 June 1993]
Slurry flow rate measurements recycle pumps were also made during the tests using a portable ultrasonic flow meter .
-
Laboratory for Continuous Production of Natural Gas Hydrates
A portable gas detector is also available to sense any gas leakage from the loop. These instruments include pressure transducers and thermocouples to measure pres- sure and temperature, a Coriolis meter to measure the mass flow rate and density of the slurry , and gas flow meters to measure the gas injection and vent rates.
-
Accuracy in real time ultrasonic applications and transit-time flow meters
Ultrasonic transit time flow meters are commercially available in dry or wetted forms. … be fixed on the pipes permanently or (clampedon temporary basis as in the case of portable versions. … applicationsor in multi-phase liquids containing some form of contamination, such as raw slurries , oil-water- gas …
Indicates content that may require registration and/or purchase.