-
Supplier: SMC International
Description: The GOOSEMeter One is an easy to use, hand held instrument that will instantaneously display the ongoing GOOSE traffic when plugged into an IEC-61850 substation's control bus LAN. Recent, active and outdated datasets are easily identified, and their message contents can be labelled,
- Number of Ports: 1
- Form Factor: Hand Held
- Features: Indicators, Other
- Equipment Type: Network / LAN Analyzer
-
Supplier: GL Communications, Inc.
Description: Multi Stream UDP/TCP Traffic Generator and Analyzer is a hardware-based Ethernet tester capable of generating multi-stream Ethernet traffic of varying packet length and also analyze the loopback traffic. It has the capability to Generate and Analyze up to 16 UDP streams
- Equipment Type: Protocol Analyzer
- Network Protocol: TCP/IP
-
Supplier: ValueTronics International, Inc.
Description: The ATM150 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the
-
-
Supplier: ValueTronics International, Inc.
Description: The OPTIVIEW PRO GIGABIT is a analyzer from Fluke. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may
-
Supplier: GL Communications, Inc.
Description: Asynchronous Transfer Mode (ATM), PPP, HDLC, and Frame Relay. GL’s T3 E3 Analyzer is available as portable as well as a rackmount system. A portable USB-based unit supports 2x T3 E3 ports per unit. A 2U Rack supports 6x T3 E3 ports (6 * 672 DS0s) per unit. Multiple rack units
- Network Protocol: E1, T1
- Equipment Type: Protocol Analyzer
-
Supplier: GAO Tek, Inc.
Description: This handheld Gigabit Ethernet tester conducts network testing, data packet capture, traffic generation, cable testing, network layer 1/2/3 BER testing and RFC2544 benchmark testing.
- Equipment Type: Network / LAN Analyzer
-
Supplier: GL Communications, Inc.
Description: GL’s vHandi™ is a compact portable hand-held FXO simulator (Foreign Exchange Office) that can simulate an analog phone. The vHandi™ call and voice tests can be completely automated or manually performed. The vHandi™ can work with GL’s VQuad™, Voice Quality Test, and WebViewer™ applications to
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
-
Supplier: Data Device Corporation (DDC)
Description: create custom sample applications. BENEFITS Generate and Monitor 1553 Traffic in Minutes Easily Reconstruct 1553 Bus from any Stored Traffic File Easy-to-Use Graphical Interface Generate or Monitor Live MIL-STD-1553 Data without Writing any Application Code Common Test/Embedded
-
Supplier: SAE International
Description: acceleration). The obtained data were used to specify the dependence characteristics for the influence of the dynamic engine properties on the exhaust emissions. For these measurements a portable SEMTECH DS analyzer by SENSORS, Particle Counter by AVL and Particle Seizer EEPS by TSI
-
Supplier: GL Communications, Inc.
Description: are traffic compliant with one of the filters is sent to a packet analyzer, such as Wireshark® or GL's PacketScan™ for detail packet analysis. Alternatively, the traffic can be even sent to a memory card (SD) and later analyzed offline. PacketShark™ is an invaluable tool for
- Number of Ports: 4
- Data Rate: 10 to 1,000 Mbps
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet, TCP/IP
- Equipment Type: Network / LAN Analyzer
Find Suppliers by Category Top
Featured Products Top
-
. Laboratory Instruments: In scientific research and industrial labs, precision is paramount. Instruments like oscilloscopes, signal generators, and spectrum analyzers require stable and precise voltages to function correctly. Linear power supplies are preferred in these environments because they (read more)
Browse Power Supplies Datasheets for Uni-Trend US
More Information Top
-
A real-time transportation prediction system
The VTraffic system adopts the Vaisala nu-metrics portable traffic analyzer NC-200 shown in Fig. 2 to collect real-time .
-
Advanced Research in Applied Artificial Intelligence
Our system adopts the Vaisala nu-metrics portable traffic analyzer NC-200 shown in Fig. 2 to collect real-time traffic data.
-
Guidelines for Selection of Speed Reduction Treatments at High-Speed Intersections: Supplement to NCHRP Report 613
The Nu- Metrics Hi-Star Portable Traffic Analyzer was recommended.
-
Real-Time Traffic Information for Emergency Evacuation Operations: Phase A Final Report
A fourth method of collecting traffic parameters consisting of a portable traffic analyzer (i.e., Nu-Metrics NC-200) was also used.
-
Forecasting of Time Headway Distribution in Merging Area of Urban Expressway Interchange Based on RBF
The surveying apparatuses include three rubber-pipe detectors (Metrocount5600), two portable traffic analyzers (NC200) and two video recorders.
-
Oral presentation sessions (A, B, C, D in parallel)
5- 44978 The effects of compiler optimizations on embedded systems power consumption, (Shuhaizar Daud, R. Badlishah Ahmad, Nukala S. Murhty, UniMAP) 6 - 99439 A Portable Network Traffic Analyzer , (Mostafijur Rahman, Zahereel, UniMAP; R. Badlishah Ahmad, UniMAP .
-
AbstractsbyID
Paper ID: 46-99439 A Portable Network Traffic Analyzer .
-
Web-Based Portable Network Traffic Monitoring System Based on Embedded Linux and SBC
The SBC has been utilized to capture and analyze network packets information has made the idea of portable network traffic analyzer a success.
-
InCIEC 2013
Portable Vision Based Traffic Analyser (PVBTA), Video Based Traffic Analysis (TRAIS) and Semi-Automatic Video Analyser (SAVA) software were used for data extraction.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps7144/c1097/ccmigration_09186a0080858ea5.pdf
5.50, Sniffer Portable (v4.8) Traffic data may be imported from Sniffer Analyzer in the following formats: .
Indicates content that may require registration and/or purchase.