Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: The handheld ilumCURE UV Curing System is a portable UV light source for curing UV activated adhesives and coatings. It is in a robust casing designed for field work. Its battery charge lasts 3.5 hours. The high efficiency LEDs of the ilumCURE cures
- Lamp / Output Power: 0.2 watts
- Spectral Range: UVA (Long Wave)
-
Supplier: Electro-Lite Corporation
Description: The addition of a timer to the EC-410 UV curing system allows ease of training and repeatability of process parameters. The timer can be set in increments of ten seconds from 10 to 60 seconds or may operate on constant through the use of the trigger only.
- Lamp Intensity: 90 mW/cm²
- Type: Chamber, Focused, Handheld / Portable, Process / Line Mounted
- Features: Hour Meter / Timer
- Spectral Range: UVA (Long Wave)
-
Supplier: Electro-Lite Corporation
Description: The Electro-Cure-10 at 10 W/cm2 delivers the most UV curing power you will find in any spot curing system in its price range. The system is equipped with a rotary electro-magnetic shutter, digital electronic timer selectable in steps of .1 to 999.9 seconds as well
- Lamp Intensity: 10,000 mW/cm²
- Type: Chamber, Focused, Handheld / Portable
- Features: Hour Meter / Timer, LED Source, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
-
Supplier: Electro-Lite Corporation
Description: The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and
- Lamp Intensity: 2,500 mW/cm²
- Type: Chamber, Handheld / Portable, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Multiple Wands, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Excelitas Technologies Corp.
Description: Designed for use with the OmniCure LX500 Controller, the OmniCure V3 UV LED Heads feature next generation high output UV LEDs to deliver best-in-class optical performance. With higher power delivery, improved efficiency, and an enhanced beam profile than its predecessor along with a
- Lamp / Output Power: 0.75 to 1 watts
- Lamp Intensity: 16,500 to 27,300 mW/cm²
- Type: Handheld / Portable, Spot / Wand
- Features: LED Source, Other, UV Curing
-
Supplier: Electro-Lite Corporation
Description: The LED-100 UV curing systems is powered by an advanced Light Emitting Diode (LED) with an output of 1.5 W/cm2. The compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while
- Lamp Intensity: 1,500 mW/cm²
- Type: Focused, Handheld / Portable
- Features: Hour Meter / Timer, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Excelitas Technologies Corp.
Description: The OmniCure® UV LED MAX Heads are specially designed to provide faster UV spot curing rates, higher power efficiency and superior control with monitoring capabilities. Our UV LED MAX Heads for spot curing provide superior thermal management by means of a copper
- Lamp Intensity: 9,000 to 16,000 mW/cm²
- Type: Handheld / Portable, Spot / Wand
- Features: LED Source, Other, UV Curing
Find Suppliers by Category Top
Featured Products Top
-
Custom design is ideal for successful integration of a UV curing system into an existing or soon to be installed production line. Profit from our know-how and many years of experience with UV curing technology. Our UV curing experts will give you advice to find your ideal solution (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Getting the right light-curing equipment can make or break a production process. This educational blog covers key considerations for choosing and using Dymax spot, flood, and conveyor systems, along with radiometers and accessories: How (read more)
Browse UV Curing Equipment Datasheets for Dymax -
offers its Fusion UV microwave-powered UV curing systems which consist of three primary components: an electrodeless bulb (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
LightHammer® Series of Smart UV Curing Systems (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
scalability, and high background noise—especially in field testing scenarios. The MI-7208 Dynamic Signal Analyzer is purpose-built to overcome these limitations, combining portability, precision, and flexibility (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd -
UV bulbs have distinct differences and are tailored to meet your application's specific needs. Their usage abilities range from killing COVID to curing resin. UV bulbs generally contain an inert gas mixed with mercury. UV light is produced when electricity reacts with mercury, and the pressure (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
High-performance, energy-efficient UV LED curing system delivers exceptional UV dose, uniformity, and process control (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
The FireLine™ FL400-i Industrial UV LED Area Curing System is specifically designed for demanding industrial coating and adhesive curing applications. It features a robust, ruggedized housing suited for challenging environments. This UV LED solution provides (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp.
Conduct Research Top
-
Direct-to-metal UV Coating Solutions
The applications of UV technology in metal finishing vary widely from shafts and cylinders to complex shapes, such as portable propane gas cylinders, hydraulic cylinders, motor assemblies, oil filters, and underhood automotive parts such as damper pulleys. This paper provides an introduction to UV
-
Direct-to-Metal UV Coating Solutions
The applications of UV technology in metal finishing vary widely from shafts and cylinders to complex shapes, such as portable propane gas cylinders, hydraulic cylinders, motor assemblies, oil filters, and underhood automotive parts such as damper pulleys. This paper provides an introduction to UV
More Information Top
-
Study on Influence of PSP Measurement System Characteristics
Based on the features of the paint coating, a Porta-Ray 400 portable UV curing system made by Uvitron International Company in the USA is used as an excitation light source with a 400 W/200 W and 1000-h-lifetime metal halide…
-
Radiation Curable Coatings
Equipment manufacturers are developing portable UV curing systems that can be used to apply UV coatings at the job site.
-
Offset Printing UV Curing Machine from Xinxin Industrial Co.,Ltd, China
• 400w Portable UV Curing System .
-
Liquid Phase Epitaxy of Electronic Optical and Optoelectronic Materials Complete Document
Another application of UV -emitting LEDs based on GaAlN is the replacement of mercury lamps to disinfect water by portable systems , and for several other applications like curing materials such as adhesives, and for medical skin treatments.
-
Floored
Applicators must also be aware that when using a portable curing system , particularly hand-held units, it is possible that the distance from the curing unit to the substrate and the speed of the UV curing unit may vary.
-
Urethane Surface Coatings
Industry is also developing PUD systems that cure by UV radiation for greater durability that display excellent adhesion to the substrate, contain no objectionable reactive diluents, and have a wide range of glosses. .... These can be field applied using portable UV curing equipment.
-
UV Light Systems
They prevent the cured item from being exposed to dust and contaminates in the air during drying. .... • Hand held or portable UV devices are useful for repair and testing in field, laboratory, plant floor, and other settings where transportation of large systems is impractical.
-
Micromachined electrical field-flow fractionation (μ-EFFF) system
Once the adhesive has completely surrounded the channel, the adhesive is cured using a portable UV lamp. .... using a silicone adhesive to provide an attachment point for the buffer pumping system and to allow…
-
Microfluidic impedance‐based flow cytometry
The electrodes can be patterned through photolithography followed by either metal etching or liftoff, through stencil or screen printing, or through nanoim- print lithography of a UV curable resist followed by metal lift- off (28). .... Such chips can be inexpensive to fabricate, and when integrated with electronics and sample delivery, can comprise part of a more portable and lower-cost system compared to conventional flow cytometers.
-
Author index with titles
…M, Wang Z-Q and Palaniapan M: Characterization of nanomechanical graphene drum structures 115029 Woo D-K: see Lee CB 055028 Wood P and Sinton D: Portable audio electronics for impedance … S L-C: Thermo- curable epoxy systems for nanoimprint lithography 015006 … template 075023 Wu J-T and Yang S-Y: A gasbag-roller-assisted UV imprinting technique for…
Indicates content that may require registration and/or purchase.