Products/Services for Positive Air Pressure Respirators
-
Respirators and Dust Masks - (425 companies)Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators: an air-purifier, an air-line or air-hose respirator, and a self-contained breathing apparatus...
-
Air Compressors - (1113 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
-
Air Filters (industrial) - (874 companies)Industrial air filters reduce the number of particles in the air that passes through them. Industrial air filters are devices designed to remove solid particulates and molecular contaminants for the purpose of improving air quality in a system...
-
Medical Ventilators - (25 companies)...ventilators. Noninvasive ventilators provide breathing support through an external interface, such as a mask or nasal prongs. These are positive airway pressure ventilators that use positive pressure to force gas or air into a patient 's lungs. Breathing...
-
Air Pressure Regulators - (381 companies)Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices. Air pressure regulators control the pressure in air lines used by pneumatic tools and machines...
-
Pressure Gauges - (1142 companies)Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
-
Positive Displacement Pumps - (659 companies)...the highest flow rates of all positive displacement pumps. They can handle a wide range of liquids and consistencies at various flows and pressures. They are self-priming and have a high tolerance for entrained air. Fluid velocities inside the pump...
-
Pressure Sensors - (1141 companies)...is applied through the low port. The measurement is done in pounds per square inch absolute. Differential pressure is measured by reading the difference between the. Bidirectional sensors are able to measure positive and negative pressure differences i.e. p1...
-
Air Cylinders - (619 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Positive Displacement Valves - (22 companies)...they can accommodate the greater pressures and stresses that accompany high viscosity products. Additionally, these positive displacement valves have fewer seam locations that could allow external air ingress that would cause aerobically curable...
Product News
-
Aerzen USA Corp.
Positive Pressure Turbo Blowers air foil bearings. Excellent operational reliability, even with voltage fluctuations and power failures. Insensitive to pressure peaks and compressor (surge). Unlimited start/ stops per hour. Follow us on: Facebook. YouTube. LinkedIn. Aerzen Rental Machines. There are many reasons you may need to call AERZEN Rental Division: not just for maintenance and repair, but also to cover unexpected demand. AERZEN Rental Division can provide you with rental units and accessories, as well as individual... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
MSA Safety
Advantage® 200 LS Half-Mask Respirator Be prepared to meet your respiratory product mix needs with the Advantage (R) 200 LS Half-Mask Respirator from MSA Safety. Designed specifically to be repeatedly disinfected, cleaned, and reused, this elastomeric half-mask respirator is comfortable, efficient, and economic. With its patented MultiFlex system, the Advantage 200 LS offers maximum protection and high wearing comfort. It can be adjusted to the wearer for a comfortable fit, helping to reduce potential pressure points throughout... (read more)Browse Respirators and Dust Masks Datasheets for MSA Safety -
Aerzen USA Corp.
AERZEN positive displacement blowers Watch > >Positive Displacement Blower Delta Blower Generation 5. Learn more about DeltaBlower: For conveying air, oxygen, neutral, aggressive or toxic gases; with vertical or horizontal flow; in negative pressure, positive pressure or vacuum modes. They can be used anywhere in the world, where gas needs to be conveyed and compressed, and anywhere, where reliable availability, energy efficiency and oil-free supply are the decisive factors. The Delta Blower Generation 5 is the synthesis... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
Positive Displacement Blowers Positive Displacement Blowers. AERZEN offers a wide range of products in the field of compression technology, possibly the widest that you will find anywhere. The highly-developed machines are available in a wide range of designs, sizes and special models; for conveying air, oxygen, neutral, aggressive or toxic gases; with vertical or horizontal flow; in negative pressure, positive pressure or vacuum modes. They can be used anywhere in the world where gas needs to be conveyed and compressed... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
Highly-Developed POSITIVE DISPLACEMENT BLOWERS be eliminated with little effort and a manageable financial investment. Make your plant more efficient with simple and cost-effective measures. Reduce your operating costs significantly. Get more. POSITIVE DISPLACEMENT BLOWERS. AERZEN offers a wide range of products in the field of compression technology, possibly the widest that you will find anywhere. The highly-developed machines are available in a wide range of designs, sizes and special models; for conveying air, oxygen, neutral, aggressive... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Komline
Self-priming positive displacement pump Plunger Pump. Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications. It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4 " in diameter (depending on the model), rags, or entrained air. Our pumps have capacities of 34 liters per second (540 gpm) at heads to 90 meters (300 feet). K-S has pump installations that are over 55 years old. Self-priming. Can pump viscous fluids. Can run dry. Applications. Primary... (read more)Browse Piston Pumps and Plunger Pumps Datasheets for Komline -
Festo Corporation
Custom Air Pressure Regulators Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)Browse Air Pressure Regulators Datasheets for Festo Corporation -
Haskel International LLC
Air Pressure Amplifiers Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position. (read more)Browse Pressure Intensifiers and Boosters Datasheets for Haskel International LLC -
Plast-O-Matic Valves, Inc.
Air Operated Pressure Regulators Product Data Sheet. Air Operated Pressure Regulators. Series PRA/PRAM features two opposing large area frictionless rolling diaphragms. Process pressure is applied to one of the diaphragms; air pressure is applied to the other. Because the air pressure can be maintained with more accuracy than the force provided by a spring, the PRA/PRAM offers greater sensitivity and less variance from set pressure than any thermoplastic pressure regulator previously available. The PRA/PRAM can be used... (read more)Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
MSA Safety
Half-Mask Respirator with Clear Communication The MSA Advantage 900 Half-Mask Respirator provides an innovative. and secure respiratory solution for essential workers, first responders,. and healthcare workers. With the elimination of an exhalation valve,. the Advantage 900 Respirator achieves source control by filtering. exhaled breath to help reduce the likelihood of contaminating. the surrounding area. Compared to disposable filtering facepiece. respirators, it offers a cost-effective and eco-friendly alternative. It. also enables user... (read more)Browse Respirators and Dust Masks Datasheets for MSA Safety
Conduct Research
...assistance taking in air, a machine blows the required amount of air into the lungs. But how does the medical professional monitor and control the required amount of air, or positive airway pressure? This is where pressure sensors play a critical role....
Before today's respirators, patients with several breathing problems relied on a machine called an iron lung. Unlike the modern respirators that use positive pressure (greater than 1 atmosphere) that force air into the lungs, the iron lung was a negative pressure ventilator....
-
Federal Register > Thursday, January 8, 1998 > [63 FR 1152] Respiratory Protection
(b) Continuous-flow supplied air respirator ( positive pressure ) equipped with hood, helmet or suit.
-
States > Washington > State > Proposed Regulations > 2004 Documents > October 20, 2004 > [2004 WA Proposed wa-20041020-0049-0004903] WAC 296-841, WAC 296-842 -...
Continuous-flow supplied air respirator ( positive pressure ) equipped with hood, helmet or suit.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-62] 062 - General Occupational Health Standards
Equal to or less than 2,000 (a)Positive-pressure supplied air respirator, equipped with full facepiece, hood or helmet, or (b)Continuous-flow supplied air respirator ( positive pressure ) equipped with hood, helmet or suit.
-
Forensic Toxicology: Medico-Legal Case Studies
In case of accidental release of diethylene glycol, use of a full-face positive air pressure respirator is recommended.
-
October Birds
Healthcare workers with direct patient care had to suffer through the day in an N95 respirator, or if they were lucky, a less-stifling positive air pressure respirator .
-
Cooper's Comprehensive Environmental Desk Reference
Level A protective equipment includes supplied- air positive pressure respirators and totally encapSUlating full-body protective suits; .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Compliance Directives > 1995 > [FDBK DOL osha.direc] CPL 0...
… Maintenance (AHERA/ASHARA) PACM Presumed asbestos containing material PD Project designer (AHERA/ASHARA) PE Professional engineer PEL Permissible exposure limit PPE Personal protective equipment SARpd Supplied air pressure demand respirator with SCBA escape bottle SARpp Supplied air positive pressure respirator SM Presumed and confirmed …
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/15873/1471-2164-8-28.pdf?sequence=1&isAllowed=y
To further minimize possible contact with aerosols, a barrier shield was used in addi- tion to positive air pressure respirators and full protective personal protection equipment.
-
The effects of a personal protection system on the performance of a simulated endotracheal intubation
The PPS was a two layered system consisting of an inner layer of hooded coveralls, shoe covers, N95 mask, goggles, hair cover and surgical gloves and an outer layer of a positive air pressure respirator hood (PAPR), HEPA air filter unit, fluid …
-
BMC Genomics | Full text | High-density rhesus macaque oligonucleotide microarray design using early-stage rhesus genome sequence information and human genome ...
To further minimize possible contact with aerosols, a barrier shield was used in addition to positive air pressure respirators and full protective personal protection equipment.