-
Supplier: Accuris
Description: Specifications and Tests for Potentiometric Pressure Transducers
-
Supplier: Accuris
Description: Specifications and Tests of Potentiometric Pressure Transducers
-
Description: transducers. Scope: This Standard covers potentiometric pressure transducers, primarily those used in measuring systems.Included among the specific versions of potentiometric pressure transducers to which this Standard is applicable are the following:
-
-
Supplier: ASTM International
Description: pressure or vacuum. The response may be sensed directly on the element or a separate sensor may be used to detect element response. The following are the different types of electrical pressure transducers: differential transformed transducer, potentiometric
-
Supplier: RS Components, Ltd.
Description: Potentiometric linear transducer without pushrod. External magnetic carriage operates internal slider. Infinite resolution. No change to electrical output signal outside of theoretical electrical path. Can be used in pneumatic applications with operating pressure of up to max.
- Measurement Range: 13.779535 inch
- Operating Temperature: -22 to 212 F
-
Supplier: OMEGA Engineering, Inc.
Description: broad spectrum of dc voltage and current ranges, nine thermocouple types, multiple RTD's, and signals from strain gauge transducers such as load cells and pressure transducers, as well as potentiometric inputs. It also features ten point linearization of input signals,
- Number of Digits: 6
- Response Time: 6 milliseconds
- Accuracy: 0.005 ± % of Full Scale
- Width: 92 mm
Find Suppliers by Category Top
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2005040610080735906]...
A potentiometric pressure transducer uses a mechanical pressure element such as a bellows to drive the wiper arm of a potentiometer and an ammeter to measure the .
-
States > Wyoming > State > Forms > Department of Environmental Quality > Operating Permits > [WY FORM deq] CAM Technical Guidance Document: Chapter 4-5
A potentiometric pressure transducer uses a mechanical pressure element such as a bellows to drive the wiper arm of a potentiometer and an ammeter to measure the .
-
Symposium on high-temperature well-logging instrumentation
1) thermistors, 2) dc motors, 3) potentiometers, 4) potentiometric pressure transducers , 5 ) strain-gage pressure transducers, 6) casing collar locators, and 7) reed switches.
-
ESDU 12003 - Pressure and Flow Measurements
4.3.5 Potentiometric pressure transducer 27 .
-
Standard Handbook of Electronic Engineering, Fifth Edition > Transducers and Sensors
A potentiometric pressure transducer features a dual-capsule sensing element that transfers its displacement to a lever-type wiper arm by means of a pushrod.
-
ISA 37.3 - Specifications and Tests for Strain Gage Pressure Transducers
This Standard is intended as a guide for technical personnel at user facilities as well as by manufacturers' technical and sales personnel whose duties include specifying, calibrating, testing, or showing performance characteristics of potentiometric pressure transducers .
-
An Introduction to Engine Testing and Development
A bellows can be connected to a conductor, as shown in Figure 3.11, forming a potentio- metric pressure transducer .
-
Servonic pressure transducer model 2121-01
Inc. to Discuss Potentiometric Pressure Transducer P/N 2121-0101.
-
Handbook of Measurement in Science and Engineering, 2 Volume Set
A common transducer is the sliding arm potentiometer (voltage-divider, Chapter 6) found in the potentiometric pressure transducer shown in Figure 15.11.
Indicates content that may require registration and/or purchase.