Products & Services

See also: Categories | Featured Products | More Information
  • Description: Gentle processing with almost no dust generation Strict plug flow provides first-in, first-out processing Multiple rotor design allows for increased heat transfer area in a compact unit and improves conveyance The Thermascrew, hollow-flight screw conveyor, combines the benefits of indirect

    • Equipment Type: Screw / Auger Conveyor Dryer

  • Supplier: Heinkel USA

    Description: ML015-ML005 BS-pilotDRY® Pilot Plant Pilot dryer/mixer for universal application Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for this

    • Operating Temperature: 32 to 248 F
    • Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
    • Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Pharmaceutical
    • Heat Source: Indirect / Contact / Conduction, Thermal Oil / Fluid

  • Description: high-speed rotary fillers (maximum throughput is over 400 cpm) provide feedback to each filling head, ensuring maximum accuracy. GEA Colby fillers can successfully fill the widest range of powders from free flow powders such as skim milk to sticky powders such as chocolate

    • Machine Type: Filling / Packer Machines

  • Description: mechanical conveying equipment, mixing/blending equipment, material transfer and movement within the plant, truck/rail loading and unloading systems, compaction systems, and more. Automated Process Controls Solutions features include: Dry and liquid material handling systems Bulk, minor, and

    • Interface: Computer Programmable
    • Batch: Gravimetric
    • Media: Liquid, Solids / Powder
    • Standards and Compliance: Other

  • Description: those which have typical weighment sizes up to around 50lbs (23kg). We offer a variety of feeding devices for the micro weighing systems that are chosen based upon the best solution for the specific application, through material product feasibility studies. For the screw or auger feeder

    • Interface: Computer Programmable
    • Batch: Gravimetric
    • Media: Liquid, Solids / Powder
    • Standards and Compliance: Other

  • Description: based upon the best solution for the specific application, through material product feasibility studies. For the screw or auger feeder selection, considerations include: 1) the industry (food, agricultural or industrial), and 2) demands of the application. For industrial applications we offer

    • Interface: Computer Programmable
    • Batch: Gravimetric
    • Media: Liquid, Solids / Powder
    • Standards and Compliance: Other

  • Description: Cambridge Polymer Group, Inc. was founded in 1996 to provide a cost-effective resource for testing, research and development to clients who need periodic access to Ph.D.-level scientists and their support structure. With years of expertise in these testing parameters, we do more than furnish our

    • Standards (Test / Certify To): ASTM, NIST, OEM Specific
    • Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Fuel Cell / Battery Materials, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Solid Waste, Textiles, Volatiles (VOCs) / Solvents, Wafers /
    • Capabilities: Assays / Quantitative, Chemical Testing Services, Cleanliness Monitoring / Testing, Deformulation / Reverse Engineering, Failure Analysis, Materials Testing Services, Report Preparation, Standards Testing / Certification
    • Test Methods: Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Microscopy / Metallography, Nondestructive Testing,


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire