Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: POWDERED ACTIVATED CARBON
-
Supplier: BakerCorp
Description: Granular, pelletized and powdered media to remove organic contaminants from vapor and liquid streams.
- Features: Activated Carbon, Other
-
Supplier: Accuris
Description: Products used for treatment of swimming pool water - Powdered activated carbon
-
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR DETERMINATION OF THE PARTICLE SIZE OF POWDERED ACTIVATED CARBON
-
Supplier: Accuris
Description: CARBON, ACTIVATED, POWDERED
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the particle size of powdered activated carbons using an air-jet sieve device. For purposes of this test method, powdered activated carbon is defined as activated carbon in particle sizes
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the particle size of powdered activated carbons using an air-jet sieve device. For purposes of this test method, powdered activated carbon is defined as activated carbon in particle sizes
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the particle size of powdered activated carbons using an air-jet sieve device. For purposes of this test method, powdered activated carbon is defined as activated carbon in particle sizes
-
Supplier: Serfilco, Ltd.
Description: Features ACTIVATED WITH STEAM FOR HIGH ADSORPTION CAPACITY Specifications Industry has found that granulated activated carbon from SERFILCO is a simple, cost-effective method to purify a wide variety of fluids. Because of its porosity, fluids can flow through the adsorptive
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the particle size of powdered activated carbons using an air-jet sieve device. For purposes of this test method, powdered activated carbon is defined as activated carbon in particle sizes
-
Supplier: Serfilco, Ltd.
Description: carbon chambers which use the 528 & 548 refillable bulk granular carbon canisters. MAXI-CARB W For absorption of undesirable contaminants including chlorine and many organics. Serves as an effective sediment removal filter down to the 1 - 2 micron range. Non-metallic, PE end caps
-
Supplier: Serfilco, Ltd.
Description: Material: PE/PP (4", 6", 9 3/4", 10", 20", 30") Performance: 4oz/10 Features P for Chemicals / Plating PE for Chemicals / Electronics W for Water Specifications CARBO-FYNE P Cartridge contains high purity, pre-washed sulfurfree, pulverized activated carbon with 7 micron depth
-
Supplier: Branch Environmental Solutions
Description: separates, flowing through the upper and lower beds of activated carbon, where the contaminants are removed, prior to the air being discharged from the system. Typical Removal Efficiencies Numerous types of activated carbon are available, including pelletized, granular,
- Adsorption Media: Activated Carbon
-
Supplier: AENOR
Description: Products used for treatment of swimming pool water - Powdered activated carbon
-
Supplier: AENOR
Description: Products used for treatment of swimming pool water - Powdered activated carbon
-
Supplier: AENOR
Description: CHEMICAL USED FOR TREATMENT OF WATER INTENDED FOR HUMAN CONSUMPTION. POWDERED ACTIVATED CARBON.
-
Supplier: AENOR
Description: PRODUCTS USED FOR TREATMENT OF WATER INTENDED FOR HUMAN CONSUMPTION. POWDERED ACTIVATED CARBON.
-
Supplier: Cole-Parmer
Description: Long-Life Carbon Block Cartridges have a polyolefin-bonded powdered activated carbon (PAC) filter. Surface area of 2.2 million sq ft. Removes tastes, odors, chlorine, and sediment. Contains approximately 12 oz of carbon. PP end caps and outer wraps. Maximum
- Features: Other
-
Supplier: Cole-Parmer
Description: Long-Life Carbon Block Cartridges have a polyolefin-bonded powdered activated carbon (PAC) filter. Surface area of 2.2 million sq ft. Removes tastes, odors, chlorine, and sediment. Contains approximately 12 oz of carbon. PP end caps and outer wraps. Maximum
- Features: Other
-
Supplier: Cole-Parmer
Description: The bonded powdered activated carbon filter uses a design to remove organic tastes and odors, chlorine and sediment. Ideal for low or highly variable flow applications since flow cannot channel through the media like granular carbon cartridges††. Cryptosporidium and
- Features: Other
-
Supplier: Cole-Parmer
Description: The bonded powdered activated carbon filter uses a design to remove organic tastes and odors, chlorine and sediment. Ideal for low or highly variable flow applications since flow cannot channel through the media like granular carbon cartridges††. Cryptosporidium and
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-sink systems. Powdered Activated Carbon (PAC): Often wrapped in a fabric or paper sleeve. Used in some industrial applications. How It Works: The Principle of Adsorption The magic is in adsorption (not absorption). Absorption is like a sponge soaking up (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Proper Design Essential for Storage, Flow and Metering of Powdered Activated Carbon (.pdf)
Powdered activated carbon (PAC) used as a sorbent for control of mercury emissions from coal fired power plants exhibits properties which can present challenging problems for storage, flow and metering. Over time, PAC material can densify and get packed in storage silos and possibly cutting off
-
Automated Handling of Activated Carbon in Bulk Bags Reduces Dust and Labor for Municipal WTPs
Two cities solved problems caused by manual addition of powdered activated carbon to their municipal water treatment systems by installing bulk bag unloading systems from Flexicon Corp.
-
Spiroflow Dosing System Keeps Water Sweet
Powdered Activated Carbon (PAC) dosing system.
-
Industrial Processing - Sewage Sludge Incinerator
The solid residues from sewage treatment are destroyed by burning in a boiler. The flue gases are scrubbed of particles, acid gases and, finally, mercury. The preferred method for mercury removal is to pass the gases through a scrubber containing powdered activated carbon (PAC). However PAC
-
Maximize Water Cleanup Performance
wastewater. Activated carbon is the most popular media for the removal of organic compounds, such as solvents, from industrial wastewater. It is usually used in conjunction with other treatment methods, such as ultra-filtration, as a polisher. Powdered activated carbon is used in batch treatment
-
Sediment Stabilization and Permeable Barriers with Organoclay
to prevent leaching of contaminants, present in the groundwater, into the surface water. Soil stabilization consists of adding a mixture of cement, fly ash, organoclay and powdered activated carbon with contaminated soil, which results in a matrix where the organic hydrocarbon contaminants are fixated
More Information Top
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
Powdered activated carbon was used as an adsorbent in New Milford, New Jersey, in 1930.
-
Water Treatment: Principles and Design 2nd Edition
Strategies for the control of disinfection by-products (DBPs) include alternative disinfectants (ozone, chlorine dioxide, chloramines, and ultraviolet light) or removal of DBP precursor material (NOM) through enhanced coagulation or adsorption on activated carbon [either GAC or powdered activated carbon (PAC)].
-
Atmospheric and Biological Environmental Monitoring
Removal of Selected Organic Micropollutants from WWTP Effluent with Powdered Activated Carbon and Retention by Nanofiltration . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Water Encyclopedia 5 Volume Set
Some may involve adding chemicals, such as alum, powdered activated carbon , or an acid; other technologies may include physical separation as with a coalescer or ultrafiltration technology.
-
Amended Silicated for Mercury Control
The performance of the Amended Silicates sorbent was compared with that for powdered activated carbon (PAC).
-
Enhancing Carbon Reactivity in Mercury Control in Lignite-Fired Systems
4 3.2.1 Powdered Activated Carbons ..........................................................................
-
Materials, Transportation and Environmental Engineering
B) Then added a certain amount of H2O2 and powdered activated carbon .
-
Sustainable Cities Development and Environment Protection
Keywords: molybdenum removal, powdered activated carbon , potassium permanganate, water treatment for drinking .
-
Advanced Physicochemical Treatment Processes
Powdered Activated Carbon Adsorption .
Indicates content that may require registration and/or purchase.