-
Supplier: CS UNITEC
Description: 4" and 4-1/2", Electric 2200 to 6800 RPM 5/8" Spindle, 7/8" Arbor Extremely powerful 11 Amp angle grinder and sander with variable-speed electronic motor. Vacuum port: 1-1/4". Ideal for use with our CS 1225 or CS 1500 Dust Extraction Vacuum. Standard Equipment: 5" Guard – Item no.
- Rotary Speed: 2,200 to 6,800 rpm
- Current: 1 amps
- Type: Angle Grinder, Die Grinder / Rotary Tool
- Applications / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Marine, Metals / Metalworking, Wood / Woodworking
-
Supplier: ATA Group
Description: wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to a wide range of
- Rotary Speed: 5,500 rpm
- Power: 1.1 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: CS UNITEC
Description: available – more than just an angle grinder! The VARILEX® boasts a powerful 12.27 Amp,1350 W motor that has been designed and developed for heavy industrial use. The speed is infinitely adjustable between 2000 and 7300 RPM. A tachogenerator keeps the speed constant, even when the
- Rotary Speed: 2,000 to 7,300 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done Angle Grinder (XT251000) boasts the power to handle grinding, porting, smoothing, polishing and deburring while making it easy to reach tight spaces. With a 20,000 free speed RPM and a .2 horsepower motor, the XT251000 moves material quickly
- Rotary Speed: 20,000 rpm
- Power: 0.2 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
Supplier: ATA Group
Description: wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For medium to heavy duty applications requiring fast stock removal, our industrial angle sanders are best suited to weld preparation and
- Rotary Speed: 9,000 rpm
- Power: 1.5 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: ATA Group
Description: wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to a wide range of
- Rotary Speed: 8,500 rpm
- Power: 2 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: Princess Auto Limited
Description: 1/4 in. Angle Composite Air Die Grinder
- Rotary Speed: 18,000 rpm
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
Supplier: Makita USA, Inc.
Description: Soft Start Feature for Smooth Start-Ups 15.0 AMP motor delivers more output for increased performance Soft start feature for smooth start-ups "Tool-less" wheel guard adjustment for easy clamping Rotatable rear handle can be positioned for multiple applications Rugged all metal gear housing for
- Rotary Speed: 6,000 rpm
- Current: 15 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Princess Auto Limited
Description: 4-1/2 in. Angle Grinder
- Rotary Speed: 11,500 rpm
- Current: 4.2 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Angle Grinder
-
Supplier: Makita USA, Inc.
Description: construction seals and protects the motor and bearings from dust and debris for longer tool life Rotatable gear housing can be positioned for multiple applications AC/DC switch for use with alternative power source Side handle can be installed on either side of the tool Ideal for welders,
- Rotary Speed: 6,000 rpm
- Current: 15 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Makita USA, Inc.
Description: Extra Large Paddle Switch for Comfortable Operation Powerful 7.5 AMP motor for high output power in a more compact tool (only 4.5 lbs.) Small diameter barrel grip (only 2-1/2") for added comfort Labyrinth construction seals and protects the motor and bearings from dust and debris for longer
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Keyless adjustable guard provides tool-free guard
- Rotary Speed: 6,000 rpm
- Power: 4.1332396670403 HP
- Current: 15 amps
- Type: Angle Grinder
-
Supplier: Makita USA, Inc.
Description: Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 13.0 AMP motor delivers 10,000 RPM for the most demanding applications Electronic speed control maintains constant speed under load Soft start
- Rotary Speed: 10,000 rpm
- Current: 13 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features High power 4 HP (maximum motor HP) 8,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Keyless adjustable guard provides tool-free guard
- Rotary Speed: 8,000 rpm
- Power: 4.1332396670403 HP
- Current: 15 amps
- Type: Angle Grinder
-
Supplier: ATA Group
Description: wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For medium to heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to weld preparation
- Rotary Speed: 12,000 rpm
- Power: 0.9 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: Dapra Corporation
Description: These small, powerful angle grinders have a flat head and a robust gear mechanism. The tool is available with a grinding wheel or chop spindle.
-
Supplier: Dapra Corporation
Description: A long neck and a small angled head provide high performance and precision in difficult-to-reach areas. There are two versions available: 90° head (Model ZL 90), and 45° head (Model ZL 45).
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration, without sacrificing performance. High power 4.9 HP (maximum motor HP) 8,500 rpm motor provides overload
- Rotary Speed: 8,500 rpm
- Power: 4.89180440489529 HP
- Current: 15 amps
- Type: Angle Grinder
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 7.0 Amp AC/DC, 12,000 rpm motor designed for faster material removal and higher overload protection One-Touch™ Guard eliminates the need for a tool to adjust the guard location. No buttons or levers, just turn the guard to position it. Hex wrench replaces spanner wrench - hex
- Rotary Speed: 12,000 rpm
- Power: 1.1391873271674 HP
- Current: 7 amps
- Type: Angle Grinder
-
Supplier: Princess Auto Limited
Description: 7 in. Angle Grinder
- Rotary Speed: 8,500 rpm
- Current: 15 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Angle Grinder
-
Supplier: Weldon Solutions
Description: automation. The fully enclosed grinder is available with either a straight or 30° angular wheelhead. The grinder is equipped with a combination live/dead spindle workhead for versatility. Highly rigid hydrodynamic wheel spindle bearings assure superior accuracy and smooth surface
- Rotary Speed: 8,800 rpm
- Surface / Linear Speed: 26.666666666666718 ft/min
- Power: 5 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
-
Supplier: DEPRAG, Inc.
Description: DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued
- Rotary Speed: 6,600 to 13,200 rpm
- Power: 0.67 to 3.22 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Rotary Surface (e.g., Blanchard)
-
Supplier: Weldon Solutions
Description: Versatile OD Grinding The Midas Series includes eight CNC cylindrical grinders that are designed to meet the rigorous demands and exacting requirements of high production grinding. The grinders incorporate the extremely stiff shear damping base design used in Weldon's GOLD models. Each
- Rotary Speed: 8,500 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions The corresponding air tool for every application Safety lever(H-models) according to EN 792 Alternative air tools with
- Rotary Speed: 20,000 rpm
- Power: 0.469077134715987 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: DEPRAG, Inc.
Description: DEPRAG offers a large assortment of professional grinders for almost all applications and all sorts of work. Air grinders - air grinders with collet - radial grinders - angle grinder - belt sanders or stationary grinders are suited for continued
- Rotary Speed: 6,600 to 15,300 rpm
- Power: 0.67011019245141 to 3.08250688527649 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Rotary Surface (e.g., Blanchard)
-
Supplier: Princess Auto Limited
Description: Angle Air Die Grinder
- Rotary Speed: 20,000 rpm
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
Supplier: DEPRAG, Inc.
Description: longevity - even when used in 24/7 operations. For an oilfree operation - we recommend the use of our turbine grinders. The already excellent power-to-weight ratio of our vane-motors is surpassed by our turbine grinders. The operating speed of our grinders is adapted to
- Rotary Speed: 8,500 to 12,000 rpm
- Power: 2.41239669282508 to 2.9484848467862 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Rotary Surface (e.g., Blanchard)
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions The corresponding air tool for every application Safety lever(H-models) according to EN 792 Alternative air tools with
- Rotary Speed: 12,000 rpm
- Power: 1.00516528867711 to 1.4742424233931 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Disc Grinder
Find Suppliers by Category Top
Featured Products Top
-
been involved in removing excess weld material for the last 25 years, for example, can walk you through the changes. A bulky right-angle grinder using a small grinding wheel with fused aluminum oxide grain likely was the first tool. Then came zirconia-alumina abrasive grain that helped to reduce (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives
More Information Top
-
Wind power plants
… adhesion (GmbH), gear, , , guarantee, , , weight force, of greed, moment, - vibration, , , angle , , of grid … … of construction, , direct current , , generator, , zwischenkreis, sliding number, boundary layer … … formula, logarithmic (Windgeschgk.), height gradient of the wind speed, , Dutchman- windmill , , , …
-
Tasks and mechanism Technical of solution methodology
The wheel rolls thereby without sliding on the document. The wheel is a homogeneous cylindrical body with the mass m; the mass of the axis must remain unattended. a) Reads how the dependence of the normal force FN between wheel and document of the angle ij, with 0 < ij < ʌ? is … Image 5.66 Simplified pug mills .
-
Vibrations of mechanical drive systems
… reaction, 50, 89, 410 concentricity deviation, 302, 305 stanchion-Kutta methods, 22, 135 slip clutch 466, 199 … Firing pins, 469-472 impact energy 101-103, 472 impact hammer 102, 468, 469, 471 grinding wheel … … 314, 315 swelling load, 254 swiveling movement 74, 132-134 swiveling angles 471, 133, 136 influence … … 456, 461, 569 oscillating mill , 449 oscillating channel, 570 …
-
Passive electronic components
… 440, 442-444, 446-448, 450, 451, 456, 457 legal-hand-rule, 268, 269, 292 reflection sources, 368 reflection angles , 415 Reflowlöten 96, 125 … … 455 resonators, 368 residual current , 117, 174, 200, 232 … … 450, 456 Run-In, slip clutch, 78, 83, 84 Working number, 355, 356 grinders , 67, 68, 73, 76-78, 83, 84, 88, 89 grinder contact resistance …
-
The medical inspection
… risk 224 debt ability 236, 695, 696 - 698 reduced the guilty conscience 688, 690 pupil accident insurance 28 school medicine 845 shoulder 317 shoulder blades 315 shoulder blade angle 733 shoulder roof 437 … … chord approaches 735 chord sliding tissue 735 Sehnenruptur 82 … self-determination right 98 self-help 17 self-help groups 788 self-help forces 74 self-damage … … steatorrhea 163, 407 mosquitoes 637 switchboards 703 standing 381, 428 stirrup 254 stone grinders 735 stenosis 314 …
-
Conveying technique
By individually insertable downcomers that are to operate also inclined (similarly slides ), come complete down-pipe systems … Down-pipe systems system solutions e.g. in granaries and mill operations that are designed and are … … straight ausförderung the tube switches for direction change to Verzeigen and collection of good currents and other … of 160, 200 mm stress increased with respectively associated pipe bends in the angle 30, 45, 60 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 59469,'great mendenhall glacier'),(59470,'great millet'),(59471,'great mother'),(59472,'great mullein'),(59473,'great plains'),(59474,'great plains of north america'),(59475,'great plains paintbrush'),(59476,'great power '),(59477,'great proletarian … … 'grindelia squarrosa'),(59892,' grinder '),(59893,'grinding'),(59894 … … back'),(61543,'hang by a hair'),(61544,'hang by a thread'),(61545,'hang glide '),(61546,'hang … … 'helipterum'),(62769,'helipterum manglesii'),(62770,'helium'),(62771,'helium group'),(62772,'helix'),(62773,'helix angle '),(62774,'helix …
-
Wear of metallic materials
Examples are the tube lines for pneumatic solid transport, in particular elbow, jet mills , grates of cleaning … While normal forces mostly certain by the wear types of abrasive- sliding wear (cf. Kap.7.2 abrasive-sliding wear through bound grains) in the frame of the construction and the Beanspruchungskollektives are set, the stress depends on the elastically-plastic behavior … The phenomenological contexts between wear and essential stress sizes like lighting angle particle speed, temperature, particle properties …
-
Fracture behavior of polypropylene by dynamic Schneid‐ and shear stress in pluck mills
The comminution operations in pluck mills are relatively complex through the dynamic load. The rotor knife wedge angle has an essential influence on the fracture behavior. By groûem wedging angle shows a significantly higher energy level that can be taken back the pluck … Here, an abrupt sliding fraction shows because of the predominant shear stress load.
-
Dubbel
… power V 9 real displacements C 23 real state sizes C 23 real voltage state C 21 operating pairing F 39 active principle, physical F 3 operating direction angle S 35 effective pleating … … 5 Wirkungsgrad the perfect power machine 3 efficiencies P … … tests E 24 snagging number ratio G 118 number representation in Y 2 -, floating point writing manner … … N 3 -, zerkleinerungstechnische material properties N 3 crusher N 4 -, breaker N 4 -, mills with loose grinding …
Indicates content that may require registration and/or purchase.