Products/Services for Power Sentry USB Hub

  •  
    USB Cables - (390 companies)
    ...of cables to 5 meters (m) between full-speed devices and 3 m between low-speed devices. To connect a PC to a USB device over longer distances, USB hubs can be connected serially with 5-m cables. USB bridges are often used for direction connections...
  • Network Hubs-Image
    Network Hubs - (275 companies)
    ...operate at the physical layer (layer 1). This diagram depicts the role of a USB hub in a network. Image Credit: Broadband Buyer. Types of Network Hubs. There are three types of network hubs: passive, active, and intelligent. Passive hubs or concentrators...
  • Shaft-Hub Locking Devices-Image
    Shaft-Hub Locking Devices - (88 companies)
    ...a radial force that transmits through the hub and onto the shaft, frictionally locking the component in place. References. Image Credits: KTR Corporation | Ringfeder Power Transmission USA Corporation...
  • USB Connectors-Image
    USB Connectors - (393 companies)
    USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types. USB connectors are used with Universal Serial Bus (USB) standard...
  • Serial Hubs-Image
    Serial Hubs - (48 companies)
    The peripherals themselves may also contain hubs. For example, a monitor may have a built-in USB hub in order to provide a convenient desktop location for plugging in other devices. USB hubs are commonly available with 4 or more ports. Serial hubs may...
  •  
    Power Supplies - (3080 companies)
    Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal. Power supplies are electrical devices that deliver electric power to one...
  •  
    Power Meters - (389 companies)
    Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits. Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC...
  •  
    DC Power Supplies - (1240 companies)
    DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies...
  •  
    Power Connectors - (807 companies)
    Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry...
  •  
    Power Strips - (240 companies)
    Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • LabX.com New and Used Laboratory Equipment and Scientific Instruments
    33 Search Results for: Power Supply USB Sensor Hub for Data Collection - Degree Contro Chroma QuadTech Sentry 10 AC Hipot Tester - Techni .
  • Enterprise Mac Security
    … commands, 439 NetBIOS name, 367 file sharing security, Samba, 470 Netgear MA-111 USB adapter, 343 NetNanny … … Network preferences, 370 deep packet inspection, 288 DMZ (demilitarized zone), 286 gateways, 283 hubs , 288, 289 Mac … … ins, 499 web browser attacks on Mac, 187 web browser security, 188 PoE ( Power over Ethernet), 290 … … keychain securing, 234–243 mtree auditing file system permissions, 109–111 sensitivity labels, MAC, 374 Sentry feature, ClamXav, 225 …
  • Cooling Category Index - Big Bruin
    » Power » NZXT Sentry LXE Fan Controller :: Posted on 04.21.11 » Hiyatek CF-6159-1 Laptop Cooler with USB Hub :: Posted on 12.04.06 .
  • Dubbel
    … traffic settlement: - halls (hangars) for maintenances, repairs and overhaul works on aircrafts, - fire stations with Speziallösch- and … … improvement of the light metal alloys), - drives (new materials, e.g., ceramics; new energy carriers, e.g … also the friction moment on the inner rotating hub surface; by rotors with an outer cover of … … as external printer via a corresponding interface (e.g., Centronics, IEEE-488, V.24/RS 232 C, USB ).
  • Dubbel
    … air mail), halls (hangars) for maintenances, repairs and overhaul works on aircrafts, fire stations with Speziallösch- and … … improvement of the light metal alloys), - drives (new materials, e.g., ceramics; new energy carriers, e.g … also the friction moment on the inner rotating hub surface; by rotors with an outer cover of … … as external printer via a corresponding interface (e.g., Centronics, IEEE-488, V.24/RS 232 C, USB ).
  • Handbook of Unmanned Aerial Vehicles
    Computer, MCU, Antenna) Hub Stress resistance and staying power were ranked secondly and thirdly. The MASnet platform is comprised of MASmotes, an overhead USB camera, and a base station PC, shown … Single -state, mission oriented” robot sentries in highly scripted environment, such as an “area-denial” scenario, constitute …