Products/Services for Powervar 4.0 Power Conditioners
-
Power or Line Conditioners - (197 companies)Power or line conditioners regulate, filter, and suppress noise in AC power for sensitive computer and other solid state equipment. Power conditioners typically consist of voltage regulators in combination with output isolation transformers...PhaseFrequencyProtection -
Air Conditioners - (655 companies)Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where... -
Signal Conditioners - (1040 companies)Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards. Signal conditioning is a set of operations performed on a signal that makes it suitable... -
Enclosure Air Conditioners - (154 companies)...conditioners use either single-phase or three-phase power and vary in terms of cooling efficiency, which is often expressed in kilowatts, tons of refrigeration, or British thermal units (BTU) per hour. Cooling capacity is the capacity of the air... -
Power Supplies - (3078 companies)...peripherals. Medical - Power supplies are designed for medical power applications. Medical applications typically require highly conditioned and isolated output. Telecommunications - Power supplies are used for powering telecommunications equipment... -
Condition Monitoring and Machine Maintenance Services - (624 companies)Condition monitoring and machine maintenance services monitor the condition of critical machines, battery banks, power supplies, processes and rotary equipment. They also perform predictive maintenance (PdM) and/or preventive maintenance. Condition...
-
Bridge Conditioners - (126 companies)Community --Low-Cost Signal Conditioning for Low-Power Devices. Image credit: OROS...
-
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)...at a specific operating point. Refrigeration compressors and air conditioning compressors also carry power-source specifications defined by voltage / frequency / phase. Common choices include 12 VDC and 24 VDC, as well as 115/60/1, 230/50/1, 208-230/60/1...
-
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
-
Vibration and Acceleration Signal Conditioners - (32 companies)Vibration signal conditioners and acceleration signal conditioners accept the output of devices that are designed specifically for vibration or acceleration measurement. They convert or condition these signals to digital data, or suitable levels...
Product News
-
RS Components, Ltd.
Industry 4.0 Solutions with Molex Explore Molex 's range of IP67-rated interconnects and start building your Industry 4.0 solution. Find both M8 and M12 connectors including Molex 's Nano-Change M8 and Micro-Change M12 ranges. As IO-link continues to play a key role in smart factories, Molex 's Brad Harsh-IO modules are ideal for environments where dirt, water or vibration are factors. Click to see even more connector types including USB, FFC/FPC, and even antennas - all of which make Industry 4.0 a reality. (read more)Browse AC Power Connectors Datasheets for RS Components, Ltd. -
Knick Interface LLC
Condition Monitoring of High-Voltage Motors Having an active predictive maintenance campaign in place for large rotating equipment can be a key strategy for maximizing process uptime. With the advent of Industry 4.0, condition monitoring programs that employ the collection and analysis of temperature and vibration data have become more and more widespread across a number of industries. Some of this rotating equipment, such as motors and generators, find themselves operating in particularly high-voltage environments. Not only does... (read more)Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
5o.com
300W C Band 4.0 to 8.0GHz Coaxial Circulator The RF product Model 5o105654048NK is a high-reliability protection component designed for the 4.0~8.0GHz microwave frequency band, tailored to the protection needs of medium-power RF systems, with outstanding core performance and practical features as follows: Excellent RF Performance. Wide frequency coverage: Operating frequency ranges from 4.0~8.0GHz, perfectly matching the application needs of microwave band equipment such as digital communication, satellite communication and mobile... (read more) -
Kaeser Compressors, Inc.
SAM 4.0 Control for Multi-Blower Installations 12-inch color touch screen, SAM 4.0 shows at a glance operating status, pressure history, power consumption, and error messages --and all in real time. Advanced networking capabilities enable remote monitoring and mean data can be accessed anytime, anywhere. For more information on SAM 4.0 or to be connected with your local authorized Kaeser representative, call (877) 596-7138. (read more)Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
Heilind Electronics, Inc.
Weidmüller OMNIMATE® 4.0 Fixed Terminal Blocks WILMINGTON, MA - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Weidm uller, is featuring the OMNIMATE (R) 4.0 Fixed & Pluggable Terminal Blocks. The OMNIMATE (R) 4.0 leverages tool-free installation to reduce installation times. The SNAP IN connection points accept stripped conductors and provide both an audible and tactile snap to ensure the installer has created a secure connection. Even flexible conductors without ferrules can... (read more)Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Infineon Technologies AG
Sensor-based condition monitoring and allows optimization of spare part inventory by enabling preventive maintenance based on the equipment 's actual needs. After having proven its benefits in the context of Industry 4.0., this data-driven maintenance strategy is now being adopted in the Smart Buildings of tomorrow. Especially for infrastructure critical assets such as HVAC, Predictive Maintenance offers many benefits. Condition-based maintenance vs predictive maintenance. Condition monitoring uses sensors to provide meaningful... (read more)Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
RDP Electrosense
LVDT and RVDT Signal Conditioners Modular 600 Multi-Channel Signal Conditioning System. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards... (read more) -
iba America LLC
Condition Monitoring with ibaCMC indicators (KPIs). The collected data is consolidated and analyzed in ibaCMC, where automatically generated reports provide an efficient overview of the overall plant condition. Whether in rolling mills, power plants, or manufacturing environments, the system ensures high data quality, reliable condition assessment, and a sustainable reduction in unplanned downtime. (read more)Browse Data Acquisition Software Datasheets for iba America LLC -
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
RDP Electrosense
Signal Conditioning Electronics LVDT Displacement, Load Cells And Pressure Sensors. Menu of Displacement Transducers. Signal Conditioning Electronics. Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning. Menu of Load Cells (Force Sensors). What is a transducer?. A transducer (which is also commonly known as a sensor) is a device which converts a physical parameter into an electrical signal. There are many different types of sensor which measure many different physical parameters but our range... (read more)