Products/Services for Precast Concrete Chimneys

  •  
    Flue and Chimney Systems - (81 companies)
    ...or stainless steel. In addition to metal flue liners, cast-in-place liners that are made of poured concrete are available. Chimney caps are made of metal or masonry, and differ in terms of shape, size, and style. Metal chimney caps are made from steel...
  •  
    Precast Concrete Products - (199 companies)
    Precast concrete products are prefabricated shapes manufactured from cast and cured cement and aggregate mixtures. They are produced in plants and factories and ready for on-site installation. Precast concrete products are made from precast concrete...
  • Concrete Blocks and Cement Blocks-Image
    Concrete Blocks and Cement Blocks - (172 companies)
    ...by organizations such as the American Concrete Institute (ACI) and the American Society for Testing and Materials (ASTM). The National Precast Concrete Association (NPCA) also provides voluntary factory certification programs. These programs are designed...
  • Specialty Cement, Concrete, and Mortar-Image
    Specialty Cement, Concrete, and Mortar - (273 companies)
    Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
  •  
    Fireplaces - (127 companies)
    ...or functional structures that are designed to contain a fire for heating or decorative purposes. Traditional wood-burning fireplaces are made of masonry and built into the wall of a house, where they also provide an internal opening to a chimney...
  •  
    Concrete Mixers - (113 companies)
    ...concrete mixers are known for high intensity mixing and short batch times. They are commonly used for mixing high strength concrete, often in batches of 2-6 m3. Vertical axis mixers include pan and planetary mixers, and are typically used for precast...
  •  
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  •  
    Polymer Concrete and Mortar - (127 companies)
    Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
  •  
    Concrete Construction and Foundation Services - (619 companies)
    Concrete construction and foundation services specialize in the installation and formation of structural concrete components, including foundations, subgrade walls, accessways, floors, and footings, as well as building components such as blocks...
  •  
    Bricks - (120 companies)
    ...applications, such as firebricks or refractory bricks, acid bricks for flooring, and bricks for masonry applications. Materials. Bricks are manufactured using raw materials such as clay, concrete, calcium silicate, or shale mixed with a specific...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Massive face-lift for United Biscuits.
    New buildings include warehouses, packaging halls, silos, chocolate processing blocks and boilerhouses; special features include precast concrete chimneys , plenum ventilation, bored pile retaining walls, clear spans of up to 175 ft, automation of mixing and an experimental mechanical stacking system.


Product Announcements
Acme Engineering Products
Acme Engineering Products
Acme Engineering Products
Acme Engineering Products