Products/Services for Precast Concrete Spiral Stairs
-
Stairs and Stairways - (424 companies)...and stairways include curved, floating, L-shaped, spiral, helical, and straight designs as well as fire escapes. Curved staircases feature a set of stairs and a walk line with a gradual curve. Floating staircases ...IndustryTypeMaterial -
Precast Concrete Products - (199 companies)Precast concrete products are prefabricated shapes manufactured from cast and cured cement and aggregate mixtures. They are produced in plants and factories and ready for on-site installation. Precast concrete products are made from precast concrete...
-
Concrete Blocks and Cement Blocks - (172 companies)...by organizations such as the American Concrete Institute (ACI) and the American Society for Testing and Materials (ASTM). The National Precast Concrete Association (NPCA) also provides voluntary factory certification programs. These programs are designed... -
Stair Treads and Nosings - (91 companies)...for industrial, commercial, and residential applications. Materials of construction include expanded metal, rubber vinyl, diamond plate, concrete, stainless steel, and galvanized metal. Some stair treads and nosing use abrasive bars and are designed...
-
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures... -
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
-
Concrete Mixers - (113 companies)...concrete mixers are known for high intensity mixing and short batch times. They are commonly used for mixing high strength concrete, often in batches of 2-6 m3. Vertical axis mixers include pan and planetary mixers, and are typically used for precast...
-
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems...
-
Guardrails and Railings - (519 companies)Guardrails and railings are used as fall protection systems or to establish controlled access zones.
-
Concrete Construction and Foundation Services - (619 companies)Concrete construction and foundation services specialize in the installation and formation of structural concrete components, including foundations, subgrade walls, accessways, floors, and footings, as well as building components such as blocks...
Product News
-
Anhui Union Brush Industry Co., Ltd.
Spiral Brush used in the automotive industry for cleaning and polishing engine parts, as well as in the aerospace industry for deburring and finishing aircraft components. Spiral brushes are also used in the construction industry for cleaning and finishing concrete surfaces, and in the food industry for cleaning machinery used in food processing. In addition, spiral brushes are used in the jewelry industry for polishing and finishing delicate pieces, as well as in the dental industry for cleaning and polishing... (read more) -
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MarShield
High Density Concrete Blocks in Medical Facilities High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks are critical in ensuring compliance with safety regulations and protecting against radiation exposure. With MarShield 's high-density concrete blocks, you can achieve superior radiation shielding while... (read more)Browse Radiation Shielding Datasheets for MarShield -
New England Tubing Technologies
The Benefits of Spiral Reinforcement Spiral Reinforced Tubing. Improve hoop strength and vary flexibility. New England Tubing specializes in spiral reinforced tubing, typically used to improve hoop (crush) strength and change flex characteristics of tubing. Our in-house technical staff has designed and built our PLC controlled high speed spiral winders, capable of handling a wide range of tubes and sizes. We have manufactured miniature tubing ( < 2Fr or 0.66 mm) used in neurological applications to larger tubing (up to 27Fr or 9.0... (read more)Browse Tubing Datasheets for New England Tubing Technologies -
New England Tubing Technologies
The Benefits of Spiral Reinforced Tubing Spiral Reinforced Tubing. Improve hoop strength and vary flexibility. New England Tubing specializes in spiral reinforced tubing, typically used to improve hoop (crush) strength and change flex characteristics of tubing. Our in-house technical staff has designed and built our PLC controlled high speed spiral winders, capable of handling a wide range of tubes and sizes. We have manufactured miniature tubing ( < 2Fr or 0.66 mm) used in neurological applications to larger tubing (up to 27Fr or 9.0... (read more)Browse Tubing Datasheets for New England Tubing Technologies -
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose in heavy-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
New England Tubing Technologies
Braid & Spiral Tubing Reinforcement Access to Over 100 Braiders. There's a reason we're the known experts in reinforcement!. Be it flexible scopes, endoscopic assemblies, or braid and spiral reinforced tubing, if you need it braided, shielded, or spiraled, you've come to the right place!. Braid & Spiral Reinforcement. It's our bread & butter! We have a variety of methods and materials at our disposal to reinforce your tubing. Medical Braid. We readily manufacture medical braids using all types of wire, tempers and gauges. NETT... (read more)Browse Tubing Datasheets for New England Tubing Technologies
-
ETFE
Concrete slabs, together with precast concrete stairs that spiral around the perimeter, brace the double-curved form.
-
Frick / Knöll building construction lesson 2
… partition wall connection 505 staircases 289 - accession stage 289 - aufgesattelte 308, 319 - appearance 292 - eye 289, 291 307, execution tolerances 303 of glass 331 outside 309 316-of reinforced concrete finished parts 315, compensation 289, 314, exit stage 289, designs, 316 - comfort … … 332, tactile identification 294, 339, 317, 323 - kernings 292, 301, 302-warp 307 helical 305, 312-prefabricated …
-
Dynamic characteristics and seismic behavior of prefabricated steel stairs in a full‐scale five‐story building shake table test program
This is largely due to the variability in spatial geometry (e.g., straight-run, scissors, and spiral ), material (e.g., reinforced concrete , steel, and wood), and construction methods (e.g., cast-in-place, site-assembled, precast , or prefabricated). Each of these aspects significantly affect the structural behavior and integrity of stairs .
-
White air
No matter whether simple cellar staircase or representative spiral staircase , different prefabricated staircase step types, allow numerous variations. The outer wall plasters on cellular concrete are the light plasters of the mortar groups P I …
-
Building technique for tiles, plates and mosaic leger
Although the tile leger isn't responsible for the production of the load-bearing construction ( staircase run plate) of reinforced concrete , it stands however in the duty to examine the ground. The carcase mass concerning the achievable finished mass to control represents it that above all. By coiled staircases or spiral staircase, the control on the minimum run width on the staircase eye …
-
Building technique For building drawers
… decks 385 prestressed concrete hollow plank 744 voltage 300, 304 voltage expansion diagram 182 voltage superposition 124 rafter roof 447 barrier layer 587 spindle 95 spindle stays 97 spiral 67 lancets 38 peak … … truss 462 fountains 1051 shotcrete 160, 174 flushing bore … … construction 39 reinforced concrete component 766 reinforced concrete skeleton construction 727 reinforced concrete staircases 351 reinforced concrete …
Indicates content that may require registration and/or purchase.