-
Supplier: SPIE - Education
Description: A sensor array outperforms a single sensor in source detection and identification for the purposes of accuracy, precision, resolution, and efficiency. Examples of sensor arrays include the Very Large Baseline Array (VLBA), Phase Array Radar (PAR), and Synthetic Aperture Radar
- Technology / Subject Expertise: Avionics / Radar, Photonics / Optics
- Type: Course
- Delivery: On-site / In Plant
-
Supplier: Vaisala
Description: storm intensity level Radar Proxy (experimental) - simulated radar image for locations where radar data is not available, based on lightning information Technical Specifications Browser compatibility (Windows, OS X, Linux, iOS, Android): Internet Explorer 8 and newer Firefox
-
Supplier: Northrop Grumman Corporation
Description: variety of helicopters, and transport aircraft (e.g., C-130, P-3, C-295). Growth capability The LN-100G has the growth capability to support any differential GPS solution, along with the Real Time Kinematic algorithms to provide the accuracy for a Joint Precision Approach and Landing
- Angular Rate Range: 400.0000000000002 deg/sec
- Linear Acceleration Range: 16 g
- Operating Temperature: -65.2 to 159.8 F
-
-
Supplier: Infineon Technologies AG
Description: multicore ADAS derivative with a dedicated feature set for radar applications. With its SiGe-based technology, Infineon is the first big player to offer a competitive solution with a long-term roadmap approach for any kind of short-range radar ADAS applications. 77GHz
- Internal RAM Size: 704 KB
- Number of A/D Converters: 4
- Operating Temperature: -40 to 125 C
- Bits: 16 Bit, 32 Bit
-
Supplier: AgustaWestland
Description: classify and prioritise ground and air targets using advanced avionics and systems including Longbow fire control radar, Target Acquisition Designation Sight/Pilot Night Vision Sensor (TADS/PNVS) and Integrated Helmet and Display Sight System (IHADSS). A 30mm accurate chin mounted machine gun
-
Supplier: Northrop Grumman Corporation
Description: integrate a Joint Precision Approach and Landing System solution. It can also be tightly coupled with a Standard Positioning Service GPS card. This unit has two spare card slots so it can host additional features as the user defines.
- Operating Temperature: -40 to 159.8 F
-
Supplier: Beechcraft Corporation
Description: replaces many traditional cockpit instruments ensuring that all flight-critical information is displayed at the pilot’s fingertips. The Class-B Terrain Awareness and Warning System (TAWS) will alert pilots of potentially hazardous obstacles and conflicts in terrain. Increased Precision A
-
Supplier: Airbus Group
Description: equipped with armor plating in the floors and walls or fitted with armor-plated carpets. The rotor blades’ multi-box construction enhances their resistance to bullet impacts. Contributing to the H225M’s survivability is a radar warning receiver, missile approach warning system, and
-
Supplier: Cessna Aircraft Company
Description: precision The Turbo Skylane JT-A includes a robust flight management system (FMS) with autopilot controls and additional override features to give you the kind of approach precision you would expect in a jet. The CWS button or control-wheel steering momentarily disengages the
-
Supplier: ONE Aviation Corporation
Description: Anti-Skid Brakes Standy Attitude Indicator (3rd AHRS) High Resolution Displays (2 PFD, 1 MFD) XM Weather integration on moving map *** WAAS precision approach capability (LPV) 5-seat configuration Premium Interior 110 volt outlets * See separate Aircraft Warranty Agreement ** See P&WC
Find Suppliers by Category Top
Featured Products Top
-
. Applications: Jamming systems, Radar Target Simulators, and Beamforming networks. System-Level Integrated Assemblies (VPX / CPCI) For modular open systems approaches (MOSA), Corech provides board-level frequency solutions that integrate multi-channel sources into standard ruggedized (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
Simulation technology has advanced to meet more stringent design requirements for 24 GHz and 77 GHz automotive radar sensors including blind spot detection (BSD) and lane change assistance (LCA). Remcom offers an integrated approach from sensor design to drive test scenarios. (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
effective mission control coordination. Ground and air-to ground advanced radar systems for precision targeting, enhanced surveillance, and for the detection of threats and collision risks in defence and space evironments. 5G and future-generation wireless networks for ultra (read more)
Browse Coaxial Connectors Datasheets for Smiths Interconnect, a Molex company -
vehicles continues to grow. Systems such as radar, lidar, and camera sensors require increasingly sophisticated power distribution and protection. Due to rising complexity in electronic architectures, manufacturers are increasingly adopting modern solutions to enhance flexibility and efficiency. One such (read more)
Browse Resistors Datasheets for Isabellenhutte USA