Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MICROCIRCUIT, OCTAL PRECISION CURRENT SOURCE, MONOLITHIC
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, PRECISION CURRENT SOURCE, QUINTET
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, PRECISION CURRENT SOURCE, MONOLITHIC SILICON
-
-
Supplier: Accuris
Description: MICROCIRCUIT, OCTAL PRECISION CURRENT SOURCE, MONOLITHIC SILICON
-
Supplier: ValueTronics International, Inc.
Description: The 42841A is a Current Source from Agilent. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The Model 121 programmable DC current source is a precision instrument suitable for bench-top use or panel-mounted operation in labs, test facilities, and manufacturing environments. It provides a low-noise, highly stable source of current up to 100 mA, with
- Form Factor: Desktop / Free Standing
-
Supplier: Lake Shore Cryotronics, Inc.
Description: The low-noise MeasureReady™ 155 precision current and voltage source combines premium performance with unprecedented simplicity for materials scientists and engineers requiring a precise source of voltage and current. With extensive experience in low-noise
- Form Factor: Desktop / Free Standing, Rack Mount
-
Supplier: Rohde & Schwarz USA, Inc.
Description: use in electronic component test systems. Key Facts 4½ -digit calibration source (0 to ±32.000 V, 0 to ±220.00 mA) Precision bipolar DC voltage/current source High resolution: 1µV / 100 nA High accuracy: ±0.025% voltage, ±0.03% current basic accuracy Linear sweep
- DC Output Voltage: -28 to 32 volts
- DC Output Current: 0 to 0.22 amps
- Features: DC Power Supply, Linear
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 4119B power unit/amplifier contains a triple-voltage DC power supply (+15V,-15V & +20 DC), a constant current source and a standardization amplifier with low pass filter. The constant current diode, operating from +20 VDC, supplies power to operate the IC
-
Supplier: ams
Description: The AS3691 features four high precision current sources for driving up to four LED strings (RGB or single color leds). Each of the four currents sources can be controlled independently by PWM inputs. The full scale current value is set by external resistors.
- Output Current: 400 milliamps
- Number of Channels: 4 #
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: ValueTronics International, Inc.
Description: The 1751 is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA
- Type: AC Power Source
-
Supplier: Kikusui America, Inc.
Description: KDS6-0.2TR is designed for use on production and inspection lines for high-frequency components capable of low supply current and low voltage operation that have become dominantly popular in recent years, as well as for a variety of electronic devices such as ICs, LSIs, and sensors. This
- DC Output Voltage: 0 to 16 volts
- DC Output Current: 0 to 0.2 amps
- AC Input Voltage: 110 to 240 volts
- Number of Outputs: 3 #
-
Supplier: AMETEK Programmable Power
Description: Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the voltage
- AC Output Voltage: 0 to 312 volts
- AC Output Current: 0 amps
- AC Output Power: 4,500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: AC products is an industry-leading Five (5) Years. iX2™ Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two
- AC Output Voltage: 0 volts
- AC Output Current: 0 amps
- AC Output Power: 500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: Newark, An Avnet Company
Description: AC POWER SOURCE, PROG, 3KVA, 0-300V; Product Range:9830 Series; Output Power Max:3kVA; Output Voltage Max:300V; Output Current Max:15A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC POWER SOURCE, PROG, 2KVA, 0-300V; Product Range:9830 Series; Output Power Max:2kVA; Output Voltage Max:300V; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE AC POWER SOURCE, 3KVA; Product Range:9830B Series; Output Power Max:3kVA; Output Voltage Max:150V; Output Current Max:30A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMABLE AC POWER SOURCE, 2KVA; Product Range:9830B Series; Output Power Max:2kVA; Output Voltage Max:150V; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes
-
Supplier: AMETEK Programmable Power
Description: The iX Series II represents a new generation of AC and DC power source that addresses increasing demands on test equipment to perform more functions at a lower cost. By combining a flexible AC/DC power source with a high performance power analyzer, the iX Series II systems are capable
- AC Output Voltage: 0 to 300 volts
- AC Output Current: 0 to 120 amps
- AC Output Power: 3,000 to 15,000 VA
- DC Output Current: 0 to 120 amps
-
Supplier: Tektronix, Inc.
Description: Keithley Source Measure Unit (SMU) is also known as Keithley SourceMeter®. It is an instrument that can precisely source voltage or current and simultaneously measure voltage and/or current. It integrates the capabilities of an individual power supply, a digital
-
Supplier: Cole-Parmer
Description: standard AAA batteries These calibrators are built around a user-friendly interface with a Quick-Set rotary encoder knob. This tool reduces the time it takes to measure, or source, voltage or current and power up a loop. Compact, rugged design with protective holster easily fits into a
- Operating Temperature: 14 to 131 F
- Calibrator Style: Battery Powered
-
Supplier: Cole-Parmer
Description: with % keys • Data logging capacity of 9800 records or 99 individual sessions • Large backlit graphic LCD • Built-in selectable 250
resistor for HART communications (model LC-110H only) The compact, rugged LC-110 and LC-110H calibrators source and measure loop current and voltage - Calibrator Style: Battery Powered
-
Supplier: Krohn-Hite Corporation
Description: current source providing N.I.S.T. traceable voltages and currents for use in production, calibration labs, QA and QC departments, design labs, or any place where an accurate voltage and current source is needed. The 526 provides accurate voltages from ±100nVdc to
- DC Voltage Range: 0.000000001 to 1 volts
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Calibration Signal: DC Voltage
-
Description: for decoding convolutional codes, such as the list Viterbi decoding algorithm, can be applied directly on the trellis. The finite state machine interpretation can be easily migrated to Markov source case. We can encode Markov sources without considering the conditional probabilities,
-
Description: The TLC series anode layer ion source coating equipment integrates advanced Magnetron Sputtering (MS) and anode layer ion source technology, offering enhanced performance for high-quality thin film deposition. The anode layer ion source is a cold cathode gas ion source
- Features: Specialty / Other
-
Description: extremely precise and long-term stable transfer standard pyrometers which can be used for the checking of calibration sources. Calibration sources are subject to heavy wear due to the extremely high temperatures which they have to produce. This can lead to the fact that, over time, the
- Celsius Scale: 200 to 1,400 C
- Spectral Range: 1.57 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: EA Elektro-Automatik Inc.
Description: components, modules, and subassemblies. They deliver unprecedented power, precision, speed, flexibility, and ease of use to improve productivity in R&D, production test, and reliability environments. Two instruments are available offering up to 3000V or up to 2000W of pulse current
- Analyzer Type: Instrument
- Special Instrument Type: Portable/Benchtop
-
Supplier: Columbia Research Labs, Inc.
Description: precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output is provided that is
- DC Input Voltage: 16 to 32 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- Output Frequency: 5 to 100 MHz
-
Supplier: Ohmite Manufacturing Co.
Description: large current bus bars. The SH series design enables low inductance using a single flat elemet. Applications include: battery testing, current detection in precise power sources, constant current sources, industrial power conversion circuits, HEVs, fuel cells and
- Resistance Range: 0.3333 to 1 ohms
- Tolerance: 0.1 to 0.5 +/- %
- Temperature Coefficient (TCR): 30 ±ppm/°C
- Current Rating: 100 to 300 amps
-
Supplier: Isabellenhutte USA
Description: Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features
- Resistance Range: 0.0002 to 0.001 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 15 to 30 ±ppm/°C
- Power Rating: 3 to 50 watts
-
Supplier: Cole-Parmer
Description: FEATURES:
- Power line leakage tester |
- 2 Amp continuous output |
- Displays voltage or current readings |
- Isolated transformer to eliminate shock hazard while servicing ''hot'' chassis equipment |
- Compact, rugged
- AC Output Current: 3 amps
- Type: AC Power Source
-
Supplier: Cole-Parmer
Description: FEATURES:
- Power line leakage tester |
- 2 Amp continuous output |
- Displays voltage or current readings |
- Isolated transformer to eliminate shock hazard while servicing ''hot'' chassis equipment |
- Compact, rugged
- AC Output Current: 2 amps
- Type: AC Power Source
-
Supplier: Island Components Group
Description: Servo Motors are available as AC motors or DC motors. Early Servo Motors were generally DC motors. As transistors became capable of controlling larger currents and switching the large currents at higher frequencies, AC motors were used more often. Early servo motors were specifically
- Continuous Torque: 0.05 In-lbs
- Rotor Inertia: 0.00001416 oz-in-sec²
- Shaft Speed: 3,100 rpm
- Diameter / Width: 1.062 inch
-
Supplier: Visual Sound, Inc.
Description: Tannoy/TGI North America, Inc. Precision iDP™ is a stunningly versatile intelligent active monitoring system, combining the unique Tannoy Dual Concentric™ drive unit and WideBand™ technology. Precision iDP™ is a stunningly versatile intelligent active monitoring system, combining the
-
Supplier: ValueTronics International, Inc.
Description: The Y5020 is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops.
Find Suppliers by Category Top
Featured Products Top
-
SAN DIEGO, CA (December 6, 2022) – AMETEK Programmable Power is pleased to unveil the new California Instruments Sequoia and Tahoe Series of precision programmable AC and DC sources. The (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Calibrated Coaxial Noise Sources for Noise Figure Measurements kTB k346 Series - Broadband Calibrated Coaxial Noise Sources are designed for precision noise figure measurement applications, offering exceptional accuracy and reliability. With low VSWR, they significantly reduce multiple (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Introducing Our New Video Series: "The Current Source" – Hosted by our own Field Applications Engineer, Jason Thompson. We’re excited to launch this new monthly video series dedicated to exploring the ins and outs of (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
its precision gate threshold voltage in the Vt mode, which is set at 2.70V. When the gate-drain source terminals (VGS = VDS) are connected together at a drain-source current of IDS(ON) = 1µA, the gate threshold voltage remains at 2.70V. Differential input voltages (VIN = VGS = VDS) generate an (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
applications in -2V to -10V systems. The transistor pairs are matched to offer low input bias current, fast switching speed, and almost infinite current gain in low-frequency environments. The chip is useful for precision current mirrors, sources, voltage choppers, differential amplifier input stages (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
each supercapacitor stack, this MOSFET ensures exact voltage and current limits, effectively preventing over-voltages. The chip delivers its own unique operating voltage and current characteristics for each of four SAB MOSFET devices. Its standout feature is the precision gate threshold (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
. The chip is suitable for use in precision applications that require very high current gain, beta, such as current mirrors and current sources. It has a high input impedance and a DC current gain of 109, resulting in extremely low current loss through the control gate. Some (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
loads. With low input currents, high open-loop voltage gain (100V/mV), 200KHz bandwidth, and rapid 0.1V/µs slew rate, the ALD 2706 is a versatile, micropower dual op amp. It processes a 0.998V analog signal with a 1.000V supply, requiring only 0.1pA input bias current. Furthermore, its robust (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
, which results in excellent accuracy. This device is commonly used in precision analog circuits such as differential amplifier input stages, transmission gates, multiplexer applications, current sources, and more. One of the key features of the ALD1106 is its large current gain, which makes it (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Precision RTD Instrumentation for Temperature Sensing
) tionally, RTDs are biased with a constant current source. The voltage drop across the RTD is condi- tioned using an Instrumentation Amplifier which For instance, a 2V ADC reference voltage (V ) REF requires multiple resistors, capacitors and few opera- results in a 1 µV/LSb (Least Significant Bit
-
Op Amp Precision Design: DC Errors
circuitry is not shown). All error sources are Description ) is infinite. The ignored and the open-loop gain (A OL This application note covers the essential background output voltage is related to the input voltages as shown information and design theory needed to design a in Equation 1. precision
-
Using a Digital Potentiometer to Optimize a Precision Single Supply Photo Detect
electrical voltage. In these circuits, photodiodes are used to capture the light energy and transform it to a small current. This current is proportional to the level of illumination from the light source. A preamplifier then converts the current (in amperes) from the photodiode sensor into a usable
-
AN801 DSCA Calibration Procedure
Using the module data sheet or module top label, determine the input and output ranges of the module. Connect a precision voltage source, current source, frequency source, RTD simulator, resistance or thermocouple simulator as appropriate to the input of the module. Set the input source
-
Need a Go-To Solution for Making Strain Gauge Measurements Easier?
For many structural engineers, the VTI Instruments EX1403 Precision Bridge and Strain Gauge Instrument from AMETEK Programmable Power is the go-to solution for complex test applications. One reason why is that it's very easy to programmatically configure the built-in strain gauge excitation sources
-
Measurement of Electronic Component Impedance Using a Vector Network Analyzer
impedance. Such methods are based on the use of bridges (with or without auto-balancing), resonators, precision current and voltage meters, and network analyzers. The vector network analyzer (VNA) has recently become a powerful tool for analyzing impedance in a broad band, which partially covers the GHz
-
How to Control the Interference of Transformer to Amplifier?
The transformer can interfere with the amplifier through magnetic field, electromagnetic induction and circuit. It is the biggest interference source in the audio machine. Therefore, to deal with its working state and application environment, the interference generated by the power transformer can
-
5 Tests to Calibrate Your DT80 Range Data Logger
with using the dataTaker command language and a suitable terminal application such as DeTransfer. Equipment required: 1x Programmable Precision voltage source*. 1x 100O 0.05% 5ppm or better. 1x 1000O 0.05% 5ppm or better. *The high-voltage range of the logger has an input impedance of approximately
More Information Top
-
A Precision Constant Current Source Design with Trimming and Compensation
Nevertheless, resistance varies greatly in typical process, which means trimming is necessary in order to achieve high precision current source .
-
Precise low-current source for sub-nanosecond pulse measurements
Fig.2 presents typical solution of a precise current source based on a negative feedback loop.
-
Biocompatible, High Precision, Wideband, Improved Howland Current Source With Lead-Lag Compensation
Using these methods, we then constructed and tested a high- precision current source that is useful for a wide range of biomedical applications including biostimulation (FES, DBS, tDCS) and bioimpedance-based instrumentation (BIA, EIT, MREIT).
-
Linear Drives for Industry Applications IX
The Research on Switch-Linear Hybrid of Precise Current Source L.Y. Li, Q.M. Chen, J.X. Liu, H. Zhu and G.J. Tan .
-
Optoelectronics Engineering and Information Technologies in Industry
[4] Yu Peng, Yanchao Xia, Shaojun Wang, Design of a High Precision Current Source .
-
Machinery Electronics and Control Engineering II
Therefore, it’s very important to study and design a high precision current source with intelligence [1-2].
-
A high-precision voltage source for EIT
Taken together, these two observations suggest that multiple, high- precision current sources are required to maximize the distinguishability and SNR of an impedance tomography data set.
-
1996 Index IEEE Transactions on Power Electronics Vol. 11
High- precision current source using low-loss, single-switch, three-phase AC/DC converter; T-PE Jul96 561-566 Pouliquen, H., see Rioual, P., T-PEMay 96 495-502 Protin, L., see Destobbeleer, E., T-PE Nov 96 768-775 .
Indicates content that may require registration and/or purchase.