-
Supplier: RWM Casters Company
Description: RWM incorporates our Kingpinless™ swivel design into turntable swivel sections. This heavy duty turntable is patterned after the popular Kingpinless™ series and is built to take continuous punishment from the toughest industrial applications. They are ideal for work stations,
- Load Capacity: 900 to 30,000 lbs
- Maximum Dimension / Diameter: 0.9166666666666666 ft
- Power: Manual
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: public safety In large-scale exhibitions, the optoelectronic turntable uses a high-precision spherical turntable and ultra-telephoto lens to achieve large-scale and accurate monitoring to ensure the safety of activities. g.Military and security The optoelectronic
- Load Capacity: 88.2 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: public safety In large-scale exhibitions, the optoelectronic turntable uses a high-precision spherical turntable and ultra-telephoto lens to achieve large-scale and accurate monitoring to ensure the safety of activities. g.Military and security The optoelectronic
- Load Capacity: 55.125 lbs
-
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: collocation 32 bit high precision analog-to-digital converter, can highly subdivision sampling for the front weak current current and signal ratio of inclination , can meet the highest level accuracy of 0.001 degrees, the resolution is up to 0.0002 degrees. With Built-in large capacity
- Tilt Angle: 90 degrees
- Number of Axes: 1
- Accuracy: 0.001 degrees
- Supply Voltage: 3.7 volts
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant high precision high current slip ring for port machines, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification Standard Product Outline Drawing
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: is a series of conductive slip rings with holes in the center of the general name, mainly used for transmission of precision signals, weak current, large current, high voltage; 360° continuous rotation, continuous transmission of power and signals; Application of advanced fiber brush
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: KAYDON Bearings
Description: Heavy Duty Turntable Bearings Ideally suited for applications such as truck mounted cranes, hoists, and non-precision industrial tables and positioners. Available from stock. Ball pitch diameters from 9" to 40" and moment load ratings up to 870,000 ft.-lbs.
- Bore Size: 4.803 inch
- Outside Diameter: 8.898 inch
- Overall Width: 1.339 inch
- Bore: 4.803 inch
-
Supplier: Autoquip Corporation
Description: AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 48 to 60 inch
- Width: 36 to 48 inch
-
Supplier: Autoquip Corporation
Description: AFB Pneumatic Air Bag Lift – Durable, Low Precision, Low Cost, Portable Scissors Tables for Work Positioning, Ergonomics, and Worker Productivity Autoquip's AFB family of Air Force Lifts are completely air powered, driven by heavy industrial pneumatic air bag actuators - which
- Capacity: 2,500 lbs
- Stroke: 24 inch
- Length: 48 inch
- Width: 48 inch
-
Description: proximity switch or mechanical limit switch Reconciliation of shaft misalignment Simple operation Good precision of disengagement recurrences after long standstill periods Applications Excavator Extruders Industrial shredders Industrial conveyors Levellers Marine propulsion
- Bore Diameter 1: 1.181103 to 7.87402 inch
- Length: 9.2913436 to 15.2362287 inch
- Features: Keyway
- Units: Metric
-
Description: mechanical limit switch Reconciliation of shaft misalignment Simple operation Good precision of disengagement recurrences after long standstill periods Applications Excavator Extruders Industrial shredders Industrial conveyors Levellers Marine propulsion Rolling mills Steel
- Bore Diameter: 1.181103 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 12.7165423 to 25.6693052 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
2-Axis High-Precision Positioning Turntable This professional 2-axis positioning turntable is designed for engineers, test laboratories, communication equipment manufacturers, and industrial automation users who demand reliable, repeatable, and high-accuracy motion (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview This single-axis measurement turntable is a high-precision, fully customizable positioning solution engineered for professional testing and industrial applications. As a core component for angular motion control, it delivers reliable, repeatable (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
1. Product Overview – High-Precision Dual-Axis and Laser Tracking Turntable This dual-axis servo turntable is engineered for high-precision target (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Main Application Fields Test Equipment, Precision Rotary Tables & Comprehensive Test Benches Aerospace simulation turntables, inertial navigation calibration test benches Industrial product durability testing equipment, high (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Our high-precision custom slip ring is mainly used for customizing high-performance defense equipment for equipment units, and is widely applicable to the following equipment and scenarios, covering defense, aerospace, industrial (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
7 independent power circuits in a rugged, industrial?grade housing. Designed for 360° continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
QuickStick® 150 Intelligent Conveyor System. As an extension of the Rockwell Automation independent cart technology portfolio, this technology presents an exciting opportunity to transform what is possible in facilities across the industrial landscape (read more)
Browse Servo Drives Datasheets for Allen-Bradley / Rockwell Automation -
Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
As a core component for rotational signal transmission in industrial equipment, our photoelectric slip ring (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
handling systems, industrial turntables Defense & Security: Military vehicle turrets, radar antennas, submarine operating systems, national security systems Medical Equipment: Medical imaging systems, surgical robots, diagnostic devices (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Advances in Neural Networks – ISNN 2012
The flat Belt-driven DC servo speed control systems have been used in professional recorder, precise turntable and many industrial applications, which transmit the power by friction caused by the belts and pulleys with low vibration, less noise and low cost.
-
by 100 welding positioner - offers from by 100 welding positioner manufacturers, suppliers, exporters & wholesalers
High Precision Industrial Column Welding Positioner Turntable ...
-
Advances in Computing, Control and Industrial Engineering
The hardware part of the dual-axis rate turntable is mainly made up of high precision turntable and controller with industrial PC as the core.
-
Modelling of Powder Die Compaction
The component is placed on a precision turntable in the divergent beam of X-rays generated by an industrial X-ray source.
-
http://www.ndt.net/article/SINCE2011/papers/5_Malcolm.pdf
The component is placed on a precision turntable in the divergent beam of X-rays generated by an industrial X-ray source.
-
Advances in Mechanics Engineering
In an industrial CT machine, the sample turntable is rotating when scanning and requires high precision ; therefore the lifting capacity of turntables is limited.
-
Measurement of the spatial resolution and the relative density resolution in an industrial cone-beam micro computed tomography system
An industrial cone-beam micro computed tomogra- phy system (ICBμCT) includes an X-ray tube with mi- cro focal spot, a precision turntable , a flat panel detec- tor, and a cone-beam reconstruction algorithm.
-
http://pos.sissa.it/archive/conferences/170/022/Antikythera%20&%20SKA_022.pdf
The main difference between medical CT and industrial CT is that in the former the patient is kept still and … … expensive) X-ray source and detector are swung around them on a precise gantry, whereas in the … … simply rotated on a turntable .
-
Sell Crossed roller bearing
Applications: Cranes and excavators, Stackers/reclaimers, Lift truck rotators, Industrial turntables , capstans, Minning equipment, Off-shore equipment, Wind generators, etc. Our Precision Bearing: .
-
Adaptive control of manipulator flexible-joint with friction compensation using LuGre model
[15] Z. S. Wang, Y. Wang, and B. K. Su, "Friction Compensation for High Precision Turntable Using Adaptive Sliding Mode Controller," in Industrial Electronics and Applications, 2007.
Indicates content that may require registration and/or purchase.