-
Supplier: Advanced Orientation Systems, Inc.
Description: navigation, research, training, construction, entertainment and other precision orientation, navigation and leveling applications. The COMPASS is able to output multi-sensor information in NMEA-0183 mode and responds to numerous generally used commands. Easy link through the
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 2
- Operating Temperature: -22 to 185 F
- Output: Digital
-
Supplier: Advanced Orientation Systems, Inc.
Description: 0.08 deg ) resolution. The LINEAR tilt information is available with 12 bit resolution and includes flash adjustable gain for up to +-70arcdeg. COMPASS/TILT module is perfectly suitable for numerous underwater navigation, research, training, construction, entertainment and other
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Accuracy: 1 degrees
- Operating Temperature: -40 to 176 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: switched Application : ●Satellite antenna search satellite ●Marine navigation surveying and mapping ●GPS integrated navigation ●Antenna servo control ●Gun emission system ●Infrared imager ●Laser range finder ●Map for plotter ●ROV underwater robot navigation ●Oceanography
-
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: temp.: -40℃~+85℃ ●size: L110×W19.5×H19.5mm ●with hard and soft magnetic calibration ●RS232/RS485/TTL output Application : ●Satellite antenna search satellite ●Marine navigation surveying and mapping ●GPS integrated navigation ●Antenna servo control ●Gun emission system ●Infrared imager
-
Supplier: Telit IoT Solutions, Inc.
Description: constellations simultaneously, providing the positioning data though standard UART. The SL871 is packaged in a 9.7 x 10.1 mm LCC package with an ARM7 baseband processor, embedded Flash memory and integrated LNA. Its ultra-sensitive RF front-end enables multi-GNSS indoor fix, fast fix and
- Bias / Operating Current: 0.4 to 24 mA
- TJ: -40 to 85 C
- Sensitivity: -148 to -165 dBm
- Technology: GPS
-
Supplier: Xoxide
Description: Move it. Spin it. Scroll it. No matter what you choose to do with it, the Cyber Sport Orbita Mouse will support your navigation needs with the utmost ease and precision. The world’s first wireless 3-axis mouse, the Orbita is a fully integrated, intuitive control centre that will
-
Supplier: Telit IoT Solutions, Inc.
Description: MT3337 core GNSS standards and bands supported: GPS L1 16 x 12.2 x 2.4 mm LLC package Supply voltage range: 3 - 3.6 VDC High RF sensitivity and Jamming detection /removal Assisted GPS Default 1 Hz up to 10 Hz Navigation, SBAS, QZSS, 1PPS Ports: UART Key Benefits Low power navigation
- Bias / Operating Current: 27 mA
- TJ: -40 to 85 C
- Sensitivity: -148 to -165 dBm
- Supply Voltage: 3 V, 3.3 V, 3.6V
-
Supplier: Telit IoT Solutions, Inc.
Description: Telit Jupiter SE868 V2 is a hybrid positioning system that combines GPS, GLONASS, and SBAS to provide a high performance position reporting and navigation solution. The SE868 V2 can navigate to -162 dBm and track to -166 dBm, providing improved performance in harsher environments. The SE868
- Bias / Operating Current: 46 to 53 mA
- TJ: -40 to 85 C
- Sensitivity: -147 to -166 dBm
- Technology: GPS
-
Supplier: Telit IoT Solutions, Inc.
Description: supported: GPS L1, GL ONASS L1, Galileo E1, Beidou B1 16 x 12.2 x 2.4 mm LLC package Supply voltage range: 3 - 3.6 VDC High RF sensitivity and Jamming detection /r emoval Assisted GPS 10 Hz Navigation, SBAS, 1PPS Ports: UART Key Benefits Multi-constellation allows accurate navigation
- Bias / Operating Current: 25 to 30 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
- Sensitivity: -148 to -165 dBm
Find Suppliers by Category Top
Featured Products Top
-
While compass was the first navigation instrument used by sailors to keep their course, today’s vessels, subsea vehicles and AUV (Autonomous Underwater Vehicles) are equipped with IMU (Inertial Measurement Units) or MRU (Motion Reference Unit) for high (read more)
Browse Datasheets for Tronics Microsystems
More Information Top
-
Conceptual Design of Future Undersea Unmanned
Vehicle (UUV) System for Mine Disposal
Precision navi- gation compass and clinometers provide heading information and navigation frame correction data.
-
Autonomous operation of the Explosive Ordnance Disposal Robotic Work Package using the CETUS untethered underwater vehicle
A Precision Navigation Compass /Inclinometer provides heading informationand navigation frame correctiondata.
-
The autonomous underwater glider "Spray"
A Precision Navigation compass (TCM2, located in the nose as shown in Fig. 4) supplies pitch, roll and heading.
-
Phoenix
…screw, one ¼ hp brushless DC motor on each shaft System control: PC-104 board with a Pentium node running QNX Vehicle control: GESPAC computer system running OS-9 real-time operating system Navigation: magnetic compass Precision navigation : INS sensors: Sistron and…
-
Enhancement of the inertial navigation system for the Morpheus autonomous underwater vehicles
[13] G. Grenon, “ Precision navigation TCM2 compass —Compensation of heading error by means of a deviation table,” Ocean Engineering, Florida Atlantic University, Dania, FL, Internal AUV Rep., June 1998.
-
Navigation and target localization performance of the autonomous underwater vehicle REMUS
REMUS heading is sensed with Precision Navigation TCM2 compass .
-
Cooperative Robots and Sensor Networks 2014
Fetch1 uses an assort- ment of sensors including a Garmin WAAS GPS, a Precision Navigation TCM2 Compass /pitch/roll sensor, an Omega pressure sensor for depth, a Raytheon 220kHz sonar altimeter, Teledyne conductivity and temperature sensors, and a Turner Cyclops-7 crude oil…
-
SubjuGator
Navigational sensors include: Teledyne RDI Explorer Doppler velocity log operating at 600 kHz; Precision Navigation TCM5 compass ; and Desert Star SSP-1 depth sensor.
-
SubjuGator 6a
Navigational sensors include: a Teledyne RDI Explorer Doppler Velocity Log operating at 600 kHz; a Precision Navigation TCM5 compass ; and a Desert Star SSP-1 depth sensor.
-
The Jet Propulsion Laboratory Autonomous Helicopter Testbed: A platform for planetary exploration technology research and development
Onboard sensors include a NovAtel OEM4 GPSCard receiver, an Inertial Sciences ISIS IMU, a Precision Navigation TCM2 compass and roll/pitch inclinometers, and an MDL ILM200A laser altimeter and Sony XC-55 640ϫ480 pixel grayscale charge coupled device ͑CCD͒ camera, both body-fixed…
Indicates content that may require registration and/or purchase.