Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Artifex Engineering
Description: * Linear crossed-roller bearing design for greater load capacity and high precision * Compact and space-saving * Motion by micrometer to easy read * Minimum readable 0.01mm * Travel range 6 mm * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long
- Stroke or X-Axis Travel: 0.2362206 inch
- Y-Axis Travel: 0.2362206 inch
- Z-Axis Travel: 0.2362206 inch
- Base Length: 1.6535442 inch
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: Stage micrometers, calibration rulers, and grids are commonly used in microscopy and other imaging applications to provide standard reference scales for measurement and calibration. These devices are typically placed directly on the microscope stage and are used to characterize
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
- Wedged or Parallel?: Parallel
-
Supplier: Edmund Optics Inc.
Description: Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our
- Load Capacity: 4.41 lbs
- Overall Length: 1.181103 inch
- Overall Width: 1.181103 inch
- Stage Type: Inclination Positioning
-
-
Supplier: Edmund Optics Inc.
Description: Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our
- Load Capacity: 4.41 lbs
- Overall Length: 1.181103 inch
- Overall Width: 1.181103 inch
- Stage Type: Inclination Positioning
-
Supplier: Edmund Optics Inc.
Description: Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our
- Load Capacity: 8.82 lbs
- Overall Length: 4.9212625 inch
- Overall Width: 4.9212625 inch
- Stage Type: Inclination Positioning
-
Supplier: Edmund Optics Inc.
Description: Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our
- Load Capacity: 8.82 lbs
- Overall Length: 4.9212625 inch
- Overall Width: 4.9212625 inch
- Stage Type: Inclination Positioning
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Ball and rod bearing combined with a micrometer (or precision lead screw) drive provide smooth and creep free linear translation with an accuracy of 0.001mm. If fitted with the precision GCM-4111 micrometer, an even higher accuracy can be accomplished. Use product GCM-53
- Orientation: Horizontal
- Drive Type: Micrometer
- Motor Type: None
- Axis Configuration: X Axis Only, X-Y Axes
-
Supplier: NBK America LLC
Description: Rotary stage for rough and precision movement. Rough rotation when the precision switch clamp is loosened and prevision rotation by micrometer when it is tightened to activated.
- Load Capacity: 15.42128 lbs
- Drive Type: Manual / Crank Handle
- Stage Type: Rotary Positioning
-
Supplier: Artifex Engineering
Description: Precision rotation stage 06RSP-6 is similar to rotation stage 06RSP-4, with the same body mechanism. Micrometer head is substituted for thumbscrew to improve the accuracy of positional readout. Versatile applications are feasible in the working surface with the diameter
- Load Capacity: 2.205 lbs
- Platter Diameter: 2.362206 inch
- Overall Length: 2.362206 inch
- Overall Width: 2.362206 inch
-
Supplier: Newport MKS
Description: locations can be switched. 423 XYZ Stage Stack Assembly These extended range stages are designed to be easily configured into multi-axis stage stacks. An XYZ assembly is shown in this video using three SM-25 micrometer actuated 423 stages with a or right angle
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY
- Stroke or X-Axis Travel: 1.968505 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Artifex Engineering
Description: Our economical precision translation stage 06PTS-1S(3-in square) and 06PTS- 1.5S(3- 4- in rectangle), with respective travel distance of 1- and 1.5-inch, are equivalent to our product 06PTS-1 except using an M6x0.25mm pitch screw instead of micrometer to meet the fix and tilt
- Stroke or X-Axis Travel: 1 to 1.5 inch
- Base Length: 3.149608 inch
- Base Width: 2.9921276 inch
- Base Height: 0.96456745 inch
-
Supplier: Artifex Engineering
Description: These translation stages use linear cross-roller bearings to achieve larger load capacity and higher precision. There are one, two, or three micrometers in the one-, two-, or three-axis translation stage to provide precise translation control in each axis. Each model has
- Stroke or X-Axis Travel: 0.5118113 to 1.968505 inch
- Base Length: 2.74015896 to 3.83858475 inch
- Base Width: 2.2440957 to 2.9921276 inch
- Base Height: 0.5905515 to 0.6692917 inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Newport MKS
Description: locations can be switched. 423 XYZ Stage Stack Assembly These extended range stages are designed to be easily configured into multi-axis stage stacks. An XYZ assembly is shown in this video using three SM-25 micrometer actuated 423 stages with a or right angle
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY
- Stroke or X-Axis Travel: 1.968505 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Newport MKS
Description: The 481-A Rotation Stage is ideal for fine 5° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360° in a precision bored bushing that locks with a side mounted thumbscrew. The outer stage is a high
- Load Capacity: 40.0144 lbs
- Platter Diameter: 2.88189132 inch
- Drive Mechanism: Micrometer
-
Supplier: Daheng New Epoch Technology, Inc.
Description: This device provides smooth and play-free vertical motion driven by a precision micrometer. The dovetail guide enables it to withstand higher loads. A standard dovetail is set on the working surface to adapt any other components.
- Drive Type: Handwheel/Crank, Micrometer
- Motor Type: None
- Orientation: Vertical
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The M-481-A Metric Rotation Stage is ideal for fine 5° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360° in a precision bored bushing that locks with a side mounted thumbscrew. The outer stage is a high
- Load Capacity: 40.0144 lbs
- Platter Diameter: 2.88189132 inch
- Drive Mechanism: Micrometer
-
Supplier: Daheng New Epoch Technology, Inc.
Description: GCM-TP series products are high-precision translation stages of Daheng Optics.The stage is constructed with a full aluminum body and crossed-roller steel bearings for precision motion and high-load capacity. The thickness of the stage is 20mm and the travel is 13mm
- Stroke or X-Axis Travel: 0.25590565 inch
- Carriage Load: 15.435 lbs
- Bearing Type: Ball/Roller Bearing
- Drive Type: Micrometer
-
Supplier: Del-Tron Precision, Inc.
Description: positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 105 lbs
- Positioning Accuracy: 0.00004 inch/inch
- Base Length: 3 inch
-
Supplier: Del-Tron Precision, Inc.
Description: positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides, linear actuators or motion slides. Solid models for all of our High Precision Positioning Stages are available on the website. Available in
- Stroke or X-Axis Travel: 0.5 inch
- Carriage Load: 67 lbs
- Positioning Accuracy: 0.00004 inch/inch
- Base Length: 3 inch
-
Supplier: Qioptiq
Description: can be glued in. Accepts Ø 25 mm components G06 5040 000 with two 0.25 mm pitch leadscrew micrometer drives Connection thread of the micrometer M10x0.5 G06 5070 000 with 0.5 mm pitch fine adjustment screws ± 1 mm adjustment range on both axes
- Stroke or X-Axis Travel: 0.0393701 inch
- Y-Axis Travel: 0.0393701 inch
- Drive Type: Handwheel/Crank
- Axis Configuration: X-Y Axes
-
Supplier: Isotech, Inc.
Description: crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also
- Stroke or X-Axis Travel: 0 to 1.968505 inch
- Carriage Load: 0 to 121.275 lbs
- Device Type: Ball Slide
- Axis Configuration: X Axis Only
-
Supplier: Mad City Labs, Inc.
Description: able to resist forces transmitted by high speed piezo nanopositioners mounted to the top surface of the stage. Standard microscope stages, without position locking, often drift out of position as a result of acceleration forces produced by a piezo nanopositioning stage as it
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 10 µm
- Stage Type: Motorized Stage
-
Supplier: Piezosystem Jena, Inc.
Description: motion up to 180 µm high resonant frequency high precision adjustment of linear positioner motion without mechanical play precise adjustment of heavy loads MICI 180 compatible with series SM13 micrometer drives from "NEWPORT" applications: improvement of resolution of linear
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.61 N/µm
- Capacitance: 2,600 nF
- Length: 64 mm
-
Supplier: Piezosystem Jena, Inc.
Description: inverted microscope stage 25 mm manual x-y- axis adjustment 250 µm automated x-y- option fits most major brand microscopes The KMI stage provides a combination of manual and automated positioning of the microscope platform itself. Digital vernier micrometers provide 25 mm
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 0.09999999999999999 µm
- Stage Type: Automated Stage
-
Supplier: Mad City Labs, Inc.
Description: The MCL-MANNZ is an integrated micro-positioner and piezo nanopositioning system for use with inverted optical microscopes. Easy to operate and affordable, the MCL-MANNZ combines a manual micrometer driven, two axis, linear motion stage with a high resolution, z-axis piezo
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 10 µm
- Stage Type: Manual Stage, Z-Axis Stage
-
Supplier: Qioptiq
Description: adjustment is performed using the laterally-positioned micrometer screw. Rotary Stages can be combined with linear positioners. Continuous rotation 360°-scale reading Can be used horizontally or vertically Adjusted angle can be locked Laterally arranged micrometer Scale
- Load Capacity: 5.62 to 11.24 lbs
- Drive Type: Manual / Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
-
Supplier: Qioptiq
Description: Preloaded ball bearing guides High loads Long life Micrometer resolution 10 µm Sensitivity 1 µm See section Mounting Components regarding Mounting brackets Z 45 / Z 65. Linear actuars to replace the micrometer can be found in section Precision Linear Actuators.
- Stroke or X-Axis Travel: 0.6299216 to 1.968505 inch
- Carriage Load: 20.232 to 56.2 lbs
- Base Length: 1.7716545 to 2.5590565 inch
- Base Width: 1.968505 to 3.93701 inch
-
Supplier: Daheng New Epoch Technology, Inc.
Description: These stages allow manual rotation through 360° and fine angular adjustments achieved through a precision worm gear drive or micrometer movement. The GCM-1104M and GCM-1105M models have a central hole to allow the passage of light or can be fitted with an optional adapter
- Features: Center Bore
- Drive Type: Manual / Crank Handle
- Stage Type: Rotary Positioning
-
Supplier: NBK America LLC
Description: 4 stage size types. Made of Aluminum. Light weight. For travel guide, V-groove rail and cross roller system are adopted. It is high-precision. Feed system by micrometer. Feeding display resolution is 0.01 mm.
- Stroke or X-Axis Travel: 0.787402 inch
- Drive Type: Micrometer
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical bearing linear stages address the motion needs for a full range of part sizes and weights. High precision cross roller linear guide rails are incorporated into stages that are designed and manufactured in-house to extremely tight
- Device Type: Crossed Roller Slide, Dovetail Slide
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive, Handwheel/Crank, Micrometer
- Features: Electrical
-
Supplier: NBK America LLC
Description: Two axes (X and Y axes) can be moved. 4 stage size types. Made of Aluminum. Light weight. For travel guide, V-groove rail and cross roller system are adopted. It is high-precision. Feed system by micrometer. Feeding display resolution is 0.01 mm.
- Stroke or X-Axis Travel: 0.25590565 inch
- Y-Axis Travel: 0.25590565 inch
- Drive Type: Micrometer
- Axis Configuration: X-Y Axes
Find Suppliers by Category Top
Featured Products Top
-
Optimize Positioning with Isotech Side Drive Stages For engineers and industrial buyers seeking high-precision positioning in compact spaces, Isotech presents the SD Series Side Drive Positioning Stages. These versatile stages feature side-mounted micrometers and are (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Isotech's Micrometer Positioning Stages provide the ultimate precision and versatility for your industrial automation needs. Available in X, XY, and XYZ configurations, these ball slide stages offer travel ranges from 0.25" to 4.0" and can handle loads from 4 lbs to 60 lbs, ensuring robust (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Precision laboratories require high cutting accuracy, minimal material loss, and consistent surface quality when preparing brittle materials such as crystals, ceramics, optical glass, and semiconductor substrates. Conventional spool-based wire saws often produce uneven wire (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
The Unano ironless linear motor series deliver micrometer precision, smooth and powerful performance in one of the smallest form factors on the market. Engineered for systems where space is tight but high power cannot be compromised. It’s ideal for compact, sensitive, or highly accurate (read more)
Browse Linear Motors Datasheets for Tecnotion -
•Industrial 6-axis hexapod positioning systems that deliver synchronized six degree-of freedom motion with sub-micrometer precision—perfect for alignment, metrology, and 24/7 automation tasks. Fast Focus Stages for Metrology & Microscopy •Precision (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
requiring sub-micrometer precision — such as alignment, adjustment, or fine positioning — PI’s M-235, L-220, and M-230 series linear actuators deliver reliable, high-performance motion. These compact actuators are ideal for demanding applications in optics, photonics, semiconductor (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
their high signal processing speed, micrometer-sized measurement spots, high-precision optical design, and intelligent signal processing. In parallel, the confocal chromatic product line enables accurate 3D measurements of critical features such as steps, bumps, and pillars, supporting precise (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
. The simultaneous excitation of the longitudinal extension mode and the transverse bending mode creates a small elliptical trajectory of the ceramic edge, thus achieving the dual mode standing wave motor patented by Nanomotion. By coupling the ceramic edge to a precision stage, a resultant driving force
More Information Top
-
Accuracy and precision of radiostereometric analysis in the measurement of three‐dimensional micromotion in a fracture model of the distal radius
The model was rigidly fixed to high precision micrometer stages allowing controlled translation in three axes and rotation about the longitudinal and transverse axes.
-
Towards a Compact Thin-Disk-Based Femtosecond XUV Source
Mirror R2 was mounted on a precision micrometer stage .
-
Large core, multimode, chalcogenide glass fibre coupler by side-polishing
After repeating the same process to fabricate the second part of the coupler, the two blocks were brought into close contact, while being held by precision micrometer stages (Newport).
-
Diffraction Assisted Image Correlation: A Novel Method for Measuring Three-Dimensional Deformation using Two-Dimensional Digital Image Correlation
The pixel size in the sample plane was calibrated with a high precision stage micrometer to be 2.93 μm/pixel.
-
The Sun Recorded Through History
The standard eyepiece reticule, when combined with a precision stage mi- crometer , provides a rapid, convenient, and accurate means of conducting measurements.
-
Two-phase structure above hot surfaces in jet impingement boiling
It can be moved in XYZ- direction with precision micrometer stages (9).
-
Coherent control of the lattice dynamics of bismuth near the lindemann stability limit
This delay line consisted of a totally reflecting mirror located on a precision micrometer stage and provided time resolu- tion with an error of less than 3 fs.
-
Thermal effects in tissues from combined simultaneous coaxial CO 2 and Nd:YAG laser beams
The graticle scale was calibrated at the two magnificationsby the use of a ruled pre- cision micrometer stage .
-
Soft tissue studies with 805 nm diode laser radiation: Thermal effects with contact tips and comparison with effects of 1064 nm Nd:YAG laser radiation
The graticle scale was calibrated at the two magnifications by the use of a ruled precision micrometer stage .
-
Accuracy and precision of radiostereometric analysis in the measurement of three-dimensional micromotion in a fracture model of the distal radius.
The model was rigidly fixed to high precision micrometer stages allowing controlled translation in three axes and rotation about the longitudinal and transverse axes.
Indicates content that may require registration and/or purchase.