-
Supplier: VARNA Products
Description: The EP4 pump is desiged from the ground up to be the ideal prelube oil pump for large engines, and it is also a great oil or fuel transfer pump for limited duty cycle applications. It performs well with high viscosity oils down to very cold
-
Supplier: VARNA Products
Description: The pump is supplied with a customer specified motor. Call for a price today. Ideal for stand-by power installations and other large gen-sets of any size that are subject to intermittent operation, these prelube pumps will run quietly and require zero maintenance. It is also a
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: expanders Rain cap Mufflers Fuel System Low pressure gas conversions Propane gas valve and jet kits Fuel filter Instrumentation PL1000 communications modules Lubrication System Oil bypass filter removal and oil pan accessories Sump pump Air prelube pump Manual
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: notification light, Emergency stop notification light Graphical Unit (Marine Power Display) for analog or digital display of: LUBE SYSTEM Crankcase breather, top mounted Oil cooler Oil filter and dipstick, LH Oil pump, gear-type Oil pan drain valve, 2" NPT female
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Caterpillar high efficiency oil filters, whose revolutionary design doubles efficiency without increasing the change interval. Water Pump A dual thermostat control improves coolant flow and heat dissipation, resulting in better durability. Electronic Transfer Pump The electric
- Travel Speed: 17.099999999999998 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: durability. Electronic Transfer Pump The electric fuel transfer pump is self-priming, eliminating the need for a manual priming pump. Reliability Features The C7 offers maximum reliability and response thanks to a range of features: Improved fuel injectors and pump
- Travel Speed: 17.099999999999998 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Transfer Pump The electric fuel transfer pump is self-priming, eliminating the need for a manual priming pump. Reliability Features The C7 offers maximum reliability and response thanks to a range of features: Improved fuel injectors and pump Improved joints reduce leaks
- Travel Speed: 17.099999999999998 miles/hr
- Features: Other
Oil Skimmers
(108 Companies)
Submersible Pumps
(760 Companies)
Hydraulic Pumps
(689 Companies)
Centrifugal Pumps
(1,170 Companies)
Water Pumps
(863 Companies)