-
Description: 3.Press type: C-Frame Double crank mechanical press 4.Features: •High rigidity steel frame •Six-Point gibbings for slide guide way •Dry type clutch/brake •Highly responsive hydraulic over-load protector(H.O.L.P.) •Variable slide knock-out device •Increased pressure point center
- Capacity / Operating Force: 315 tons
- Drive Technology: Mechanical
- Features: Coil / Web Feeder, Load / Press Monitor
- Rate: 20 to 100 Strokes / Minute
-
Supplier: SEYI America Inc.
Description: . Evolutional Press Structure 4. Direct-Drive 5. Best Forming Capability ? Standard Attachments Servo System (Servo Motor, Driver, Controller) Safety Brake System Electric Overload Protection Tonnage Monitor Pre-programmed Motion Curves Die
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Capacity / Operating Force: 80 tons
- Drive Technology: Servo (Driven / Control)
- Features: Load / Press Monitor
-
Supplier: SEYI America Inc.
Description: . Evolutional Press Structure 4. Direct-Drive 5. Best Forming Capability ? Standard Attachments Servo System (Servo Motor, Driver, Controller) Safety Brake System Electric Overload Protection Tonnage Monitor Pre-programmed Motion Curves Die Setting
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Capacity / Operating Force: 300 tons
- Drive Technology: Servo (Driven / Control)
- Features: Load / Press Monitor
-
-
Description: Sheet metal Forming/stamping/pun ching /Mechanical presses 1.Application: Suitable for blanking, punching, bending and molding of high precision sheet parts with high tonnage either stand-alone or in tandem line. 2.Press tonnage:200-600Ton 3.Features
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Capacity / Operating Force: 500 tons
- Drive Technology: Mechanical
- Features: Coil / Web Feeder, Load / Press Monitor
-
Supplier: SEYI America Inc.
Description: adjuster with 0.1mm increment indicator. 3. Auto Lubrication System The auto lubrication system with default monitor ensures high reliable operation. 4. Standard Attachments Fix speed motor + Inverter Combination wet clutch / brake Hydraulic overload protection system
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Capacity / Operating Force: 250 tons
- Frame Type & Orientation: Column (4 Post) / Straight-Side
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: . Standard Attachments Fix speed motor +Inverter Combination wet clutch /brake Hydraulic overload protection system PPC9000 Control system *Digital monitor with crank angle and SPM *Touch panel display with press running /error message Electrical die height adjusting device
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Capacity / Operating Force: 160 tons
- Frame Type & Orientation: Column (4 Post) / Straight-Side
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Totani America, Inc.
Description: " adjusts even the smallest print repeat variance. This ensures precise pouch making regarding the Width of the seal, Notch Processing etc. The Powder-Brake (Particle Brake) ensures smooth unwinding of the film in accordance with the production speed and is monitored by a
-
Supplier: RS Components, Ltd.
Description: . Safety category 4. Typical applications include: press brakes, mechanical presses, wood working machines, guillotines, metal folding machines and robotic work cells Accessory Type = Connection Cable For Use With = T4 Light Curtain Size = 5m Connector Type = Straight Female
-
Supplier: RS Components, Ltd.
Description: . Safety category 4. Typical applications include: press brakes, mechanical presses, wood working machines, guillotines, metal folding machines and robotic work cells Accessory Type = Connection Cable For Use With = T4 Light Curtain Size = 20m Connector Type = Straight Female
-
Supplier: RS Components, Ltd.
Description: . Safety category 4. Typical applications include: press brakes, mechanical presses, wood working machines, guillotines, metal folding machines and robotic work cells Accessory Type = Connection Cable For Use With = T4 Light Curtain Size = 10m Connector Type = Straight Female
-
Supplier: RS Components, Ltd.
Description: . Safety category 4. Typical applications include: press brakes, mechanical presses, wood working machines, guillotines, metal folding machines and robotic work cells Series = T4 Beam Resolution = 30mm Component Type = Receiver, Sender Safety Type = 4 SIL IEC 61508 = 3 PL EN ISO
- Protection Height: 23.27 inch
- Safety Category Type: Type 4
- Spanning Distance: 19.69 to 236 inch
-
Supplier: Euchner-U.S.A., Inc.
Description: Brakes, Presses, punching and dinking machines, cutters and shears, robotics, assembly lines and palletizing systems. FEATURES Protected height range from 160 to 1810mm Multiple detection types 14mm resolution 20-30-40mm resolution 50
- Basic Object Detection Size: Finger, Hand, Body
- Operating Temperature: 32 to 131 F
- Protection Height: 6.3 to 71.26 inch
- Response Time: 6 to 27 milliseconds
-
Supplier: Mile-X Equipment, Inc.
Description: works with any heavy-duty engine, transmission, or braking system on the road. Displays all active and inactive vehicle faults, gives the user the ability to clear individual or all faults, provides key data points of interest to the technician, and allows the tech to quickly and easily
-
Supplier: ValueTronics International, Inc.
Description: -definition display, and flexible triggering. Whether you’re testing designs with four inputs, such as anti-lock brakes, or monitoring multiple outputs of a power supply, the 4-channel model helps you get your debug and verification done with ease. Ideal for mixed analog and digital
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1995 > In the Month of October...
The type of press for which brake monitoring is required is a part revolution mechanical power press with hands-in-the-die feeding and/or removing of parts and which has the point of operation guarded by a presence sensing device or a …
-
Safety Experts Needed
They may have been unaware that the press lacked a brake monitor to signal when the clutch brake mechanism was beginning to slip.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
presses ' brake system monitoring ; and (3) that OSHA did not cite a single Topco press for failure to comply .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1998 > In the Month of Decembe...
* Clutch brake control system is control reliable and includes brake monitoring * The press has a long stopping time of .912 seconds * Four operators run the machine and each has a separate run station requiring concurrent operation of the palm buttons * Single stroke …
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBKF2010071312083448201 ] Safeguard...
In terms of part-revolution mechanical power presses that use a two-hand control, presence- sensing device or type B gate, OSHA does allow “hands-in-die” operation if the press control reli- ability and brake monitoring system require- ments are met.