Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1445 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .032 -.046" RoHS: No
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1698 Finish/Plating: Tin/Tin Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .025 - .037" RoHS: No Type: Micro Jack
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1436 Finish/Plating: Tin/Tin Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .022 -.034" RoHS: No Type: Micro Jack
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1446 Finish/Plating: Tin/Tin Length: .220 [5.6] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .032 -.046" RoHS: No Type: Jacks
- Features: Other
- Product Type: PCB Pins, Pin Receptacles
- Mounting: Press-fit
-
Supplier: G.L. Huyett
Description: anti-chafing surfaces, shafts, or sleeves for wiring. Usage is limited only by your imagination and technological capabilities. Slotted pins are also known as roll pins or spring pins. Coiled rolled pins are sometimes referred to as spiral pins.
- Diameter / Size: 0.031 to 0.75 inch
- Length: 0.125 to 7.874 inch
- Design Units: English, Metric
- Features: Other, Search All Spring Pins
-
Supplier: Mill-Max Mfg. Corp.
Description: Pressfit Spring-Loaded Pin with 0.055 in. stroke
- Product Type: PCB Pins
- Mounting: Press-fit
- Contact Type: Spring Loaded
-
Supplier: Vlier
Description: Vlier spring locating pins are press-fit inserts designed for fixturing small parts in tight, compact spaces. Ideal for positioning and chucking flat or round parts for clamping. These precisely engineered mechanical components feature an aluminum body with an alloy steel
- Body Diameter: 0.11 inch
- Pin Diameter: 0.25 inch
- Side Force: 2.2 lbs
-
Supplier: American Ring
Description: Slotted Pins have a characteristic gap and are used in holes slightly smaller than their free outside diameter. The gap allows the slotted pin to contract and fit snug to the hole. Coiled Pins work similarly to slotted pins, however the design produces a pin
- Pin Type: Coiled Spring Pin, Roll / Slotted Spring Pin
- Features: Search All Spring Pins
-
Supplier: Carr Lane Manufacturing Co.
Description: Similar to a standard Jig Pin, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively
- Diameter / Size: 0.1875 to 0.5 inch
- Features: Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Supplier: Radwell International
Description: 0.521" BODY LEN X 1/4" BODY DIAM, 0.168" PLUNGER DIAM, 2.5 LB INIT TO 6 LB FINAL END FORCE, 0.521" LEN UNDER FLANGE, STEEL PRESS FIT SPRING PLUNGER 5/16" FLANGE DIAM, 0.055" FLANGE THICKNESS, 0.576" PLUNGER LEN, 1/8" PLUNGER PROJECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Low resistance testing using dual independent Aries Kelvin spring-probe technology per device pad for testing of MLF, QFN, LGA and other leadless devices Socket is easily mounted and removed to & from the test board due to solderless pressure mount compression Spring-Probes
- Operating Temperature: -55 to 150 C
- Features: Clamshell Socket, Other, Solderless
- Contact Plating: Gold Plating, Nickel Plating
- Product Type: IC Socket
-
Supplier: Carr Lane Manufacturing Co.
Description: Locking-Pin Bushings are designed to press fit in a standard reamed hole. Secure with the included Lockscrew to positively hold the bushing in place. Shorter or longer bushings are available in most sizes, for thinner or thicker plates.
- Features: Search All Locating and Fixturing Pins
- Material: Steel, Hardened and Ground
-
Supplier: Aries Electronics, Inc.
Description: pressure mount compression spring-probes, accurately located with two molded plastic alignment pins mounted with four stainless steel screws Au over Ni plated compression spring-probe pins leave small witness marks on the bottom surface of the device contact points
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
Supplier: Aries Electronics, Inc.
Description: molded plastic alignment pins and mounted with two stainless steel screws The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device solder balls Small overall socket size/profile allows max. number of sockets per BIB and BIB’s
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
Supplier: Aries Electronics, Inc.
Description: Socket is easily mounted and removed to & from the BIB due to solderless pressure mount compression Spring-Probes which, are accurately located by two molded plastic alignment pins and mounted with four stainless steel screws The Au over Ni plated compression Spring-Probes leave
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: SHUTTLE HAWK™ - TYPICAL APPLICATIONS Shuttle Cars Ladder Style Conveyors SHUTTLE HAWK™ CHAIN Engineered, forged and made in the USA. Direct replacement for most OEM shuttle cars. Premium spring steel wedding band style closures, highly secure, easy to use. High press fit, heat
- Tensile Strength: 100,000 lbs
- Maximum Allowable Load: 7,800 lbs
-
Supplier: TE Connectivity
Description: Press-Fit Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
-
Supplier: TE Connectivity
Description: Press-Fit Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
-
Supplier: TE Connectivity
Description: Quantity : 1000 Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range :
- Features: RoHS
Find Suppliers by Category Top
Featured Products Top
-
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL -
Slotted Spring Pins SPIROL offers a complete line of Slotted Spring Pins, including: SPIROL Standard Metric Slotted Pins SPIROL Standard Inch Slotted Pins (read more)
Browse Spring Pins Datasheets for SPIROL -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed (read more)
Browse Spring Pins Datasheets for SPIROL -
Small component failures create big production problems. A worn spring loaded pin can shift a fixture datum, disrupt part seating, or trigger unplanned downtime across an entire line. Following the top 7 practices for using spring loaded (read more)
Browse Spring Locating Pins Datasheets for Vlier -
Shop.SPIROL.com, the first product available for online purchase is the Coiled Spring Pin. As the inventor of the Coiled Spring Pin in 1948, SPIROL has set the industry standard for this unique engineered (read more)
Browse Spring Pins Datasheets for SPIROL -
Dowel Bushings, Spring Alignment Dowels, and Ground Hollow Dowels SPIROL® Series DB100 Dowel Bushings, (read more)
Browse Dowel Pins Datasheets for SPIROL -
A leading forklift manufacturer turned to SPIROL after struggling with slow, injury-prone manual installation of Slotted Spring Pins. Seven pins per unit, installed by hammer, caused interlocking issues, production delays, and injuries on the assembly floor (read more)
Browse Spring Pins Datasheets for SPIROL -
diameters • Ideal for mating with their standard line of micro jacks • Available for press-fit, swage or solder mounting • Sizes for .032, .062, .093 and .125 thick PC boards • Custom micro pins manufactured to your specifications • Other (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
regulatory requirements. Coiled Spring Pins and Solid Pins are widely used in surgical instrument triggers and pivots, while Coiled Pins, Slotted Pins, and Threaded Inserts support hospital beds, exam tables, and other (read more)
Browse Specialty Pins Datasheets for SPIROL
Conduct Research Top
-
Hole Preparation for Press Fit Pins
the hole preparation processes required to successfully install commonly used press fit pins. The pins evaluated in this document are listed below, in order of increasing recommended hole tolerance. 1. Ground Dowels & Straight Pins. 2. Knurled & Grooved Pins. 3. Slotted Spring Pins. 4. Coiled Spring
-
Applications for Spring Pins with Wire Termination
Both 0933-0 and 0962-0 can be used in single position applications and feature a press-fit barb on the spring body for the creation of multi-spring pin interconnect packages.
-
Slotted Pin Inflexibility Leads to Failure
the pin and host wall, and not by deformation as with alternative solid press fit pins. However, is important to note that there are two types of Spring Pins - Coiled Spring Pins and Slotted Spring Pins - and the two are very different from each other. One is recommended for dynamic loading, and one
-
How to Properly Pin a Gear and Shaft Assembly
One of the primary benefits of using a Coiled Spring Pin to affix a hub or gear to a shaft is the Coiled Pin 's ability to prevent hole damage. Another benefit is that the Coiled Pin absorbs wider hole tolerances than any other press-fit pin. This translates to lower total manufacturing costs
-
How to Properly Pin a Shaft and Hub Assembly
One of the primary benefits of using a Coiled Spring Pin to affix a hub or gear to a shaft is the Coiled Pin's ability to prevent hole damage. Another benefit is that the Coiled Pin absorbs wider hole tolerances than any other press-fit pin. This translates to lower total manufacturing costs
More Information Top
-
http://mouser.com/catalog/specsheets/ACP_SFP+1xN_v5.pdf
1x1 ExpressPortTM SFP+ Cage, EMI Spring Fingers (8 Press Fit Pins .
-
Oxygen transfer in a pulse bioreactor
An attached stainless-steel disk with semicir- cular holes along the perimeter guides the spring on four dowel pins press fit into the top endplate.
-
The Solar Wind Ion Analyzer for MAVEN
The bias voltage for the front face of the MCPs routes through a tab to the spring fingers, from a press - fit pin that brings high voltage from the opposite side of the board.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36728/77563737-MIT.pdf?sequence=2
The original SplinterBot design used two plastic wheels with press fitted hubs secured with a 1/16" spring pin .
-
Development and Manufacture of Cost Effective Composite Drill Pipe
The specific improvements made to the design were as follows: • Changed spring spacer retainer from a cross pin dowel to a press fit in order to eliminate a potential fluid leak path • Added an anchor pattern to the ring contactor …
-
http://dspace.mit.edu/bitstream/handle/1721.1/89338/50505448-MIT.pdf?sequence=2
The cou- plings were press - fit and aligned using 3 mm slotted stainless steel spring pins , to 3/4" 6061-T651 alumi- num plates.
-
Competence in Press-fit Technology
The method of forming the connection is easily explained: the press - fit zone at the contact pin (for example a blade or spring contact) has a diagonal with a larger cross-section than the metallised hole in the printed circuit board.
-
Composite Aluminum-Copper Sheet Material by Friction Stir Welding and Cold Rolling
Many permanent electrical connections in automotive leadframe systems, as well as press - fit pins and insulation displacement connectors, should be made without extra spring elements (Ref 4).
-
Fretting Fatigue Testing: Current Practice and Future Prospects for Standardization
… the reason for the occurrence of fretting fatigue problems in a wide range of practical situations, such as contacting strands in wire ropes, spring washers, leaf and coil springs , splines, pivoted and bolted joints, press - fit joints, pinned connections, bearings, etc. [1 …
-
Packaging Technology for the NEC SX Supercomputer
The pins mate with a corresponding array of bifurcated spring contacts whose tails are press fitted into plated through holes in the multilayer polyimide-fiberglass .
Indicates content that may require registration and/or purchase.