-
Supplier: Industrial Combustion, LLC
Description: Suitable for cast iron, firebox and scotch marine boilers; the FP series burners are effective where high heat release is required or where a restricted combustion chamber exists. The FP series offers natural gas, propane gas, pressure atomized #2 oil and combination
- Maximum Capacity: 549.9999999999999 to 4,200 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Cleaver-Brooks
Description: Suitable for firetube, watertube, firebox and cast iron boilers, the standard V series offers natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options from 1.3 to 16.8 MMBTU. The low NOx V series offers natural gas, propane gas, pressure
- Maximum Capacity: 1,299,999.9999999998 to 16,800,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Alfa Laval Inc.
Description: with a monobloc type pressure jet burner, rotary cup burner or steam atomizing burner.
- Heat Output (Capacity): 19,106,107.130672123 to 95,530,535.65336062 BTU/hr
- Maximum Pressure: 159.54147 to 261.06786 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
-
Supplier: Alfa Laval Inc.
Description: Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler with a high capacity. The product is quick and easy install. Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler, with a 0.75-5 t/h capacity of the oil-fired section at 9 bar (g)
- Maximum Pressure: 130.53393 psi
- Fuel Type / Heat Source: Oil, Waste Heat / Indirect
- Type: Steam
- Technology: Steam Generator
Find Suppliers by Category Top
Featured Products Top
-
you depends on what you want to accomplish. How they Work Rubber bladders and fabric drain flushers basically do the same thing – clear your pipe clog using water pressure. With the DrainJet® you turn the water on quickly so it seats in the pipe and starts (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Oil-free Multi-stage Screw Compressor Series 2C AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
fuel transfer systems. Key Challenges One of the key challenges for the aerospace industry is maintaining high performance for fleet safety. Carbon footprints and oil consumption reduction pressures are constant concerns, as well as reductions in cost. Oil analysis has been (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The Lee Company offers a wide selection of field-proven single and multiple orifice precision flow restrictors for a variety of demanding applications, including aerospace hydraulic and fuel systems, oil tools, race cars, and other sophisticated fluid power systems. Design engineers (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw jacks, lifts, etc.) Heat Treat and Glass (door lifts, burner actuation, etc.) Agriculture, Industrial Automation, Material (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
. Targeting Nozzles – Lee JELA® Lubrication Jets Lee JELA Lubrication Jets generate a straight, well-defined stream of fluid to a predetermined target at differential pressures (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
.) Marine (boat trim tabs, hatch lifts, etc.) Recreational Vehicles (RV leveling jacks, slide outs, etc.) Aerospace (jet ways, jet bridge, terminal gates, etc.) Energy Oil & Gas (gate valves, fracking, drilling, oil wells, etc.) Heavy Lifting (screw (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
they output a more concentrated, targeted volume of air than nozzles, they are ideal for water, solvents or light oil stripping applications. Additionally, because they deliver a precise air flow, jets are ideal for parts movement and ejection, with a focused air flow targeted directly on the parts (read more)
Browse Nozzles Datasheets for Vortec -
, high pressure sensors offer reliable function even when exposed to oil, making them a vital component to any business that makes, uses or tests hydraulic equipment. The high-pressure sensors are available in Extra Distance, or Full Inox models, depending on the specific needs of the customer (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
More Information Top
-
Heating Systems Plant and Control
Modulating control of pressure jet oil burners is subject to similar consid- erations as those applicable to fan-assisted and forced-draught natural gas burners.
-
Fundamentals of Boiler House Technique
Pressure Jet Oil Burner .
-
Refurbishment of slightly radioactive magnet coils from a big proton accelerator
Each section has a single pressure jet oil fired burner firing into the oven space.
-
http://www.ndt.net/article/wcndt2004/pdf/thermography_thermal_techniques/142_ghiea.pdf
This boiler was equipped with 18 residual heavy fuel oil burners having mechanical pressure jet atomizers, the sulfur content in fuel being 0.6 – 0.8 %.
-
Annual Report of Power Stations Committee
Opera- ting details are given for the mechanical atomizing oil burner or pressure - jet burner with best operating pressure and teimp- eratures outlined. " .
-
Phase-Doppler Measurements Near the Nozzle in a Low-Pressure Water Spray
ABSTRACT: Phase-Doppler measurements of drop size and velocity were made in a spray of water from a swirl jet oil burner nozzle, operating at pressures from 207 to 345 kPa.
-
Author Index to Ceramic Abstracts for May
Any one of the 5 following types of burners can be utilized for burning oil : (1) pressure jet or mechanical atomization; (2) low-pressure air; (3) medium-pressure air; (4) high-pressure air or steam; (5) centrifugalatomizers with spinning cups, either mechanically …
Indicates content that may require registration and/or purchase.