-
Supplier: Georgia-Pacific Corporation
Description: benefits of GP Premium Treated Lumber, plus it's been treated with a specially formulated water repellant Other Pressure Treated Products Pressure treated plywood Timbers Deck components Lattice Specifications All GP treated dimension
-
Supplier: Georgia-Pacific Corporation
Description: Our 2-inch dimensional lumber is a prime example of how Georgia-Pacific provides superior-quality lumber to meet the demanding needs of builders. Details Production process utilizes advanced computerized controls for precision and accuracy, while adhering to strict grading rules to
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for the evaluation of laminated veneer lumber (LVL) pressure-treated with commercially available fire retardants after exposure to both standard environmental conditions and an extended exposure to elevated temperature. 1.2 LVL products
-
-
Supplier: CSA Group
Description: certified lumber and plywood for use in permanent wood foundations. Adoption and use of the Standard ensures that treated lumber and plywood are marked clearly to indicate that the quality of its preservative treatment has been tested and certified. The primary change in this
-
Supplier: Georgia-Pacific Corporation
Description: allows for deep, penetration of preservatives, and can be used for outdoor projects such as decks and gazebos. Nearly 85% of all pressure treated wood produced in the United States is Southern Pine.
-
Supplier: Universal Forest Products
Description: Universal's mailbox posts are pre-assembled for easy set-up. Made from either pressure-treated wood or naturally resistant cedar, these posts lend a distinctive look to your mailbox. Their 4x4 wood construction makes it easy to attach your mailbox to the stand, and you can choose an
-
Supplier: DEWALT Industrial Tool Co.
Description: and accurate Telescoping fence rails retract to create a small, portable package On Board Storage provides easy access to the Site-Pro Guarding components and push stick when not in use Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and
- Blade Size: 10 inch
- Weight: 57 lbs
- Saw Type: Table Saw
-
Supplier: Steel Guard Safety Corp.
Description: Foam filled cushions with marking œNO STEP to help seal the bottom of the shelter. Foam Edges Fabric covered foam edges on the interior area of the side curtains help create a tight-seal to the trailer. Head Frame 2 x 6 pressure treated lumber covered with a translucent
- Width: 8 inch
- Equipment Type: Dock Shelter
- Equipment Material: Fabric, Plastic, Wood
-
Supplier: Makita USA, Inc.
Description: reduced noise and vibration Fully hardened and expertly hand-tensioned plate for true cuts Ideal for general construction applications, including fast, efficient ripping and crosscutting Engineered for cutting rough framing lumber, pressure treated wood, plywood, OSB,
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast, smooth and accurate Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and
- Blade Size: 10 inch
- Weight: 58 lbs
- Saw Type: Table Saw
Find Suppliers by Category Top
Featured Products Top
-
destruction pressure is 23 bar. These higher values provide short-term mechanical margin, but they should not be treated as recommended continuous operating pressures. Electrical Contact and Connection The XMLBM05A2S11 contains one C/O, or changeover, contact (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Capabilities: The dual-screw configuration creates 35% greater holding power compared to single-split designs, with pressure distribution improved by 80% around the shaft circumference. Manufactured from Grade 1045 steel with heat-treated options, the collars maintain dimensional stability across (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
0.2 – 0.3 MPa, it is severely clogged and must be replaced. Reduced flow – Under constant system pressure, the output flow (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. R24-MO12-AL-U-T3(36")–18.00" Single-point platinum thermocouple with molybdenum sheath to manually profile rapid thermal process epitaxial reactors. (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
flange • Leakage rate requirement: lower than 1E-8Pa*m3/s • Operating pressure: 100kPa (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
types, system pressures, operating temperatures, whether the equipment is for static or dynamic use, and the chemical composition of substances. Due to the popularity and resulting widespread use of screws and bolts, these fasteners are subject to extensive standardization. Head shape is (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-Duty Ratings For normal-duty operation, the ATV630U55N4 provides a continuous output current of 12.7 A at the nominal 4 kHz switching frequency. It permits a temporary current increase to 110% of the rated output current for 60 seconds. This operating mode (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
easily handle high-pressure fluids. However, the density of aluminum is one-third of stainless steel. 6000 and 7000 series alloys can be heat treated to higher specific strengths (strength/density) compared to annealed 304, which can result in weight savings in aerospace and automotive structural (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
low pressure drop. This means the fan or blower consumes less energy, leading to significant long-term electricity savings. ?? 2. Excellent Durability and Reliability (read more)
Browse Filter Media Datasheets for Harbory Filtration -
thin film platinum element assemblies (M-style) and copper and nickel element assemblies (E-style) feature a minimum active length of 3”. To meet the precise requirements of your application, Conax provides RTD assemblies with a wide variety of: termination styles (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies
More Information Top
-
Abstracts of the IV World Conference on Clinical Pharmacology & Therapeutics
…skeletal anomalies such as absence of cervical vertebral center, fissure of thoracic and lumber vertebra and sternum,. .... In This study~ the Treatment of Meth-A tumor-bearing. .... Heart rate (bpm) and blood pressure (mmHg) were measured and tremor was clinically appreciated. .... administered orally in multiple do- ses to a group of 31 patients (3xi0 and 3x12 .5 mg/day).
-
ASBMR 22nd annual meeting
…FNBMD) and even to a non-significant level (1.3) after adjustment for lumber spine BMD (LSBMD). .... E2 treatment in OVX-BERKOmice significantly increased uterine weight compared with both BERKO-sham (+91%) and BERKO .... Height, weight, blood pressure , lipid profileand echocardiographicfindingsdid not changesignificantlyin eithergroup. .... weight was determined after dehydrationby absolute ethanol (2x12 hours), fat extraction by chloroform( 3x12 hours), evaporation(48…
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Both wales are spaced 4 feet o.c. vertically, 3x12 timber sheeting is required at close spacing .... (c) Piles of lumber , structural steel, and similar materials shall be maintained so that the stack is .... (e) Class I liquids shall not be dispensed by pressure from drums, barrels, and similar containers. .... To minimize "roping," the seat belt webbing shall be woven and/or treated to produce a stiffness…
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
…used in lieu of steps must be provided with cleats or other surface treatments on the top … that a hand-size sample cannot be crushed into powder or individual soil particles by finger pressure . .... and 3 inch diameter cylinder spaced at 9 feet maximum o.c. horizontally, 3x12 timber sheeting is .... (4) The design stresses for form lumber and timbers must be within the tolerance of the grade…
-
Advances in Energy Science and Technology
-0.028594X2X3-3.40125*10- 3X12 -0.28981X22-0.32716X32. .... In the organic pollutants anaerobic treatment process, we need methanogens and other microorganisms interact and keep metabolism … 2×50MW condensing steam turbine generator, with 2×220t/h of biomass fuels high temperature and high pressure CFB boiler. .... use of the traditional fire wood can affect the indoor air quality and lumbering can lead to…
-
States > Virginia > State > Register > 2014 > 04/07/2014
The supporting structural elements in direct contact with the ground shall be placed level on firm soil and when such elements are wood they shall be approved pressure preservative treated suitable for ground contact use. .... Spans are based on minimum design properties for No. 2 Grade lumber of Douglas fir-larch, hem .... 3x12 or 2- 2x12 9-8 .
Indicates content that may require registration and/or purchase.