-
Supplier: Priorclave, Ltd.
Description: temperatures and pressures. An advantage of Priorclave PowerDoor autoclaves is the fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This action prevents
- Temperature Range: 284 F
- Capacity: 24.720260088870827 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: temperatures and pressures. An advantage of Priorclave PowerDoor autoclaves is the fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This action prevents
- Temperature Range: 284 F
- Capacity: 15.89159577141696 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Cleaver-Brooks
Description: model Individually removable, finned tubes No pressure vessel welds within the shell Hinged, stainless steel access doors Stainless steel, internal exhaust gas bypass
- Features: Other
-
-
Supplier: Cleaver-Brooks
Description: model Individually removable, finned tubes No pressure vessel welds within the shell Hinged, stainless steel access doors Stainless steel, internal exhaust gas bypass
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Priorclave, Ltd.
Description: warming function. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or
- Temperature Range: 284 F
- Capacity: 24.720260088870827 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: warming function. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or
- Temperature Range: 284 F
- Capacity: 14.125862907926187 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Heinkel USA
Description: process finishes Validatable steam sterilization Calculation, design and manufacture in compliance with Pressure Equipment Directive 97/23/EG or/and ASME pressure vessel code, section VIII, with U-stamp as well as with cGMP and FDA guidelines EG type examination certificate
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: ASTM International
Description: consist of environmental chamber for moist-heat aging, oven with sufficient air circulation to remove moisture from the chamber, tanks for soaking and boiling, testing machines for the flexure and tension specimens, and vacuum-pressure vessel. Tests shall be conducted such as dry,
-
Supplier: Cleaver-Brooks
Description: drain, and transition connections Hinged access door for complete internal inspection TP 316L pressure vessel side tube heat transfer section Condenses on natural gas only
- Features: Other
-
Supplier: Matexcel
Description: lining – Nuclear insulation applications – Thermal reactor insulation – Flexible high temperature pipe insulation – Investment casting mold wrapping – Removable casting mold wrapping – Removable insulating blankets for stress relieving welds – Pressure and cryogenic vessel fire
-
Supplier: Prater
Description: Mega Mill Features: Minus forty mesh particle distribution Dynamic rotor symmetry assures superior balance & uniform hammer wear Single latch door for easy maintenance/cleaning with absolute clean-out front access Zero tolerance hammer tip to screen clearance O-ring door seals for
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Waste / Recycling, Wood / Pulp & Paper
- Type: Hammer / Cage Mill
-
Supplier: Element Materials Technology
Description: Impact Testing HALT/HASS Testing Hose Testing Hydraulics/Pneumatics Package Testing Scaffolding Testing Seismic Testing Space Simulation Surface Treatment Telecommunications Toy Testing Window/Door Testing Whether you build planes, trains, or tricycles, call Element today for accurate product
- Test / Certify To: ASTM, Access to Multiple Marks, IEC, IEEE, ISTA, MIL-SPEC, NIST, NRC, OEM Specific
- Services: Abrasion / Wear Testing, Accelerated (HALT / HASS), Acoustic / PIND Testing, Aging / Life Testing, Chemical Compatibility Testing, Color / Appearance, Combined Environments / Conditions, Condition Monitoring, Dimensional Gaging, Electrical Characteristics Testing, Fire Characteristics /
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Electrical Power / Distribution, Electronics, Fuels / Gas & Oil, HVAC, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Medical Devices / Equipment, Motor Controllers / Control
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
Find Suppliers by Category Top
Featured Products Top
-
national safety container standards. Design features include continuous operation with single or automatic water filling, a vacuum purification system, and automatic temperature/pressure detection safety access control with a circular door. Its working principle (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
EXTREME APPLICATIONS From the center of a nuclear reactor pressure vessel to the deepest recesses of a 250-ton jet soaring across the sky, Technetics Group is your globally trusted source for sealing, component and sub-system technology products. We design solutions that can withstand (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
. Double Door Check Valve – A type of check valve with two spring-loaded half-circle doors (or plates) that open with forward flow and close to prevent reverse flow. Often used for low-pressure drop applications in water and HVAC systems. Eccentric (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
of the sealing surface) High-pressure performance (more than 200 bars as well as vacuum) Easy maintenance even in a vertical position with very low space between flanges Multi-port sealing with one component Ability to seal complex flange geometry (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
engineered for applications where precision sealing and dedicated handling are critical. Whether you’re aiming to prevent internal or external contamination or seeking to optimize complex assemblies, such as door systems, our deep engineering expertise and advanced material science turn your (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
twitter Technetics Group FOR THE MOST EXTREME APPLICATIONS From the center of a nuclear reactor pressure vessel to the deepest recesses of a 250-ton jet soaring (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
Vacuum Chamber: A robust, stainless steel vessel, often cylindrical or spherical, designed to withstand full atmospheric pressure differential. It includes numerous ports for electrical, fluid, and instrumentation feedthroughs, as well as (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
society news
The papers were: ‘Operational Life Assessment of Pressure Parts under Creep Conditions’ by Mr J. Wilson, South of Scotland Electricity Board, Glasgow; ‘The Design of a 3-Metre Diameter Quick-Opening Pressure Vessel Door ’ by Dr G. Thomson, Motherwell Bridge Engineering …
-
Sell reactor vessel
• Sell pressure vessel door structure autoclave .
-
China - Key Working Points on Monitoring the Safety and Energy-Savings of Special Equipment for the Year 2014
… sees that" coordinates the 长输 pipeline security special term investigation regulation the correlation department does State Council, sets up the committee deployment (oil gas), the special term governance which such accident as vertical boiler, 快开 door pressure vessel , drum drier easily sends …
-
glass reaction vessel - offers from glass reaction vessel manufacturers, suppliers, exporters & wholesalers
Sell quick-open door pressure vessel .
-
Regimes of tightening fastenings of dismountable hermetic joints with variable rigidity of their elements
Stepped change of the coefficient of axial compliance of a sealing element is found, e.g., in doors of pressure vessels with a double conical obturator [3] when, in the process of tightening, the fastenings of the obturator approach the stop.
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > General Industry Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d1...
1) A pneumatic conveyor shall be designed so that doors to pressure vessels cannot be opened when there is a positive internal pressure.
-
ZCP2005TWR0319
This opens the door for pressure vessel inspections.
-
Ways of improving the reliability of technological equipment of underground gas stores
O.V. Rumyantsev, V. D. Prodan, and A. F. Pershin, "Tightening of the bolts of doors of pressure vessels ," Vestn.
-
Temperature field in a rectangular plate subjected to nonstationary heating
Stepped change of the coefficient of axial compliance of a sealing element is found, e.g., in doors of pressure vessels with a double conical obturator [3] when, in the process of tightening, the fastenings of the obturator approach the stop.
-
http://www.ndt.net/article/mendt2005/pdf/29.pdf
This opens the door for pressure vessel inspections.
Indicates content that may require registration and/or purchase.