-
Supplier: Priorclave, Ltd.
Description: temperatures and pressures. An advantage of Priorclave PowerDoor autoclaves is the fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This action
- Temperature Range: 284 F
- Capacity: 15.89159577141696 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: temperatures and pressures. An advantage of Priorclave PowerDoor autoclaves is the fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This action
- Temperature Range: 284 F
- Capacity: 24.720260088870827 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: freesteaming improves air removal and sterilising performance. Delayed start and media warming function. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year
- Temperature Range: 284 F
- Capacity: 5.29719859047232 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
-
Supplier: Priorclave, Ltd.
Description: warming function. Epoxy coated panels and frame members are treated with an anti-bacterial agent which is effective against all bacteria and fungi including MRSA. Pressure vessel carries a 10 year warranty and is insurance approved. Service and support direct from manufacturer (or
- Temperature Range: 284 F
- Capacity: 24.720260088870827 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace crown insulation –
-
Supplier: Heinkel USA
Description: process finishes Validatable steam sterilization Calculation, design and manufacture in compliance with Pressure Equipment Directive 97/23/EG or/and ASME pressure vessel code, section VIII, with U-stamp as well as with cGMP and FDA guidelines EG type examination certificate
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Prater
Description: Mega Mill Features: Minus forty mesh particle distribution Dynamic rotor symmetry assures superior balance & uniform hammer wear Single latch door for easy maintenance/cleaning with absolute clean-out front access Zero tolerance hammer tip to screen clearance O-ring door seals
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Waste / Recycling, Wood / Pulp & Paper
- Type: Hammer / Cage Mill
-
Supplier: Element Materials Technology
Description: Impact Testing HALT/HASS Testing Hose Testing Hydraulics/Pneumatics Package Testing Scaffolding Testing Seismic Testing Space Simulation Surface Treatment Telecommunications Toy Testing Window/Door Testing Whether you build planes, trains, or tricycles, call Element today for accurate product
- Test / Certify To: ASTM, Access to Multiple Marks, IEC, IEEE, ISTA, MIL-SPEC, NIST, NRC, OEM Specific
- Services: Abrasion / Wear Testing, Accelerated (HALT / HASS), Acoustic / PIND Testing, Aging / Life Testing, Chemical Compatibility Testing, Color / Appearance, Combined Environments / Conditions, Condition Monitoring, Dimensional Gaging, Electrical Characteristics Testing, Fire Characteristics /
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Electrical Power / Distribution, Electronics, Fuels / Gas & Oil, HVAC, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Medical Devices / Equipment, Motor Controllers / Control
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
Find Suppliers by Category Top
Featured Products Top
-
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
EXTREME APPLICATIONS From the center of a nuclear reactor pressure vessel to the deepest recesses of a 250-ton jet soaring across the sky, Technetics Group is your globally trusted source for sealing, component and sub-system technology products. We design solutions that can withstand (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
Seals for high pressure applications Conax Technologies manufactures high pressure seals for electrodes, instrument signal wires and temperature sensor leads. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
autoclaves, transformers, power supplies and other vessels requiring a sealed environment. EG feedthroughs electrically and/or thermally isolate single electrodes, tubes, temperature sensors and liquid level probes in pressure (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
, ATEX, and IECEx certifications. They are suitable for applications such as cryogenic systems, high-pressure vessels, and industrial or energy environments. With extensive testing, compliance with ISO, MIL, and NASA outgassing standards, and full cable harness capabilities, DuctorSeal provides a reliable, high-performance solution for complex electrical feedthrough requirements. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Overview: Metal ring seals are static sealing devices engineered to withstand extreme conditions, including high temperatures, pressures, vacuums, and cryogenic environments. They are also highly durable under high face-to-face cycling. Types of Metal Ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
bonding the ends of an EPDM/Silicone seal into a one-piece finished gasket. They are extensively used for sealing and protecting doors, windows, or electronics from environmental elements like water/moisture, dust, heat, cold or gases. One-piece seals perform better than seals with un (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
of the sealing surface) High-pressure performance (more than 200 bars as well as vacuum) Easy maintenance even in a vertical position with very low space between flanges Multi-port sealing with one component Ability to seal complex flange geometry (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
deliver high performance even in the most challenging conditions. At Technetics Group, our metal seals are specifically designed to utilize the elements of force, fluid and pressure to assist in their solution of sealing (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
Mechanical seals operating in rotating equipment often face challenges related to wear, temperature fluctuations, and changing pressure conditions. Maintaining continuous sealing contact is critical to minimizing leakage and ensuring long-term equipment (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd.
More Information Top
-
Lightweight door seals cryogenic container against diaphragm type loading
Lightweight, removable, sealed joint access door for a spherical or semispherical pressure vessel containing cryogenic materials uses a joint overlock design to take the shear and moment loads.
-
An underwater neutral-buoyancy telerobot for zero-gravity simulation with attitude control and automatic balancing
On February 9, 1991, the pressure vessel and its compartment doors were transported to the swimming pool for leak-testing of the pressure vessel 's welds and the compartment doors ' O-ring seals .
-
Assessment of the safety of spent fuel transportation in urban environs
The steel cylindrical chamber was a 28.9 m^ (net volume) pressure vessel sealed at one end and having an air-tight door at the other end.
-
Apparatus and method for mass sterilization and pasteurization of food products.
The inlet assembly and outlet assembly include a pair of vertically extending pressure vessels having entry and exit openings which are both sealable by doors to provide liquid and gaseous tight seals.
-
Regimes of tightening fastenings of dismountable hermetic joints with variable rigidity of their elements
Stepped change of the coefficient of axial compliance of a sealing element is found, e.g., in doors of pressure vessels with a double conical obturator [3] when, in the process of tightening, the fastenings of the obturator approach the stop.
-
Temperature field in a rectangular plate subjected to nonstationary heating
Stepped change of the coefficient of axial compliance of a sealing element is found, e.g., in doors of pressure vessels with a double conical obturator [3] when, in the process of tightening, the fastenings of the obturator approach the stop.
-
Stress- and Chemistry-Mediated Permeability Enhancement/Degradation in Stimulated Critically-Stressed Fractures
Samples are positioned in the pressure vessel, then normal stress is applied and pore pressure intensifiers are connected, after which the vessel doors are closed and sealed .
Indicates content that may require registration and/or purchase.